cjiang (Changjiang Microelectronics Tech) FTKB1207-8R2NT
cjiang (Changjiang Microelectronics Tech) FTKB1207-8R2NT
feed

cjiang (Changjiang Microelectronics Tech) FTKB1207-8R2NT

Manufacturer No:

FTKB1207-8R2NT

Utmel No:

3063-FTKB1207-8R2NT

Package:

-

ECAD Model:

Description:

5.6A 8.2uH ±30% SMD
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
FTKB1207-8R2NT information

Specifications
cjiang (Changjiang Microelectronics Tech) FTKB1207-8R2NT technical specifications, attributes, parameters and parts with similar specifications to cjiang (Changjiang Microelectronics Tech) FTKB1207-8R2NT.
  • Type
    Parameter
  • RoHS
    true
  • Package
    Tape & Reel (TR)
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    ±30%
  • Inductance

    Inductance is a property of an electrical component that quantifies its ability to store energy in a magnetic field when electric current flows through it. It is measured in henries and indicates how much voltage is induced in the component as a result of a change in current. Inductance is an essential characteristic in coils, inductors, and transformers, affecting the behavior of electrical circuits, particularly in alternating current applications. Higher inductance values usually correlate with larger coils or more turns of wire in the component.

    8.2uH
  • DC Resistance (DCR)

    DC Resistance (DCR) is a measure of the resistance of an electronic component when a direct current (DC) is applied. It quantifies how much opposition the component presents to the flow of electrical current under steady-state conditions. DCR is crucial for understanding power loss, heating, and efficient performance in circuits, as it affects the overall behavior of components such as inductors, transformers, and resistors. Lower DCR values typically indicate better efficiency and performance in a given application.

    20mΩ
  • Rated Current

    Rated Current in electronic components refers to the maximum current that the component is designed to handle continuously without overheating or causing damage. It is an important specification that helps determine the safe operating conditions of the component within a circuit. Exceeding the rated current can lead to overheating, increased resistance, and potential failure of the component. It is crucial to consider the rated current when designing circuits to ensure the reliability and longevity of the electronic components.

    5.6A
0 Similar Products Remaining
FTKB1207-8R2NT Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "FTKB1207-8R2NT" in cjiang (Changjiang Microelectronics Tech) FTKB1207-8R2NT.