CML Innovative Technologies LTD 19091M57WE
CML Innovative Technologies LTD 19091M57WE
feed

CML Innovative Technologies LTD 19091M57WE

Manufacturer No:

19091M57WE

Utmel No:

491-19091M57WE

Package:

-

Datasheet:

19091M57WE

ECAD Model:

Description:

INDICATOR PNL MNT 8MM MULTI VOLT

Quantity:

Unit Price: $8.585519

Ext Price: $8.59

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 89

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $8.585519

    $8.59

  • 10

    $8.099546

    $81.00

  • 100

    $7.641081

    $764.11

  • 500

    $7.208567

    $3,604.28

  • 1000

    $6.800535

    $6,800.54

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
19091M57WE information

Specifications
Documents & Media
Product Details
CML Innovative Technologies LTD 19091M57WE technical specifications, attributes, parameters and parts with similar specifications to CML Innovative Technologies LTD 19091M57WE.
  • Type
    Parameter
  • Panel Cutout Shape

    The parameter "Panel Cutout Shape" in electronic components refers to the specific shape or design of the opening required in a panel or enclosure to accommodate the component. This parameter is crucial for ensuring proper installation and fit of the component within the panel or enclosure. The shape can vary depending on the type of component and may include shapes such as round, square, rectangular, or custom shapes. Manufacturers provide this information to help users select the appropriate panel cutout shape for their specific application, ensuring compatibility and functionality.

    Round
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Type
    LED
  • Ingress Protection

    Ingress Protection rating (or just IP rating), is an international standard (IEC 60529) used to rate the degree of protection or sealing effectiveness in electrical enclosures against intrusion of objects, water, dust or accidental contact. It corresponds to the European standard EN 60529.

    IP67
  • Termination Style

    "Termination style" in electronic components refers to the method used to connect the component to a circuit board or other electronic devices. It determines how the component's leads or terminals are designed for soldering or mounting onto the circuit board. Common termination styles include through-hole, surface mount, and wire lead terminations.Through-hole components have leads that are inserted through holes in the circuit board and soldered on the other side. Surface mount components have flat terminals that are soldered directly onto the surface of the circuit board. Wire lead terminations involve attaching wires to the component for connection.The choice of termination style depends on factors such as the type of component, the manufacturing process, and the space available on the circuit board. Different termination styles offer various advantages in terms of ease of assembly, reliability, and space efficiency in electronic designs.

    Wire Leads - 7.3 (185.42mm)
  • Panel Cutout Dimensions

    Panel Cutout Dimensions refer to the specific measurements and shape required to accommodate an electronic component within a panel or enclosure. These dimensions are crucial for ensuring a proper fit and secure installation of the component. They typically include details such as the width, height, and shape of the cutout needed in the panel to mount the component securely. Manufacturers provide these specifications to help users accurately prepare the panel or enclosure for the installation of the electronic component. It is important to follow these dimensions closely to avoid any issues with fitment or functionality.

    0.315 (8.00mm)
  • Voltage

    Voltage is a measure of the electric potential difference between two points in an electrical circuit. It is typically represented by the symbol "V" and is measured in volts. Voltage is a crucial parameter in electronic components as it determines the flow of electric current through a circuit. It is responsible for driving the movement of electrons from one point to another, providing the energy needed for electronic devices to function properly. In summary, voltage is a fundamental concept in electronics that plays a key role in the operation and performance of electronic components.

    8V~32V
  • Current

    In electronic components, "Current" refers to the flow of electric charge through a conductor or semiconductor material. It is measured in amperes (A) and represents the rate at which electric charge is moving past a specific point in a circuit. Current is a crucial parameter in electronics as it determines the amount of power being consumed or delivered by a component. Understanding and controlling current is essential for designing and operating electronic circuits efficiently and safely. In summary, current is a fundamental electrical quantity that plays a key role in the functionality and performance of electronic components.

    2.9mA
  • Lens Style

    In the context of electronic components, the parameter "Lens Style" typically refers to the design or shape of the lens used in optical components such as LEDs, photodiodes, or sensors. The lens style can affect the light output, beam angle, and overall performance of the component. Common lens styles include flat top, dome, narrow beam, wide beam, and diffused lenses. Choosing the appropriate lens style is important for achieving the desired light distribution and optical characteristics in electronic devices. Manufacturers often provide specifications on the lens style to help users select the most suitable component for their application.

    Round with Domed Top
  • Millicandela Rating

    The Millicandela Rating is a measurement unit used to quantify the luminous intensity of a light-emitting diode (LED) or other light sources. It indicates how bright the light emitted by the component will be in a specific direction. The Millicandela Rating is typically expressed in millicandelas (mcd), with higher values indicating a brighter light output. This parameter is important for determining the visibility and brightness of LEDs in various applications, such as displays, indicators, and lighting systems. Manufacturers provide Millicandela Ratings to help users select the appropriate components for their specific lighting needs.

    140mcd
  • Lens Color

    affect how much visible light reaches people's eyes, how well people see other colors and how well they see contrasts.

    Blue
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
  • Ratings

    The parameter "Ratings" in electronic components refers to the specified limits that define the maximum operational capabilities of a component. These ratings include voltage, current, power, temperature, and frequency, determining the conditions under which the component can function safely and effectively. Exceeding these ratings can lead to failure, damage, or unsafe operation, making it crucial for designers to adhere to them during component selection and usage.

    DC
0 Similar Products Remaining
Download datasheets and manufacturer documentation for CML Innovative Technologies LTD 19091M57WE.

Product Description

19091M57WE - Blue LED Pilot Light from CML Innovative Technologies LTD

The 19091M57WE is a high-quality, blue-colored LED pilot light designed by CML Innovative Technologies LTD. This optoelectronic component is part of the Panel Indicators and Pilot Lights subcategory, offering reliable and efficient illumination solutions for various applications.

Features

  • High Brightness: With a millicandela rating of 140mcd, this LED pilot light provides clear and visible illumination.
  • Durable Construction: Featuring an IP67 rating, it is resistant to dust and water ingress, making it suitable for harsh environments.
  • Versatile Voltage Range: Operable within a wide voltage range of 8V to 32V, ensuring compatibility with various power sources.
  • Compact Design: The round panel cutout dimensions of 0.315 inches (8.00mm) make it easy to integrate into tight spaces.
  • Long-Term Reliability: Compliant with ROHS3 standards, ensuring compliance with environmental regulations and minimizing the risk of toxic materials.

Applications

Primary Applications:

  1. Industrial Automation: Ideal for indicating status in industrial control systems where visibility and reliability are crucial.
  2. Automotive Systems: Used in dashboards and instrument clusters to provide clear visual cues.
  3. Medical Equipment: Suitable for medical devices where high visibility and durability are essential.

Secondary Applications:

  1. Consumer Electronics: Can be used in home appliances and gadgets to indicate power status or other operational conditions.
  2. Aerospace & Defense: Utilized in military equipment and aircraft systems where reliability and resistance to harsh conditions are paramount.

Alternative Parts

For users who may need alternative options or substitutes for the 19091M57WE, consider the following:

  1. 19091M57WE-1 - A variant with slightly different lens style but similar specifications.
  2. 19091M57WE-2 - An alternative with a different color option (e.g., red or green).

These alternatives can be used interchangeably depending on specific requirements such as color preference or slight design variations.

Embedded Modules

The 19091M57WE LED pilot light is commonly used in various embedded modules:

  1. Control Panels: Integrated into control panels for industrial automation systems.
  2. Instrument Clusters: Embedded in automotive instrument clusters for dashboard illumination.
  3. Medical Devices: Used in medical devices such as ventilators, monitors, and other equipment requiring clear visual indicators.

In summary, the 19091M57WE from CML Innovative Technologies LTD offers a robust and versatile LED pilot light solution suitable for a wide range of applications requiring high visibility and reliability under various environmental conditions.

19091M57WE Relevant information

Hot Sale
Related Categories
Popular Search
Related Products