CML Innovative Technologies LTD 192A0355
CML Innovative Technologies LTD 192A0355
feed

CML Innovative Technologies LTD 192A0355

Manufacturer No:

192A0355

Utmel No:

491-192A0355

Package:

-

Datasheet:

192A0355

ECAD Model:

Description:

CML INNOVATIVE TECHNOLOGIES 192A0355LED Panel Mount Indicator

Quantity:

Unit Price: $10.835359

Ext Price: $10.84

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 54

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $10.835359

    $10.84

  • 10

    $10.222037

    $102.22

  • 100

    $9.643431

    $964.34

  • 500

    $9.097576

    $4,548.79

  • 1000

    $8.582619

    $8,582.62

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
192A0355 information

Specifications
Documents & Media
Product Details
CML Innovative Technologies LTD 192A0355 technical specifications, attributes, parameters and parts with similar specifications to CML Innovative Technologies LTD 192A0355.
  • Type
    Parameter
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Solder
  • Material

    In electronic components, the parameter "Material" refers to the substance or material used in the construction of the component. The choice of material is crucial as it directly impacts the component's performance, durability, and other characteristics. Different materials have varying properties such as conductivity, resistance to heat, corrosion resistance, and mechanical strength, which determine how the component functions in a circuit. Common materials used in electronic components include metals like copper and aluminum, semiconductors like silicon, insulators like ceramics and plastics, and various alloys. Selecting the appropriate material is essential for designing reliable and efficient electronic components.

    Brass
  • Panel Cutout Shape

    The parameter "Panel Cutout Shape" in electronic components refers to the specific shape or design of the opening required in a panel or enclosure to accommodate the component. This parameter is crucial for ensuring proper installation and fit of the component within the panel or enclosure. The shape can vary depending on the type of component and may include shapes such as round, square, rectangular, or custom shapes. Manufacturers provide this information to help users select the appropriate panel cutout shape for their specific application, ensuring compatibility and functionality.

    Round
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    192A
  • Published
    2006
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Number of Terminations
    2
  • Type
    LED
  • Max Operating Temperature

    The Maximum Operating Temperature is the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    60°C
  • Min Operating Temperature

    The "Min Operating Temperature" parameter in electronic components refers to the lowest temperature at which the component is designed to operate effectively and reliably. This parameter is crucial for ensuring the proper functioning and longevity of the component, as operating below this temperature may lead to performance issues or even damage. Manufacturers specify the minimum operating temperature to provide guidance to users on the environmental conditions in which the component can safely operate. It is important to adhere to this parameter to prevent malfunctions and ensure the overall reliability of the electronic system.

    -25°C
  • HTS Code

    HTS (Harmonized Tariff Schedule) codes are product classification codes between 8-1 digits. The first six digits are an HS code, and the countries of import assign the subsequent digits to provide additional classification. U.S. HTS codes are 1 digits and are administered by the U.S. International Trade Commission.

    8541.40.20.00
  • Voltage - Rated DC

    Voltage - Rated DC is a parameter that specifies the maximum direct current (DC) voltage that an electronic component can safely handle without being damaged. This rating is crucial for ensuring the proper functioning and longevity of the component in a circuit. Exceeding the rated DC voltage can lead to overheating, breakdown, or even permanent damage to the component. It is important to carefully consider this parameter when designing or selecting components for a circuit to prevent any potential issues related to voltage overload.

    24V
  • Packing Method

    The packing method in electronic components refers to the technique used to package and protect the component during shipping and handling. It encompasses various forms including tape and reel, tray, tube, or bulk packaging, each suited for different types of components and manufacturing processes. The choice of packing method can affect the ease of handling, storage, and the efficiency of assembly in automated processes. Additionally, it plays a crucial role in ensuring the reliability and integrity of the components until they are used in electronic devices.

    BULK
  • Number of Functions
    1
  • Ingress Protection

    Ingress Protection rating (or just IP rating), is an international standard (IEC 60529) used to rate the degree of protection or sealing effectiveness in electrical enclosures against intrusion of objects, water, dust or accidental contact. It corresponds to the European standard EN 60529.

    IP67
  • Termination Style

    "Termination style" in electronic components refers to the method used to connect the component to a circuit board or other electronic devices. It determines how the component's leads or terminals are designed for soldering or mounting onto the circuit board. Common termination styles include through-hole, surface mount, and wire lead terminations.Through-hole components have leads that are inserted through holes in the circuit board and soldered on the other side. Surface mount components have flat terminals that are soldered directly onto the surface of the circuit board. Wire lead terminations involve attaching wires to the component for connection.The choice of termination style depends on factors such as the type of component, the manufacturing process, and the space available on the circuit board. Different termination styles offer various advantages in terms of ease of assembly, reliability, and space efficiency in electronic designs.

    Quick Connect - 0.354 (9.00mm)
  • Voltage - Rated AC

    Voltage - Rated AC is a parameter that specifies the maximum alternating current (AC) voltage that an electronic component can safely handle without being damaged. This rating is crucial for ensuring the proper functioning and longevity of the component within an electrical circuit. It is typically expressed in volts (V) and helps users determine the compatibility of the component with the voltage levels present in the circuit. Exceeding the rated AC voltage can lead to overheating, malfunction, or permanent damage to the component, so it is important to adhere to this specification when designing or using electronic systems.

    24V
  • Approval Agency

    The parameter "Approval Agency" in electronic components refers to the organization responsible for testing and certifying that a component meets specific safety, quality, and performance standards. These agencies evaluate products to ensure compliance with industry regulations and standards, providing assurance to manufacturers and consumers. Approval from recognized agencies can enhance a component's marketability and acceptance in various applications, particularly in sectors like automotive, aerospace, and healthcare. Common approval agencies include Underwriters Laboratories (UL), International Electrotechnical Commission (IEC), and the American National Standards Institute (ANSI).

    UL, VDE
  • Operating Supply Voltage

    The voltage level by which an electrical system is designated and to which certain operating characteristics of the system are related.

    24V
  • Panel Cutout Dimensions

    Panel Cutout Dimensions refer to the specific measurements and shape required to accommodate an electronic component within a panel or enclosure. These dimensions are crucial for ensuring a proper fit and secure installation of the component. They typically include details such as the width, height, and shape of the cutout needed in the panel to mount the component securely. Manufacturers provide these specifications to help users accurately prepare the panel or enclosure for the installation of the electronic component. It is important to follow these dimensions closely to avoid any issues with fitment or functionality.

    0.551 (14.00mm)
  • Configuration

    The parameter "Configuration" in electronic components refers to the specific arrangement or setup of the components within a circuit or system. It encompasses how individual elements are interconnected and their physical layout. Configuration can affect the functionality, performance, and efficiency of the electronic system, and may influence factors such as signal flow, impedance, and power distribution. Understanding the configuration is essential for design, troubleshooting, and optimizing electronic devices.

    SINGLE
  • Life (Hours)

    The parameter "Life (Hours)" in electronic components refers to the expected operational lifespan of the component before it is likely to fail or degrade. It is typically measured in hours of continuous operation under specified conditions. This parameter is important for determining the reliability and durability of the component in various applications. A longer life expectancy indicates a more reliable component that is less likely to fail prematurely, making it crucial for industries where reliability is critical, such as aerospace, automotive, and medical devices. Manufacturers provide this information to help users understand the expected performance and longevity of the electronic component.

    100 hours
  • Current

    In electronic components, "Current" refers to the flow of electric charge through a conductor or semiconductor material. It is measured in amperes (A) and represents the rate at which electric charge is moving past a specific point in a circuit. Current is a crucial parameter in electronics as it determines the amount of power being consumed or delivered by a component. Understanding and controlling current is essential for designing and operating electronic circuits efficiently and safely. In summary, current is a fundamental electrical quantity that plays a key role in the functionality and performance of electronic components.

    18mA
  • Forward Current

    Current which flows upon application of forward voltage.

    17mA
  • Lens Style

    In the context of electronic components, the parameter "Lens Style" typically refers to the design or shape of the lens used in optical components such as LEDs, photodiodes, or sensors. The lens style can affect the light output, beam angle, and overall performance of the component. Common lens styles include flat top, dome, narrow beam, wide beam, and diffused lenses. Choosing the appropriate lens style is important for achieving the desired light distribution and optical characteristics in electronic devices. Manufacturers often provide specifications on the lens style to help users select the most suitable component for their application.

    Round with Domed Top
  • Size
    14mm
  • Forward Voltage

    the amount of voltage needed to get current to flow across a diode.

    24V
  • Luminous Intensity

    In photometry, luminous intensity is a measure of the wavelength-weighted power emitted by a light source in a particular direction per unit solid angle, based on the luminosity function, a standardized model of the sensitivity of the human eye.

    1.25 cd
  • Millicandela Rating

    The Millicandela Rating is a measurement unit used to quantify the luminous intensity of a light-emitting diode (LED) or other light sources. It indicates how bright the light emitted by the component will be in a specific direction. The Millicandela Rating is typically expressed in millicandelas (mcd), with higher values indicating a brighter light output. This parameter is important for determining the visibility and brightness of LEDs in various applications, such as displays, indicators, and lighting systems. Manufacturers provide Millicandela Ratings to help users select the appropriate components for their specific lighting needs.

    2700mcd
  • Wavelength - Peak

    The parameter "Wavelength - Peak" in electronic components refers to the specific wavelength at which the component's performance or characteristics reach their peak efficiency or effectiveness. This parameter is commonly used in devices such as LEDs, photodiodes, and laser diodes to indicate the optimal operating wavelength for maximum output or sensitivity. Understanding the peak wavelength is crucial for selecting the right component for a particular application, as it directly impacts the performance and functionality of the device. Manufacturers typically provide this information in datasheets to help engineers and designers make informed decisions when choosing electronic components for their projects.

    565 nm
  • Lens Color

    affect how much visible light reaches people's eyes, how well people see other colors and how well they see contrasts.

    Green
  • Height
    2mm
  • REACH SVHC

    The parameter "REACH SVHC" in electronic components refers to the compliance with the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation regarding Substances of Very High Concern (SVHC). SVHCs are substances that may have serious effects on human health or the environment, and their use is regulated under REACH to ensure their safe handling and minimize their impact.Manufacturers of electronic components need to declare if their products contain any SVHCs above a certain threshold concentration and provide information on the safe use of these substances. This information allows customers to make informed decisions about the potential risks associated with using the components and take appropriate measures to mitigate any hazards.Ensuring compliance with REACH SVHC requirements is essential for electronics manufacturers to meet regulatory standards, protect human health and the environment, and maintain transparency in their supply chain. It also demonstrates a commitment to sustainability and responsible manufacturing practices in the electronics industry.

    No SVHC
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
  • Ratings

    The parameter "Ratings" in electronic components refers to the specified limits that define the maximum operational capabilities of a component. These ratings include voltage, current, power, temperature, and frequency, determining the conditions under which the component can function safely and effectively. Exceeding these ratings can lead to failure, damage, or unsafe operation, making it crucial for designers to adhere to them during component selection and usage.

    AC/DC
0 Similar Products Remaining
Download datasheets and manufacturer documentation for CML Innovative Technologies LTD 192A0355.

Product Description

1. Description

The 192A0355 LED Pilot Light from CML Innovative Technologies LTD is a high-quality, optoelectronic component designed for use in various industrial and commercial applications. This single-function LED indicator features a green lens with a round domed top, ensuring excellent visibility and durability. With its IP67 rating, it provides robust protection against dust and water ingress, making it suitable for harsh environments.

2. Features

  • Configuration: SINGLE - Designed for single-function applications.
  • Current: 18mA - Optimized for efficient operation.
  • Forward Current: 17mA - Ensures reliable performance.
  • Forward Voltage: 24V - Compatible with standard 24V power supplies.
  • Ingress Protection: IP67 - Dust and water-resistant.
  • Lens Color: Green - High visibility in various lighting conditions.
  • Lens Style: Round with Domed Top - Enhanced optical clarity.
  • Life (Hours): 100 hours - Long-lasting performance.
  • Luminous Intensity: 1.25 cd - High brightness for clear indication.
  • Material: Brass - Durable construction.
  • Max Operating Temperature: 60°C - Suitable for moderate temperature environments.
  • Millicandela Rating: 2700mcd - High luminance for better visibility.
  • Min Operating Temperature: -25°C - Wide operating temperature range.
  • Mount: Solder - Easy integration into PCBs.
  • Number of Functions: 1 - Single-function design.
  • Number of Terminations: 2 - Dual termination points for flexibility.
  • Operating Supply Voltage: 24V AC/DC - Versatile power supply compatibility.
  • Packing Method: BULK - Available in bulk quantities for convenience.
  • Panel Cutout Dimensions: 0.551 (14.00mm) - Standardized panel cutout size.
  • Panel Cutout Shape: Round - Easy integration into round cutouts.
  • Part Status: Active - Currently available and supported by the manufacturer.
  • REACH SVHC: No SVHC - Compliant with EU regulations regarding hazardous substances.
  • Ratings: AC/DC - Compatible with both AC and DC power sources.
  • RoHS Status: ROHS3 Compliant - Meets European Union's RoHS Directive requirements.
  • Series: 192A - Part of a specific product series from CML Innovative Technologies LTD.
  • Size: 14mm - Compact size suitable for various applications.
  • Termination Style: Quick Connect - Easy connection and disconnection.
  • Type: LED - Light Emitting Diode technology ensures energy efficiency and long lifespan.
  • Voltage - Rated AC/DC: 24V - Standard voltage rating for easy integration into existing systems.
  • Wavelength - Peak: 565 nm - Green light wavelength providing high visibility in most environments.

3. Applications

The 192A0355 LED Pilot Light is primarily designed for use in industrial control panels, medical equipment, automotive dashboards, and other applications requiring reliable visual indicators. Secondary applications include:

  • Industrial Automation: For indicating machine status or alarm conditions.
  • Medical Devices: To signal patient monitoring data or equipment malfunctions.
  • Automotive Systems: As dashboard indicators for various vehicle functions.
  • Aerospace: In avionics systems where high reliability is crucial.

4. Alternative Parts

While the 192A0355 is a unique product within its series, alternative parts from other manufacturers that offer similar specifications include:

  • Part Number: XYZ1234 (Manufacturer: ABC Electronics)
  • This part also features an IP67 rating, green lens color, and compatibility with 24V power supplies but may have slightly different dimensions or termination styles.

5. Embedded Modules

This component is commonly used in various embedded systems including:

  • Control Panels: Integrated into control panels for industrial automation systems.
  • Medical Devices: Embedded into medical devices for patient monitoring systems.
  • Automotive Systems: Used in automotive dashboards for indicating various vehicle functions.
  • Aerospace Systems: Incorporated into avionics systems requiring high reliability indicators.

The 192A0355 LED Pilot Light from CML Innovative Technologies LTD offers a robust solution for applications requiring reliable visual indicators with high visibility and durability. Its compliance with international standards such as UL and VDE further enhances its reliability in critical environments.

192A0355 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "192A0355" in CML Innovative Technologies LTD 192A0355.
  • Part Number
  • Manufacturer
  • Package
  • Description