Comchip Technology A5KP40A-G
Comchip Technology A5KP40A-G
feed

Comchip Technology A5KP40A-G

Manufacturer No:

A5KP40A-G

Manufacturer:

Comchip Technology

Utmel No:

513-A5KP40A-G

Package:

R6, Axial

Datasheet:

A5KP-G Series

ECAD Model:

Description:

TVS Diodes - Transient Voltage Suppressors 5000W 40V UNIDIRECTION AECQ101

Quantity:

Unit Price: $2.703551

Ext Price: $2.70

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 233

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $2.703551

    $2.70

  • 10

    $2.550520

    $25.51

  • 100

    $2.406151

    $240.62

  • 500

    $2.269954

    $1,134.98

  • 1000

    $2.141466

    $2,141.47

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
A5KP40A-G information

Specifications
Documents & Media
Product Details
Product Comparison
Comchip Technology A5KP40A-G technical specifications, attributes, parameters and parts with similar specifications to Comchip Technology A5KP40A-G.
  • Type
    Parameter
  • Factory Lead Time
    12 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Through Hole
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Through Hole
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    R6, Axial
  • Weight
    2.000002g
  • Reverse Stand-off Voltage
    40V
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -55°C~150°C TJ
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Box (TB)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    Automotive, AEC-Q101
  • Published
    2014
  • Pbfree Code

    The "Pbfree Code" parameter in electronic components refers to the code or marking used to indicate that the component is lead-free. Lead (Pb) is a toxic substance that has been widely used in electronic components for many years, but due to environmental concerns, there has been a shift towards lead-free alternatives. The Pbfree Code helps manufacturers and users easily identify components that do not contain lead, ensuring compliance with regulations and promoting environmentally friendly practices. It is important to pay attention to the Pbfree Code when selecting electronic components to ensure they meet the necessary requirements for lead-free applications.

    yes
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    Zener
  • Applications

    The parameter "Applications" in electronic components refers to the specific uses or functions for which a component is designed. It encompasses various fields such as consumer electronics, industrial automation, telecommunications, automotive, and medical devices. Understanding the applications helps in selecting the right components for a particular design based on performance, reliability, and compatibility requirements. This parameter also guides manufacturers in targeting their products to relevant markets and customer needs.

    Automotive
  • Power Line Protection

    During fault, the only circuit breaker closest to the fault point should be tripped. The operating time of relay associated with protection of line should be as minimum as possible in order to prevent unnecessary tripping of circuit breakers associated with other healthy parts of power system.

    No
  • Voltage - Breakdown (Min)

    Voltage - Breakdown (Min) is a parameter used to specify the minimum voltage level at which an electronic component, such as a diode or capacitor, will break down and allow current to flow through it uncontrollably. This breakdown voltage is a critical characteristic that determines the maximum voltage the component can withstand before failing. It is important to ensure that the applied voltage does not exceed this minimum breakdown voltage to prevent damage to the component and maintain proper functionality. Manufacturers provide this specification to help engineers and designers select components that are suitable for their intended applications and operating conditions.

    44.4V
  • Power - Peak Pulse

    Power - Peak Pulse refers to the maximum transient power level that an electronic component, such as a diode or a transzorber, can safely dissipate during a short-duration pulse. This parameter is critical in determining the component's ability to withstand voltage spikes or surges without failure. It is typically expressed in watts and is measured over a specific duration, usually in microseconds or nanoseconds, to reflect the component's performance under peak conditions. Understanding this parameter helps designers select appropriate components for applications where transient conditions are expected.

    5000W 5kW
  • Current - Peak Pulse (10/1000μs)

    The parameter "Current - Peak Pulse (10/1000μs)" in electronic components refers to the maximum current that a device can handle during a transient overvoltage event with a specific waveform, typically a 10/1000μs pulse. This parameter is important for surge protection devices such as transient voltage suppressors (TVS) and varistors, as it indicates the device's ability to divert excess current away from sensitive components and protect them from damage. A higher peak pulse current rating signifies better surge protection capability, making the component more suitable for applications exposed to high-voltage transients or lightning strikes. Designers should carefully consider this parameter when selecting surge protection components to ensure reliable operation and protection of their electronic circuits.

    77.52A
  • Clamping Voltage

    Clamping voltage is a term used in electronic components, particularly in devices like diodes and transient voltage suppressors. It refers to the maximum voltage level at which the component can effectively limit or clamp the voltage across its terminals. When the voltage across the component exceeds the clamping voltage, the component conducts and effectively limits the voltage to that level, protecting the circuit from overvoltage conditions. Clamping voltage is an important parameter to consider when selecting components for applications where voltage spikes or surges may occur, as it determines the level at which the component will start to protect the circuit.

    64.5V
  • Peak Pulse Current

    The peak pulse power rating of a TVS diode is defined as the instantaneous power dissipated by a device for a given pulse condition, and is a measure of the power that is dissipated in the TVS junction during a given transient event.

    77.52A
  • Peak Pulse Power

    Peak Pulse Power is a parameter used to specify the maximum amount of power that an electronic component can handle during a transient event, such as a surge or spike in voltage or current. It indicates the maximum power dissipation capability of the component for a short duration. This parameter is important for protecting electronic circuits from damage caused by sudden high-energy events. Peak Pulse Power is typically expressed in watts and is crucial for selecting components that can withstand transient overloads without failing. It helps ensure the reliability and longevity of electronic systems in various applications.

    5kW
  • Unidirectional Channels

    Unidirectional channels in electronic components refer to pathways that allow the flow of electrical current in only one direction. These channels are essential in devices like diodes, which permit current to pass through while blocking any reverse flow. Their primary function is to control and direct the flow of electricity, ensuring that circuit operation remains efficient and protects components from potential damage due to reverse currents. Unidirectional channels are commonly used in power supply circuits, signal rectification, and various electronic applications where controlled current flow is crucial.

    1
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Comchip Technology A5KP40A-G.

Product Description: A5KP40A-G TVS Diode by Comchip Technology

1. Description

The A5KP40A-G is a high-performance, unidirectional TVS (Transient Voltage Suppressor) diode designed by Comchip Technology. This component is specifically engineered for automotive applications, adhering to the stringent standards of AEC-Q101. The A5KP40A-G is ideal for protecting electronic circuits from voltage spikes and transient surges, ensuring reliable operation in harsh environments.

2. Features

  • Clamping Voltage: 64.5V, providing robust protection against high voltage transients.
  • Peak Pulse Current: 77.52A, capable of handling significant surge currents.
  • Peak Pulse Power: 5kW, ensuring effective absorption of high-energy transients.
  • Operating Temperature Range: -55°C to 150°C TJ, suitable for a wide range of operating conditions.
  • Mounting Type: Through Hole, facilitating easy integration into various PCB designs.
  • Package / Case: R6, Axial, offering a compact and reliable package solution.
  • Packaging: Tape & Box (TB), ensuring secure and efficient storage and handling.
  • RoHS Status: ROHS3 Compliant, meeting the latest environmental regulations.
  • Pbfree Code: Yes, ensuring lead-free manufacturing processes.

3. Applications

The A5KP40A-G TVS diode is primarily designed for automotive applications where reliability and robustness are crucial. Its key applications include: - Primary Applications: - Protection of automotive electronic control units (ECUs) from voltage spikes. - Surge protection in automotive communication systems. - ESD protection in automotive infotainment systems.

  • Secondary Applications:
  • General-purpose ESD protection in industrial electronics.
  • Surge protection in medical devices requiring high reliability.

4. Alternative Parts

For users seeking alternative parts with similar specifications, consider the following options: - Alternative Part 1: A5KP40A-G by Comchip Technology (same manufacturer). - Alternative Part 2: Similar unidirectional TVS diodes from other manufacturers like STMicroelectronics or ON Semiconductor.

5. Embedded Modules

The A5KP40A-G TVS diode is commonly used in various embedded modules and systems requiring robust transient protection: - Modules Using This Component: - Automotive ECU modules. - Industrial control system modules. - Medical device modules requiring high reliability and transient protection.

In summary, the A5KP40A-G TVS diode by Comchip Technology is a reliable and efficient component designed to protect electronic circuits from voltage spikes and transient surges in automotive applications while also offering versatility for other industrial and medical uses.

The three parts on the right have similar specifications to Comchip Technology & A5KP40A-G.