Conesys MS3454LS24-7PX L/C
Conesys MS3454LS24-7PX L/C
feed

Conesys MS3454LS24-7PX L/C

Manufacturer No:

MS3454LS24-7PX L/C

Manufacturer:

Conesys

Utmel No:

526-MS3454LS24-7PX L/C

Package:

-

ECAD Model:

Description:

Jam Nut Rcpt Stainless Psvt
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
MS3454LS24-7PX L/C information

Specifications
Conesys MS3454LS24-7PX L/C technical specifications, attributes, parameters and parts with similar specifications to Conesys MS3454LS24-7PX L/C.
  • Type
    Parameter
  • Body Material

    The parameter "Body Material" in electronic components refers to the material used to construct the physical body or casing of the component. This material plays a crucial role in determining the component's durability, thermal conductivity, electrical insulation properties, and resistance to environmental factors such as moisture, heat, and mechanical stress. Common body materials for electronic components include plastics, ceramics, metals, and composites. Selecting the appropriate body material is essential to ensure the reliable performance and longevity of the electronic component in various operating conditions.

    Nickel Plated Brass
  • Type
    3 Way
  • Operating Pressure

    An operating pressure is the amount of internal force applied to the walls of some type of pressure vessel during normal conditions.

    40bar
  • Thread Size

    given in nominal sizes, not in the actual measurement.

    6.35mm
  • Handle Type

    Handle Type in electronic components refers to the design and structure of the handle or grip that is used to hold or manipulate the component. The handle type can vary depending on the specific component and its intended use. It may include features such as ergonomic design for comfortable handling, anti-slip materials for better grip, and specific shapes or sizes to facilitate easy installation or removal. The handle type is an important consideration in the overall usability and functionality of the electronic component, ensuring safe and efficient handling during assembly, maintenance, or operation.

    Lever
0 Similar Products Remaining