Cornell Dubilier Electronics TXA277M010P1F
Cornell Dubilier Electronics TXA277M010P1F
feed

Cornell Dubilier Electronics TXA277M010P1F

Manufacturer No:

TXA277M010P1F

Utmel No:

553-TXA277M010P1F

Package:

-

ECAD Model:

Description:

Cap Tant Solid 270uF 10V 20% (7.34 X 17.42mm) Axial 125°C T/R
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
TXA277M010P1F information

Specifications
Cornell Dubilier Electronics TXA277M010P1F technical specifications, attributes, parameters and parts with similar specifications to Cornell Dubilier Electronics TXA277M010P1F.
  • Type
    Parameter
  • Dielectric Material

    a substance that is a poor conductor of electricity, but an efficient supporter of electrostatic field s.

    Tantalum
  • Voltage Rating (DC)
    10 V
  • RoHS
    Non-Compliant
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    20 %
  • Capacitance

    Capacitance is a fundamental electrical property of electronic components that describes their ability to store electrical energy in the form of an electric field. It is measured in farads (F) and represents the ratio of the amount of electric charge stored on a component to the voltage across it. Capacitors are passive components that exhibit capacitance and are commonly used in electronic circuits for various purposes such as filtering, energy storage, timing, and coupling. Capacitance plays a crucial role in determining the behavior and performance of electronic systems by influencing factors like signal propagation, frequency response, and power consumption.

    270 F
0 Similar Products Remaining