Cosel USA, Inc. LHA15F-5
Cosel USA, Inc. LHA15F-5
feed

Cosel USA, Inc. LHA15F-5

Manufacturer No:

LHA15F-5

Manufacturer:

Cosel USA, Inc.

Utmel No:

556-LHA15F-5

Package:

-

ECAD Model:

Description:

AC/DC CONVERTER

Quantity:

Unit Price: $20.501803

Ext Price: $20.50

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $20.501803

    $20.50

  • 10

    $19.341324

    $193.41

  • 100

    $18.246532

    $1,824.65

  • 500

    $17.213709

    $8,606.85

  • 1000

    $16.239348

    $16,239.35

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
LHA15F-5 information

Specifications
Cosel USA, Inc. LHA15F-5 technical specifications, attributes, parameters and parts with similar specifications to Cosel USA, Inc. LHA15F-5.
  • Type
    Parameter
  • Mfr
    Cosel USA, Inc.
  • Package
    Bulk
  • Product Status
    Active
  • RoHS
    Details
  • Brand
    Cosel
  • Manufacturer
    Cosel
  • Input Frequency

    The Input Frequency refers to the frequency that mobiles and portables transmit on to access a Repeater.

    45 Hz to 440 Hz
  • Mounting Styles
    Chassis
  • Factory Pack QuantityFactory Pack Quantity
    40
  • Minimum Operating Temperature
    - 10 C
  • Open Frame/Enclosed
    Open Frame
  • Unit Weight
    2.116438 oz
  • Maximum Operating Temperature

    the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    + 70 C
  • Output Voltage-Channel 1
    5 VDC
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    -
  • Type
    AC to DC Power Supply
  • Subcategory
    AC-DC Power Supply
  • Number of Outputs
    1 Output
  • Efficiency

    Efficiency in electronic components refers to the ratio of useful output energy or power to the input energy or power. It is a measure of how effectively a component converts input energy into output energy without wasting any energy in the process. Higher efficiency indicates that the component is more effective in performing its intended function while minimizing energy losses. Efficiency is an important parameter in electronic components such as power supplies, amplifiers, and motors, as it directly impacts the overall performance and energy consumption of the system. Manufacturers often specify the efficiency rating of their components to help users understand how efficiently the component operates under different conditions.

    77 %
  • Output Power

    That power available at a specified output of a device under specified conditions of operation.

    15 W
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    Switching Power Supplies
  • Isolation Voltage

    Isolation voltage refers to a test of the ability of an insulator to minimize the flow of electric current with a high applied voltage.

    3 kV
  • Load Regulation

    Load regulation is the capability to maintain a constant voltage (or current) level on the output channel of a power supply despite changes in the supply's load (such as a change in resistance value connected across the supply output).

    Regulated
  • Product

    In the context of electronic components, the parameter "Product" typically refers to the specific item or device being discussed or analyzed. It can refer to a physical electronic component such as a resistor, capacitor, transistor, or integrated circuit. The product parameter may also encompass more complex electronic devices like sensors, displays, microcontrollers, or communication modules.Understanding the product parameter is crucial in electronics as it helps identify the characteristics, specifications, and functionality of the component or device in question. This information is essential for selecting the right components for a circuit design, troubleshooting issues, or comparing different products for a particular application. Manufacturers often provide detailed product datasheets that outline key specifications, performance characteristics, and application guidelines to assist engineers and designers in utilizing the component effectively.

    Switching Supplies
  • Input Voltage

    Input voltage is the voltage supplied to an electronic component or circuit for it to function properly. It is the driving force that enables the component to perform its intended tasks, such as amplifying signals or powering devices. The input voltage can vary depending on the design specifications of the component and its intended application. Exceeding the specified input voltage can lead to damage or failure of the component.

    85 VAC to 264 VAC
  • Product Category

    a particular group of related products.

    Switching Power Supplies
  • Length
    73.5 mm
  • Height
    21.5 mm
  • Width
    50 mm
0 Similar Products Remaining
LHA15F-5 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products