Delta Electronics/Cyntec RLM0816T4F-4-R001-FNH

Mfr. Part #:RLM0816T4F-4-R001-FNH
Utmel Part #:641-RLM0816T4F-4-R001-FNH
Package:-
ECAD Model:
Description:0816T4F 1/2W 1MO 1%

Unit Price: $0.703976

Ext Price: $0.70

In Stock: 10752

Min: 1Mult: 1

QtyUnit PriceExt Price
10.7039760.70
100.6641286.64
1000.62653662.65
5000.591072295.54
10000.557615557.62

Want a lower wholesale price? Please send RFQ, we will respond immediately.

Delivery:

Payment:

Please send RFQ , we will respond immediately .

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

Quick Actions
Favorite
Compare
User Guide
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
RLM0816T4F-4-R001-FNH Information
Delta Electronics/Cyntec RLM0816T4F-4-R001-FNH technical specifications, attributes, parameters and parts with similar specifications to Delta Electronics/Cyntec RLM0816T4F-4-R001-FNH.
  • Type
    Parameter
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Products
Product Details

Product Description: RLM0816T4F-4-R001-FNH Chip Resistor

1. Description

The RLM0816T4F-4-R001-FNH is a high-precision, surface-mount chip resistor designed by Delta Electronics/Cyntec. This resistor is part of the RLM series, known for its reliability and stability in various electronic applications. With a resistance value of 4 ohms and a tolerance of ±1%, this component is ideal for use in demanding circuits requiring precise resistance control.

2. Features

  • High Precision: The RLM0816T4F-4-R001-FNH offers a high level of precision with a tolerance of ±1%, making it suitable for applications where accurate resistance values are crucial.
  • Surface Mount Technology: Designed for surface mount technology (SMT), this resistor is compact and easy to integrate into modern PCB designs.
  • Moisture Sensitivity Level (MSL): With an MSL rating of 1 (Unlimited), this resistor can be stored and handled without any special precautions, ensuring flexibility in manufacturing processes.
  • RoHS3 Compliant: Compliant with RoHS3 regulations, this resistor meets the environmental standards required by modern electronics manufacturing.
  • Active Part Status: The RLM0816T4F-4-R001-FNH is an active part, indicating that it is currently in production and available for purchase.

3. Applications

The primary applications of the RLM0816T4F-4-R001-FNH include:

  • Audio Equipment: Used in audio circuits to provide precise impedance matching and signal attenuation.
  • Medical Devices: Employed in medical devices where high precision and reliability are critical.
  • Automotive Systems: Integrated into automotive systems for applications such as engine management and safety systems.
  • Industrial Control Systems: Utilized in industrial control systems where precise resistance values are necessary for accurate control.

Secondary applications include:

  • Consumer Electronics: Used in consumer electronics such as smartphones, laptops, and gaming consoles.
  • Aerospace Electronics: Employed in aerospace electronics due to its high reliability and precision.

4. Alternative Parts

Alternative parts for the RLM0816T4F-4-R001-FNH include:

  • RLM0816T4F-4-R001-FNH (Delta Electronics/Cyntec): The primary part number.
  • Other Delta Electronics/Cyntec Chip Resistors: Depending on specific requirements, other chip resistors from Delta Electronics/Cyntec may serve as alternatives.

5. Embedded Modules

This component is commonly used in various embedded modules such as:

  • Microcontroller Boards: Integrated into microcontroller boards for development kits and prototyping.
  • Power Management Modules: Employed in power management modules for efficient voltage regulation.
  • Sensor Modules: Used in sensor modules for applications requiring precise signal conditioning.

Summary

The RLM0816T4F-4-R001-FNH chip resistor offers high precision, reliability, and compliance with environmental regulations. Its versatility makes it suitable for a wide range of applications across various industries. With its active part status and unlimited MSL rating, this resistor is an excellent choice for demanding electronic designs.

RLM0816T4F-4-R001-FNH Information