Delta Electronics/Cyntec RLM-1632-6F-R001-FNH
Delta Electronics/Cyntec RLM-1632-6F-R001-FNH
feed

Delta Electronics/Cyntec RLM-1632-6F-R001-FNH

Manufacturer No:

RLM-1632-6F-R001-FNH

Utmel No:

641-RLM-1632-6F-R001-FNH

Package:

1206 (3216 Metric)

ECAD Model:

Description:

RES 0.001 OHM 1% 1W 1206

Quantity:

Unit Price: $0.624597

Ext Price: $0.62

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2023

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.624597

    $0.62

  • 10

    $0.589242

    $5.89

  • 100

    $0.555889

    $55.59

  • 500

    $0.524424

    $262.21

  • 1000

    $0.494739

    $494.74

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
RLM-1632-6F-R001-FNH information

Specifications
Product Details
Product Comparison
Delta Electronics/Cyntec RLM-1632-6F-R001-FNH technical specifications, attributes, parameters and parts with similar specifications to Delta Electronics/Cyntec RLM-1632-6F-R001-FNH.
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    1206 (3216 Metric)
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -55°C~170°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    RLM-1632
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    0.126Lx0.063W 3.20mmx1.60mm
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    ±1%
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Number of Terminations
    2
  • Temperature Coefficient

    The resistance-change factor per degree Celsius of temperature change is called the temperature coefficient of resistance. This factor is represented by the Greek lower-case letter “alpha” (α). A positive coefficient for a material means that its resistance increases with an increase in temperature.

    ±100ppm/°C
  • Resistance

    Resistance is a fundamental property of electronic components that measures their opposition to the flow of electric current. It is denoted by the symbol "R" and is measured in ohms (Ω). Resistance is caused by the collisions of electrons with atoms in a material, which generates heat and reduces the flow of current. Components with higher resistance will impede the flow of current more than those with lower resistance. Resistance plays a crucial role in determining the behavior and functionality of electronic circuits, such as limiting current flow, voltage division, and controlling power dissipation.

    1mOhm
  • Power (Watts)

    The parameter "Power (Watts)" in electronic components refers to the amount of electrical energy consumed or dissipated by the component. It is a measure of how much energy the component can handle or generate. Power is typically measured in watts, which is a unit of power that indicates the rate at which energy is transferred. Understanding the power rating of electronic components is crucial for ensuring they operate within their specified limits to prevent overheating and potential damage. It is important to consider power requirements when designing circuits or selecting components to ensure proper functionality and reliability.

    1W
  • Features

    In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.

    Current Sense
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    0.031 0.80mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining

Product Description: RLM-1632-6F-R001-FNH Chip Resistor

Description

The RLM-1632-6F-R001-FNH is a high-precision, surface-mount chip resistor designed by Delta Electronics/Cyntec. This resistor is specifically engineered for current sensing applications, offering reliable and accurate performance in a compact package. With its robust construction and wide operating temperature range, it is ideal for use in various electronic devices requiring precise resistance measurements.

Features

  • Current Sense: The primary feature of this resistor is its ability to accurately sense current, making it suitable for applications where precise measurement is crucial.
  • High Precision: The resistor features a ±1% tolerance, ensuring consistent performance across different operating conditions.
  • Wide Operating Temperature: The operating temperature range of -55°C to 170°C allows for use in harsh environments.
  • Compact Design: The 1206 (3216 Metric) package size ensures minimal space usage, making it suitable for space-constrained designs.
  • High Power Handling: With a power rating of 1W, this resistor can handle significant current without compromising its performance.
  • RoHS3 Compliant: The resistor adheres to the RoHS3 standards, ensuring compliance with environmental regulations.

Applications

  1. Primary Applications:
  2. Automotive Systems: Used in automotive systems for current sensing in various components such as fuel injectors, ignition systems, and battery management systems.
  3. Industrial Control Systems: Integrated into industrial control systems for precise current measurement in motors, pumps, and other machinery.
  4. Medical Devices: Utilized in medical devices such as defibrillators and other life-support equipment where accurate current sensing is critical.

  5. Secondary Applications:

  6. Consumer Electronics: Used in consumer electronics like power supplies, audio equipment, and gaming consoles where precise current measurement is necessary.
  7. Aerospace and Defense: Employed in aerospace and defense applications where high reliability and precision are paramount.

Alternative Parts

If the RLM-1632-6F-R001-FNH is not available or if you need an alternative solution, consider the following parts: - RLM-1632-6F-R002-FNH: This variant offers similar specifications but with different resistance values. - RLM-1632-6F-R003-FNH: Another variant with slightly different dimensions but identical performance characteristics.

Embedded Modules

The RLM-1632-6F-R001-FNH chip resistor is commonly used in various embedded modules including: - Microcontroller Boards: Integrated into microcontroller boards for current sensing applications. - Power Management ICs (PMICs): Used in PMICs to monitor and regulate power consumption. - Sensor Modules: Employed in sensor modules for precise measurement of current in various sensors.

This chip resistor's combination of high precision, wide operating range, and compact design makes it an essential component in numerous electronic systems requiring accurate current sensing capabilities.

The three parts on the right have similar specifications to Delta Electronics/Cyntec & RLM-1632-6F-R001-FNH.
RLM-1632-6F-R001-FNH Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
The following parts include "RLM-1632-6F-R001-FNH" in Delta Electronics/Cyntec RLM-1632-6F-R001-FNH.
  • Part Number
  • Manufacturer
  • Package
  • Description