Delta Electronics/Cyntec RLT0510-7-1R00-JNH
Delta Electronics/Cyntec RLT0510-7-1R00-JNH
feed

Delta Electronics/Cyntec RLT0510-7-1R00-JNH

Manufacturer No:

RLT0510-7-1R00-JNH

Utmel No:

641-RLT0510-7-1R00-JNH

Package:

0402 (1005 Metric)

ECAD Model:

Description:

RES SMD 1 OHM 5% 1/6W 0402

Quantity:

Unit Price: $0.376759

Ext Price: $0.38

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 15664

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.376759

    $0.38

  • 10

    $0.355433

    $3.55

  • 100

    $0.335314

    $33.53

  • 500

    $0.316334

    $158.17

  • 1000

    $0.298428

    $298.43

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
RLT0510-7-1R00-JNH information

Specifications
Product Details
Product Comparison
Delta Electronics/Cyntec RLT0510-7-1R00-JNH technical specifications, attributes, parameters and parts with similar specifications to Delta Electronics/Cyntec RLT0510-7-1R00-JNH.
  • Type
    Parameter
  • Factory Lead Time
    12 Weeks
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    0402 (1005 Metric)
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -55°C~125°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    RLT0510
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    0.039Lx0.020W 1.00mmx0.50mm
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    ±5%
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Number of Terminations
    2
  • Temperature Coefficient

    The resistance-change factor per degree Celsius of temperature change is called the temperature coefficient of resistance. This factor is represented by the Greek lower-case letter “alpha” (α). A positive coefficient for a material means that its resistance increases with an increase in temperature.

    ±200ppm/°C
  • Resistance

    Resistance is a fundamental property of electronic components that measures their opposition to the flow of electric current. It is denoted by the symbol "R" and is measured in ohms (Ω). Resistance is caused by the collisions of electrons with atoms in a material, which generates heat and reduces the flow of current. Components with higher resistance will impede the flow of current more than those with lower resistance. Resistance plays a crucial role in determining the behavior and functionality of electronic circuits, such as limiting current flow, voltage division, and controlling power dissipation.

    1Ohm
  • Composition

    Parameter "Composition" in electronic components refers to the specific materials and substances used in the construction of the component. It encompasses the chemical and physical elements that make up the component, influencing its electrical, thermal, and mechanical properties. The composition can affect the performance, reliability, and durability of the component in various applications. Understanding the composition is essential for optimizing the design and functionality of electronic devices.

    Thick Film
  • Power (Watts)

    The parameter "Power (Watts)" in electronic components refers to the amount of electrical energy consumed or dissipated by the component. It is a measure of how much energy the component can handle or generate. Power is typically measured in watts, which is a unit of power that indicates the rate at which energy is transferred. Understanding the power rating of electronic components is crucial for ensuring they operate within their specified limits to prevent overheating and potential damage. It is important to consider power requirements when designing circuits or selecting components to ensure proper functionality and reliability.

    0.167W 1/6W
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    0.020 0.50mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining

Product Description: RLT0510-7-1R00-JNH Chip Resistor

1. Description

The RLT0510-7-1R00-JNH is a surface-mount chip resistor designed by Delta Electronics/Cyntec, specifically engineered for high-reliability applications. This thick film resistor is part of the RLT0510 series and offers excellent performance in various electronic circuits. With its compact 0402 (1005 Metric) package size, it is ideal for space-constrained designs.

2. Features

  • Resistance: The resistor has a nominal resistance of 1 Ohm, making it suitable for applications requiring precise voltage division or current limiting.
  • Operating Temperature: The operating temperature range is from -55°C to 125°C, ensuring reliable operation in a wide range of environments.
  • Power Handling: It can handle up to 0.167W (1/6W) of power, making it suitable for moderate power applications.
  • Moisture Sensitivity Level (MSL): With an MSL rating of 1 (Unlimited), this resistor can be stored and handled without any special precautions.
  • Tolerance and Temperature Coefficient: The resistor has a tolerance of ±5% and a temperature coefficient of ±200ppm/°C, providing stable performance over temperature variations.
  • RoHS Compliance: The RLT0510-7-1R00-JNH is ROHS3 compliant, ensuring it meets the environmental standards for lead-free components.

3. Applications

Primary Applications: - Voltage Dividers: The 1 Ohm resistance makes this resistor ideal for creating voltage dividers in various electronic circuits. - Current Limiting: It can be used to limit current in circuits where precise control is required. - Signal Conditioning: The resistor's stable performance makes it suitable for signal conditioning applications in audio and communication systems.

Secondary Applications: - Power Supplies: Can be used in power supply circuits to regulate current or voltage. - Sensing Circuits: Utilized in sensing circuits where precise resistance values are necessary.

4. Alternative Parts

For those looking for alternative parts with similar specifications, consider the following options: - RLT0510-7-1R00-JNH (same part number) - Other resistors from the RLT0510 series (e.g., RLT0510-7-2R00-JNH for 2 Ohm resistance)

5. Embedded Modules

This component is commonly used in various embedded modules including: - Microcontroller Boards: Often used on microcontroller boards like Arduino or Raspberry Pi for prototyping and development. - Industrial Control Systems: Integrated into industrial control systems for precise control and regulation. - Automotive Electronics: Utilized in automotive electronics for applications such as fuel injection systems or engine management systems.

Summary

The RLT0510-7-1R00-JNH chip resistor offers a reliable solution for electronic designers requiring precise resistance values with stable performance over temperature variations. Its compact size, high power handling capability, and ROHS compliance make it an excellent choice for a wide range of applications from voltage dividers to current limiting circuits.

The three parts on the right have similar specifications to Delta Electronics/Cyntec & RLT0510-7-1R00-JNH.