Delta Electronics/Cyntec RLT1220-F-2R00-FNH
Delta Electronics/Cyntec RLT1220-F-2R00-FNH
feed

Delta Electronics/Cyntec RLT1220-F-2R00-FNH

Manufacturer No:

RLT1220-F-2R00-FNH

Utmel No:

641-RLT1220-F-2R00-FNH

Package:

0805 (2012 Metric)

ECAD Model:

Description:

RES SMD 2 OHM 1% 1/3W 0805

Quantity:

Unit Price: $0.376360

Ext Price: $0.38

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 7624

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.376360

    $0.38

  • 10

    $0.355057

    $3.55

  • 100

    $0.334959

    $33.50

  • 500

    $0.315999

    $158.00

  • 1000

    $0.298112

    $298.11

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
RLT1220-F-2R00-FNH information

Specifications
Product Details
Product Comparison
Delta Electronics/Cyntec RLT1220-F-2R00-FNH technical specifications, attributes, parameters and parts with similar specifications to Delta Electronics/Cyntec RLT1220-F-2R00-FNH.
  • Type
    Parameter
  • Factory Lead Time
    12 Weeks
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    0805 (2012 Metric)
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -55°C~125°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    RLT1220
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    0.079Lx0.049W 2.00mmx1.25mm
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    ±1%
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Number of Terminations
    2
  • Temperature Coefficient

    The resistance-change factor per degree Celsius of temperature change is called the temperature coefficient of resistance. This factor is represented by the Greek lower-case letter “alpha” (α). A positive coefficient for a material means that its resistance increases with an increase in temperature.

    0/ +200ppm/°C
  • Resistance

    Resistance is a fundamental property of electronic components that measures their opposition to the flow of electric current. It is denoted by the symbol "R" and is measured in ohms (Ω). Resistance is caused by the collisions of electrons with atoms in a material, which generates heat and reduces the flow of current. Components with higher resistance will impede the flow of current more than those with lower resistance. Resistance plays a crucial role in determining the behavior and functionality of electronic circuits, such as limiting current flow, voltage division, and controlling power dissipation.

    2Ohm
  • Composition

    Parameter "Composition" in electronic components refers to the specific materials and substances used in the construction of the component. It encompasses the chemical and physical elements that make up the component, influencing its electrical, thermal, and mechanical properties. The composition can affect the performance, reliability, and durability of the component in various applications. Understanding the composition is essential for optimizing the design and functionality of electronic devices.

    Thick Film
  • Power (Watts)

    The parameter "Power (Watts)" in electronic components refers to the amount of electrical energy consumed or dissipated by the component. It is a measure of how much energy the component can handle or generate. Power is typically measured in watts, which is a unit of power that indicates the rate at which energy is transferred. Understanding the power rating of electronic components is crucial for ensuring they operate within their specified limits to prevent overheating and potential damage. It is important to consider power requirements when designing circuits or selecting components to ensure proper functionality and reliability.

    0.333W 1/3W
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    0.024 0.60mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining

Product Description: RLT1220-F-2R00-FNH Chip Resistor

1. Description

The RLT1220-F-2R00-FNH is a surface-mount chip resistor designed by Delta Electronics/Cyntec, specifically engineered for high-reliability applications. This thick film resistor is part of the RLT1220 series and features a compact 0805 (2012 Metric) package size, making it ideal for space-constrained electronic designs. The resistor offers a stable and precise resistance value of 2 ohms, ensuring reliable performance across a wide range of operating conditions.

2. Features

  • Compact Design: The 0805 (2012 Metric) package size allows for efficient use of board space.
  • High Power Handling: Capable of handling up to 0.333W (1/3W) of power, making it suitable for various applications.
  • Wide Operating Temperature Range: Operates effectively between -55°C and 125°C, ensuring robust performance in diverse environments.
  • Low Moisture Sensitivity: Classified as MSL 1 (Unlimited), this resistor can be handled without special precautions, simplifying manufacturing processes.
  • Tape & Reel Packaging: Conveniently packaged in tape and reel format for easy integration into automated assembly lines.
  • ROHS3 Compliant: Meets the requirements of the Restriction of Hazardous Substances Directive (ROHS3), ensuring compliance with environmental regulations.

3. Applications

The RLT1220-F-2R00-FNH chip resistor is versatile and can be used in a variety of applications:

Primary Applications: - Automotive Electronics: Suitable for automotive systems due to its high temperature range and reliability. - Industrial Control Systems: Used in industrial control systems where high power handling is required. - Medical Devices: Employed in medical devices that need precise resistance values and reliable operation.

Secondary Applications: - Consumer Electronics: Used in consumer electronics such as smartphones, tablets, and gaming consoles. - Aerospace & Defense: Utilized in aerospace and defense applications where high reliability and stability are crucial.

4. Alternative Parts

For those looking for alternative parts with similar specifications, consider the following options:

  • RLT1220-F-2R00-FNH (Alternate Part): Another variant from the same series with identical specifications.
  • Other Series from Delta Electronics/Cyntec: Other series like RLT1220-F-1R00-FNH or RLT1220-F-4R00-FNH may offer slightly different resistance values but share similar characteristics.

5. Embedded Modules

This component is commonly used in various embedded modules:

  • Microcontroller Boards: Often integrated into microcontroller boards for general-purpose electronics development.
  • Sensor Modules: Used in sensor modules for temperature, pressure, and other environmental sensors.
  • Power Management ICs (PMICs): Employed in PMICs to provide stable voltage regulation.

The RLT1220-F-2R00-FNH chip resistor offers a reliable solution for designers seeking high-performance resistors with robust specifications. Its compact design, high power handling capability, and wide operating temperature range make it an excellent choice for various industrial and consumer applications.

The three parts on the right have similar specifications to Delta Electronics/Cyntec & RLT1220-F-2R00-FNH.
  • Image
    Part Number
    Manufacturer
    Tolerance
    Power (Watts)
    Composition
    Package / Case
    Contact Plating
    Availability
    Price
    Quantity
    Compare Two Parts
    Compare Three Parts
  • RLT1220-F-2R00-FNH

    RLT1220-F-2R00-FNH

    ±1%

    0.333W, 1/3W

    Thick Film

    0805 (2012 Metric)

    -

    7624
    $0.37636
  • RL1220S-1R3-F

    ±1%

    0.333W, 1/3W

    Thin Film

    0805 (2012 Metric)

    -

    31
    $0.033618

    Same as the main part number.