Delta Electronics/Industrial Automation BR200W091
Delta Electronics/Industrial Automation BR200W091
feed

Delta Electronics/Industrial Automation BR200W091

Manufacturer No:

BR200W091

Utmel No:

641-BR200W091

Package:

-

ECAD Model:

Description:

RESISTOR 200W 91 OHM

Quantity:

Unit Price: $32.642552

Ext Price: $32.64

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 31

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $32.642552

    $32.64

  • 10

    $30.794860

    $307.95

  • 100

    $29.051755

    $2,905.18

  • 500

    $27.407316

    $13,703.66

  • 1000

    $25.855959

    $25,855.96

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
BR200W091 information

Specifications
Product Details
Delta Electronics/Industrial Automation BR200W091 technical specifications, attributes, parameters and parts with similar specifications to Delta Electronics/Industrial Automation BR200W091.
  • Type
    Parameter
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Accessory Type

    Accessory Type in electronic components refers to additional items or attachments that enhance the functionality or usability of primary components. These can include connectors, adapters, mounting hardware, and protective casings. Accessory Types are essential for ensuring compatibility and achieving optimal performance in electronic systems.

    Braking Resistor
  • Specifications

    a measure of a material's ability to?conduct heat.?

    91 Ω, 200W
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining

Product Description: BR200W091 Braking Resistor

1. Description

The BR200W091 is a high-power braking resistor designed by Delta Electronics/Industrial Automation, specifically engineered to provide reliable braking functionality in various industrial applications. This braking resistor is part of the Accessories category within the Motors, Solenoids, Driver Boards/Modules parent category. It is a crucial component for ensuring safe and controlled deceleration in systems where rapid shutdown is required.

2. Features

  • High Power Rating: The BR200W091 has a power rating of 200W, making it suitable for demanding applications.
  • Resistance Value: It offers a precise resistance value of 91 Ω, which is critical for maintaining consistent braking performance.
  • ROHS3 Compliant: The product adheres to ROHS3 standards, ensuring environmental sustainability and compliance with global regulations.
  • Active Part Status: The part is actively supported by the manufacturer, guaranteeing ongoing support and updates.

3. Applications

The BR200W091 braking resistor is primarily used in: - Industrial Automation Systems: It is essential in systems requiring rapid shutdown or controlled deceleration to prevent damage or injury. - Machine Tool Control: Ensures safe operation during emergency stops in machine tools like CNC machines. - Robotics and Automation: Provides reliable braking in robotic arms and other automated machinery. - Secondary Applications: - Medical Equipment: Used in medical devices that require precise control over movement during emergency situations. - Aerospace: In aerospace applications where rapid deceleration is critical for safety.

4. Alternative Parts

While the BR200W091 is specifically designed for its unique specifications, alternative parts that may be considered include: - BR200W092: A similar braking resistor with slightly different specifications (e.g., different resistance value). - BR250W091: A higher power variant of the same resistance value.

5. Embedded Modules

The BR200W091 braking resistor is commonly used in various embedded modules designed for industrial automation: - Delta VFD Modules: Often integrated into variable frequency drive (VFD) modules to provide safe braking functionality. - PLC Control Systems: Embedded in programmable logic controller (PLC) systems for controlled deceleration during emergency stops.

The BR200W091 braking resistor from Delta Electronics/Industrial Automation offers a robust solution for ensuring safe and controlled deceleration in industrial applications, making it an indispensable component in modern automation systems.