Delta Groups KFB1748VHT-AF00
Delta Groups KFB1748VHT-AF00
feed

Delta Groups KFB1748VHT-AF00

Manufacturer No:

KFB1748VHT-AF00

Manufacturer:

Delta Groups

Utmel No:

643-KFB1748VHT-AF00

Package:

-

ECAD Model:

Description:

75X69MM 48V DC Fan W/ Speed Sensor (tach)
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
KFB1748VHT-AF00 information

Specifications
Delta Groups KFB1748VHT-AF00 technical specifications, attributes, parameters and parts with similar specifications to Delta Groups KFB1748VHT-AF00.
  • Type
    Parameter
  • Airflow
    374.67 CFM
  • RoHS
    Compliant
  • Termination

    Termination in electronic components refers to the practice of matching the impedance of a circuit to prevent signal reflections and ensure maximum power transfer. It involves the use of resistors or other components at the end of transmission lines or connections. Proper termination is crucial in high-frequency applications to maintain signal integrity and reduce noise.

    Wire Leads
  • Power Rating

    The "Power Rating" of an electronic component refers to the maximum amount of power that the component can handle or dissipate without being damaged. It is typically measured in watts and is an important specification to consider when designing or selecting components for a circuit. Exceeding the power rating of a component can lead to overheating, malfunction, or even permanent damage. It is crucial to ensure that the power rating of each component in a circuit is sufficient to handle the power levels expected during normal operation to maintain the reliability and longevity of the electronic system.

    54.24 W
  • Operating Supply Voltage

    The voltage level by which an electrical system is designated and to which certain operating characteristics of the system are related.

    48 V
  • Bearing Type

    there are several different types of bearings, including ball and roller bearings, linear bearings, as well as mounted versions that may use either rolling element bearings or plain bearings.

    Ball
0 Similar Products Remaining