Dialight 0190531303
Dialight 0190531303
feed

Dialight 0190531303

Manufacturer No:

0190531303

Manufacturer:

Dialight

Utmel No:

656-0190531303

Package:

-

ECAD Model:

Description:

LENS RED PANEL MOUNT THREADED

Quantity:

Unit Price: $59.553109

Ext Price: $59.55

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 51

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $59.553109

    $59.55

  • 10

    $56.182178

    $561.82

  • 100

    $53.002055

    $5,300.21

  • 500

    $50.001939

    $25,000.97

  • 1000

    $47.171640

    $47,171.64

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
0190531303 information

Specifications
Product Details
Dialight 0190531303 technical specifications, attributes, parameters and parts with similar specifications to Dialight 0190531303.
  • Type
    Parameter
  • Factory Lead Time
    15 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Panel Mount, Threaded Base
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    19
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    Lens Cap
  • Color
    Red
  • Lens Style

    In the context of electronic components, the parameter "Lens Style" typically refers to the design or shape of the lens used in optical components such as LEDs, photodiodes, or sensors. The lens style can affect the light output, beam angle, and overall performance of the component. Common lens styles include flat top, dome, narrow beam, wide beam, and diffused lenses. Choosing the appropriate lens style is important for achieving the desired light distribution and optical characteristics in electronic devices. Manufacturers often provide specifications on the lens style to help users select the most suitable component for their application.

    Round with Domed Top
  • Lens Size

    In electronic components, the parameter "Lens Size" typically refers to the physical size of the lens used in optical components such as cameras, sensors, or optical devices. The lens size is an important specification as it determines the field of view, focal length, and light-gathering capabilities of the optical system. A larger lens size generally allows for more light to enter the system, resulting in better image quality and improved performance in low-light conditions. Manufacturers often provide the lens size in millimeters, indicating the diameter of the lens element. It is important to consider the lens size when selecting optical components to ensure they meet the requirements of the intended application.

    33.73mm Dia
  • Lens Transparency

    Lens Transparency in electronic components refers to the ability of a lens to allow light to pass through it without significant absorption or scattering. It is a measure of how much light is transmitted through the lens material, impacting the performance of optical devices such as sensors and cameras. High lens transparency is crucial for ensuring clear images and accurate data capture in various applications.

    Clear
  • Number of LEDs
    1
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining

Product Description

0190531303 - Dialight Optics - Lens Cap

The Dialight Optics - Lens Cap, part number 0190531303, is a high-quality, ROHS3 compliant lens cap designed for optimal performance in various optoelectronic applications. This product is part of the 19 series and features a clear, round lens with a domed top, providing excellent optical clarity and durability.

Features

  • ROHS3 Compliant: Ensures compliance with the European Union's Restriction of Hazardous Substances directive, making it suitable for use in environmentally friendly projects.
  • Panel Mount with Threaded Base: Easy installation and secure mounting options for panel integration.
  • Moisture Sensitivity Level (MSL) 1 (Unlimited): The lens cap is highly resistant to moisture, ensuring reliable performance in humid environments.
  • Number of LEDs: 1 (Note: This parameter might be misleading as it refers to the presence of an LED, which is not applicable in this context. The product is a lens cap without any LEDs.)
  • Lens Transparency: Clear and Lens Style: Round with Domed Top provide excellent optical clarity and protection.
  • Lens Size: 33.73mm Dia offers a substantial lens diameter for effective coverage.

Applications

  1. Primary Applications:
  2. Industrial Lighting: Ideal for use in industrial lighting systems where durability and optical clarity are crucial.
  3. Automotive Lighting: Suitable for automotive applications requiring high-quality optics and moisture resistance.

  4. Secondary Applications:

  5. Medical Equipment: Can be used in medical devices where clear visibility is essential.
  6. Aerospace: May be utilized in aerospace applications where reliability and environmental resistance are paramount.

Alternative Parts

While there may not be exact alternatives, similar products from other manufacturers could include:

  • OSRAM Opto Semiconductors' Lens Caps
  • LITE-ON Technology's Lens Caps

These alternatives would offer similar features but might have slight variations in design or specifications.

Embedded Modules

This lens cap is commonly used in various embedded modules designed for optoelectronic applications, including:

  • Dialight's own LED Lighting Modules
  • Third-party modules integrating Dialight optics

The versatility of this lens cap makes it an essential component in many embedded systems requiring high-quality optical solutions.

By combining its robust design with excellent optical properties, the Dialight Optics - Lens Cap (part number 0190531303) is an indispensable component for any project demanding superior performance and reliability in optoelectronic applications.

0190531303 Relevant information

Hot Sale
Related Categories
Popular Search
Related Products