Dialight 0523191
Dialight 0523191
feed

Dialight 0523191

Manufacturer No:

0523191

Manufacturer:

Dialight

Utmel No:

656-0523191

Package:

-

ECAD Model:

Description:

LENS RED PANEL MOUNT THREADED

Quantity:

Unit Price: $4.375235

Ext Price: $4.38

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 847

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $4.375235

    $4.38

  • 10

    $4.127580

    $41.28

  • 100

    $3.893943

    $389.39

  • 500

    $3.673532

    $1,836.77

  • 1000

    $3.465596

    $3,465.60

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
0523191 information

Specifications
Product Details
Dialight 0523191 technical specifications, attributes, parameters and parts with similar specifications to Dialight 0523191.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Panel Mount, Threaded Base
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    52
  • JESD-609 Code

    The "JESD-609 Code" in electronic components refers to a standardized marking code that indicates the lead-free solder composition and finish of electronic components for compliance with environmental regulations.

    e0
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Discontinued
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    Lens Cap
  • Terminal Finish

    Terminal Finish refers to the surface treatment applied to the terminals or leads of electronic components to enhance their performance and longevity. It can improve solderability, corrosion resistance, and overall reliability of the connection in electronic assemblies. Common finishes include nickel, gold, and tin, each possessing distinct properties suitable for various applications. The choice of terminal finish can significantly impact the durability and effectiveness of electronic devices.

    Tin/Lead (Sn/Pb)
  • Color
    Red
  • Lens Style

    In the context of electronic components, the parameter "Lens Style" typically refers to the design or shape of the lens used in optical components such as LEDs, photodiodes, or sensors. The lens style can affect the light output, beam angle, and overall performance of the component. Common lens styles include flat top, dome, narrow beam, wide beam, and diffused lenses. Choosing the appropriate lens style is important for achieving the desired light distribution and optical characteristics in electronic devices. Manufacturers often provide specifications on the lens style to help users select the most suitable component for their application.

    Round with Stovepipe Top
  • Lens Size

    In electronic components, the parameter "Lens Size" typically refers to the physical size of the lens used in optical components such as cameras, sensors, or optical devices. The lens size is an important specification as it determines the field of view, focal length, and light-gathering capabilities of the optical system. A larger lens size generally allows for more light to enter the system, resulting in better image quality and improved performance in low-light conditions. Manufacturers often provide the lens size in millimeters, indicating the diameter of the lens element. It is important to consider the lens size when selecting optical components to ensure they meet the requirements of the intended application.

    15.87mm Dia
  • Number of LEDs
    1
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    Non-RoHS Compliant
0 Similar Products Remaining

Product Description

1. Description

The Dialight 0523191 is a high-quality, red-colored lens cap designed for use in optoelectronic applications. This product features a round shape with a stovepipe top, ensuring optimal light transmission and durability. The lens cap is manufactured by Dialight, a renowned company in the field of optoelectronics, and is part of the 52 series.

2. Features

  • Color: The lens cap is available in a vibrant red color.
  • Lens Size: The diameter of the lens is 15.87mm, providing a substantial surface area for light transmission.
  • Lens Style: The round shape with a stovepipe top offers excellent optical clarity and structural integrity.
  • Mounting Type: The product is designed for panel mounting with a threaded base, making it easy to integrate into various systems.
  • Moisture Sensitivity Level (MSL): The MSL rating of 1 indicates that the component can be handled without any special precautions, making it suitable for a wide range of environments.
  • Number of LEDs: The lens cap houses a single LED, ensuring focused light emission.
  • Terminal Finish: The terminals are finished with tin/lead (Sn/Pb), providing reliable electrical connections.
  • Type: Specifically designed as a lens cap, this product is ideal for protecting and directing light sources.

3. Applications

Primary Applications: - Industrial Lighting: The red-colored lens cap is commonly used in industrial lighting systems where high visibility is crucial. - Automotive Lighting: It can be integrated into automotive headlamps or taillights to enhance visibility and safety. - Medical Equipment: In medical settings, the lens cap may be used to direct light onto specific areas during procedures.

Secondary Applications: - Signage and Displays: The red color makes it suitable for use in signage and display systems where attention-grabbing illumination is required. - Aerospace: Due to its durability and reliability, it could also be used in aerospace applications where high-performance lighting solutions are needed.

4. Alternative Parts

If you are looking for alternative parts due to the discontinuation of the Dialight 0523191, consider the following options:

  • Dialight 0523192: This part has a similar design but with a different color or size option.
  • Other Manufacturers: Products from other manufacturers like Lumileds or Osram Opto Semiconductors might offer similar specifications and functionality.

5. Embedded Modules

The Dialight 0523191 lens cap is commonly used in various embedded modules designed for specific applications:

  • LED Lighting Modules: Many LED lighting modules incorporate this lens cap to enhance their optical performance.
  • Automotive Headlamp Assemblies: It is often integrated into automotive headlamp assemblies to provide focused and efficient illumination.
  • Medical Device Lighting Systems: The lens cap is also used in medical device lighting systems where precise light control is essential.

Given its robust design and reliable performance, the Dialight 0523191 remains a valuable component even though it has been discontinued. Its versatility makes it suitable for a wide range of applications across different industries.

0523191 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "0523191" in Dialight 0523191.
  • Part Number
  • Manufacturer
  • Package
  • Description