Digi 301-1001-15
Digi 301-1001-15
feed

Digi 301-1001-15

Manufacturer No:

301-1001-15

Manufacturer:

Digi

Utmel No:

660-301-1001-15

Package:

-

Datasheet:

Edgeport?

ECAD Model:

Description:

SERIAL DEVICE SERVER 1-PORT

Quantity:

Unit Price: $122.544282

Ext Price: $122.54

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2926

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $122.544282

    $122.54

  • 10

    $115.607813

    $1,156.08

  • 100

    $109.063975

    $10,906.40

  • 500

    $102.890542

    $51,445.27

  • 1000

    $97.066549

    $97,066.55

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
301-1001-15 information

Specifications
Documents & Media
Product Details
Digi 301-1001-15 technical specifications, attributes, parameters and parts with similar specifications to Digi 301-1001-15.
  • Type
    Parameter
  • Factory Lead Time
    3 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Cable
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    Edgeport®
  • Published
    2013
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    USB to Serial
  • Interface

    In electronic components, the term "Interface" refers to the point at which two different systems, devices, or components connect and interact with each other. It can involve physical connections such as ports, connectors, or cables, as well as communication protocols and standards that facilitate the exchange of data or signals between the connected entities. The interface serves as a bridge that enables seamless communication and interoperability between different parts of a system or between different systems altogether. Designing a reliable and efficient interface is crucial in ensuring proper functionality and performance of electronic components and systems.

    RS-232
  • Convert From (Adapter End)

    The parameter "Convert From (Adapter End)" in electronic components refers to the specific input type or format that an adapter is designed to convert. It indicates the original signal or connection type that the adapter is capable of receiving. This could include various standards like HDMI, USB, or analog signals. Understanding this parameter is essential for ensuring compatibility between devices and the correct functioning of the overall electronic system.

    USB - A 2.0 Female
  • Convert To (Adapter End)

    The parameter "Convert To (Adapter End)" in electronic components refers to the type of adapter or connector that is required to connect the component to another device or system. This parameter specifies the specific type of adapter or connector that is compatible with the component, allowing for seamless integration and communication between different parts of the electronic system. It is important to pay attention to this parameter when selecting electronic components to ensure proper compatibility and functionality within the overall system. Different components may require different types of adapters or connectors, so understanding the "Convert To (Adapter End)" parameter is crucial for successful integration and operation of electronic systems.

    D-Sub 09 Pos (DB9) Male
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Digi 301-1001-15.

Product Description

301-1001-15 Edgeport USB to Serial Adapter

The Digi 301-1001-15 Edgeport USB to Serial Adapter is a reliable and efficient solution for connecting serial devices to modern USB-based systems. This adapter is part of the Edgeport series, renowned for its high performance and compatibility.

Features

  • USB to Serial Conversion: The adapter seamlessly converts USB signals to RS-232 serial signals, ensuring smooth communication with legacy serial devices.
  • Durable Design: Built with high-quality components, this adapter is designed to withstand the rigors of daily use in various environments.
  • RoHS Compliant: Manufactured with RoHS-compliant materials, it adheres to environmental regulations, making it a sustainable choice.
  • Active Part Status: This product is actively supported by Digi, ensuring continued availability of documentation, software updates, and technical support.
  • Cable Mount: The adapter features a cable mount design, providing easy installation and flexibility in placement options.

Applications

  1. Primary Applications:
  2. Industrial Automation: Ideal for connecting serial devices in industrial automation systems where USB connectivity is required.
  3. Embedded Systems: Used in embedded systems development to provide a reliable interface between USB and serial ports.
  4. Point of Sale (POS) Systems: Enhances POS systems by allowing the integration of legacy serial devices with modern USB-based systems.

  5. Secondary Applications:

  6. Laboratory Equipment: Compatible with various laboratory instruments that use serial interfaces.
  7. Security Systems: Integrates security systems that rely on serial communication protocols with modern USB infrastructure.
  8. Medical Devices: Used in medical devices that require serial connectivity but have USB ports available.

Alternative Parts

If you are looking for alternative parts or similar products from other manufacturers, consider the following options:

  • FTDI FT232R USB UART IC: A popular alternative from FTDI for USB-to-serial conversion.
  • Prolific PL2303 USB-to-Serial Converter: Another widely used converter from Prolific that offers similar functionality.

Embedded Modules

The Digi 301-1001-15 Edgeport USB to Serial Adapter is often embedded in various modules and systems due to its reliability and performance:

  • Digi Embedded Systems: Frequently used in Digi's own embedded systems solutions where high-speed serial communication is required.
  • Industrial Control Systems: Integrated into industrial control systems for real-time data transfer between devices.
  • Automotive Infotainment Systems: Used in automotive infotainment systems to provide seamless connectivity between USB ports and legacy serial devices.

The Digi 301-1001-15 Edgeport USB to Serial Adapter is an essential component for any system requiring reliable USB-to-serial conversion, offering robust performance and extensive compatibility with various applications across different industries.