Display Visions EA DOGM081S-A
Display Visions EA DOGM081S-A
feed

Display Visions EA DOGM081S-A

Manufacturer No:

EA DOGM081S-A

Manufacturer:

Display Visions

Utmel No:

676-EA DOGM081S-A

Package:

-

Datasheet:

EA DOG-M

ECAD Model:

Description:

LCD MOD 8 DIG 8 X 1 TRANSMISSIVE

Quantity:

Unit Price: $13.525478

Ext Price: $13.53

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 43

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $13.525478

    $13.53

  • 10

    $12.759885

    $127.60

  • 100

    $12.037627

    $1,203.76

  • 500

    $11.356252

    $5,678.13

  • 1000

    $10.713445

    $10,713.44

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
EA DOGM081S-A information

Specifications
Documents & Media
Product Details
Display Visions EA DOGM081S-A technical specifications, attributes, parameters and parts with similar specifications to Display Visions EA DOGM081S-A.
  • Type
    Parameter
  • Factory Lead Time
    3 Weeks
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -20°C~70°C
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    EA DOG
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    3.3V
  • Interface

    In electronic components, the term "Interface" refers to the point at which two different systems, devices, or components connect and interact with each other. It can involve physical connections such as ports, connectors, or cables, as well as communication protocols and standards that facilitate the exchange of data or signals between the connected entities. The interface serves as a bridge that enables seamless communication and interoperability between different parts of a system or between different systems altogether. Designing a reliable and efficient interface is crucial in ensuring proper functionality and performance of electronic components and systems.

    Parallel, 8-Bit, SPI
  • Display Type

    Display Type in electronic components refers to the technology used to display information or visuals on a screen or panel. It describes the specific method or technology employed to present data, such as LCD (Liquid Crystal Display), OLED (Organic Light-Emitting Diode), LED (Light-Emitting Diode), or CRT (Cathode Ray Tube). Each display type has its own characteristics, including factors like resolution, color accuracy, viewing angles, power consumption, and response time. Choosing the right display type is crucial for determining the quality and performance of the visual output in electronic devices, such as smartphones, TVs, monitors, and digital signage.

    FSTN - Film Super-Twisted Nematic
  • Number of Characters
    8
  • Viewing Area

    The "Viewing Area" parameter in electronic components refers to the area of the component that is visible or exposed for viewing. It is typically measured in square millimeters and is important for determining the size and visibility of the display or indicator on the component. The viewing area directly affects the user experience and readability of the information displayed on the component. Manufacturers often specify the viewing area to help users understand the display capabilities and limitations of the electronic component. It is crucial to consider the viewing area when designing or selecting electronic components for applications where visibility and readability are key factors.

    51.00mm L x 14.50mm W
  • Display Mode

    Display Mode in electronic components refers to the specific way in which information or data is presented on a display screen or panel. This parameter determines how the content is shown to the user, such as through text, graphics, images, or a combination of these elements. The display mode can also include characteristics like resolution, color depth, refresh rate, and aspect ratio, which all contribute to the overall visual experience. Different electronic devices and components may offer various display modes to cater to different user preferences and requirements.

    Transmissive
  • Backlight

    In electronic components, the parameter "Backlight" refers to the illumination source located behind the display screen of a device. It is commonly used in devices such as LCD screens, LED displays, and keyboards to provide visibility in low-light conditions. The backlight helps to enhance the readability of the display by illuminating the screen evenly and ensuring that the content is clearly visible to the user. Adjusting the backlight settings can also help conserve energy and extend the overall lifespan of the electronic device.

    Without Backlight
  • Background Color

    in most cases, displayed in the form of an?RGB triplet?or a hexadecimal code.?

    Black
  • Dot Size

    In electronic components, the parameter "Dot Size" typically refers to the size of a marking dot or indicator on the component itself. This dot is often used to denote specific characteristics or values of the component, such as polarity, tolerance, or manufacturer information. The dot size can vary depending on the manufacturer and the specific component type, and it is important for identifying and distinguishing different components in a circuit. Engineers and technicians use the dot size as a visual reference when working with electronic components to ensure proper installation and troubleshooting.

    0.97mm Wx1.47mm H
  • Display Format

    The parameter "Display Format" in electronic components refers to the method or style in which data is visually represented on a display device. It can include aspects such as numerical format, units of measurement, graphical representation, or color schemes used to convey information. The display format is crucial for ensuring that the information is easily interpretable by users and can vary based on the application and target audience. Proper display formatting enhances user experience and facilitates effective data communication.

    8 x 1
  • Outline L x W x H

    The parameter "Outline L x W x H" in electronic components refers to the physical dimensions of the component, typically represented as the length (L), width (W), and height (H) measurements. These dimensions are crucial for determining the size and shape of the component, which is important for fitting it into a circuit board or enclosure. The outline dimensions help engineers and designers ensure proper placement and alignment of the component within the overall system. It is essential to consider the Outline L x W x H parameter when selecting and designing electronic components to ensure compatibility and proper functionality within the intended application.

    55.00mm x 27.94mm x 2.00mm
  • Character Size

    Character Size in electronic components typically refers to the physical dimensions of characters displayed on a screen or a display panel. It is a measure of the height and width of individual characters, usually expressed in terms of pixels or millimeters. The character size is important for determining the readability and clarity of information displayed on electronic devices such as digital screens, LED panels, or LCD displays. Adjusting the character size can help improve visibility and user experience, especially in applications where information needs to be easily readable from a distance or at different viewing angles.

    11.97mm Hx4.97mm W
  • Text Color

    In electronic components, the parameter "Text Color" refers to the color of the text or characters displayed on a screen, display panel, or any other visual interface. This parameter is important for ensuring readability and visibility of information presented to the user. The text color can be customized to suit the design aesthetics or to provide contrast for better legibility. It is often specified in technical documentation or user manuals to guide users on how to adjust or select the appropriate text color settings for optimal viewing experience.

    White
  • Character Format

    Character Format in electronic components refers to the specific arrangement and representation of characters or symbols within a digital system. It defines how individual characters are encoded and displayed, including factors such as the number of bits used to represent each character, the character set being used (such as ASCII or Unicode), and any special formatting or control codes involved. The character format is crucial for ensuring proper communication and compatibility between different devices and systems when exchanging textual information. It plays a key role in data transmission, storage, and processing within electronic devices and software applications.

    5 x 8 Dots
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Display Visions EA DOGM081S-A.

Product Description: EA DOGM081S-A Display Module

Description

The EA DOGM081S-A display module from Display Visions is a compact, high-resolution display solution designed for various applications requiring clear and readable numeric or character displays. This module features an 8x1 format with a 5x8 dot character matrix, making it ideal for projects that demand precise text or symbol representation. The module operates within a wide temperature range of -20°C to 70°C, ensuring reliable performance in diverse environments.

Features

  • Display Format: 8x1 format with 5x8 dot character matrix.
  • Display Type: FSTN (Film Super-Twisted Nematic) technology for clear transmissive display.
  • Character Size: 11.97mm height x 4.97mm width.
  • Dot Size: 0.97mm width x 1.47mm height.
  • Interface Options: Parallel and SPI interfaces for flexible connectivity.
  • Supply Voltage: 3.3V for low-power operation.
  • Operating Temperature Range: -20°C to 70°C for broad environmental compatibility.
  • Text Color: White on a black background for high contrast readability.
  • Viewing Area Dimensions: 51.00mm length x 14.50mm width.

Applications

  1. Primary Applications:
  2. Industrial control systems where clear numeric displays are crucial.
  3. Medical devices requiring precise text or symbol representation.
  4. Automotive dashboards for displaying essential information.

  5. Secondary Applications:

  6. Home appliances with user interface displays.
  7. IoT devices needing compact yet readable displays.
  8. Laboratory equipment where clear text is essential for data presentation.

Alternative Parts

If the EA DOGM081S-A is not available or meets specific requirements, alternative parts could include: - EA DOGM081S-B (with backlight option) - EA DOGM081S-C (different character format or size)

Embedded Modules

The EA DOGM081S-A display module can be integrated into various embedded systems, including: - Microcontroller-based boards like Arduino or Raspberry Pi. - Single-board computers like the BeagleBone or NVIDIA Jetson. - Industrial control systems using PLCs (Programmable Logic Controllers).

Summary

The EA DOGM081S-A display module from Display Visions offers a reliable and versatile solution for applications requiring clear numeric or character displays. Its compact size, high resolution, and wide operating temperature range make it suitable for a wide range of industries and use cases.