EAO 10-2K09.1074
EAO 10-2K09.1074
feed

EAO 10-2K09.1074

Manufacturer No:

10-2K09.1074

Manufacturer:

EAO

Utmel No:

714-10-2K09.1074

Package:

-

ECAD Model:

Description:

LED;Single Color;Yellow;Lumi Intensity 340 mcd;T6.8;9/17 mA;12V AC/DC

Quantity:

Unit Price: $10.813005

Ext Price: $10.81

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 57

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $10.813005

    $10.81

  • 10

    $10.200948

    $102.01

  • 100

    $9.623536

    $962.35

  • 500

    $9.078808

    $4,539.40

  • 1000

    $8.564913

    $8,564.91

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
10-2K09.1074 information

Specifications
Documents & Media
Product Details
EAO 10-2K09.1074 technical specifications, attributes, parameters and parts with similar specifications to EAO 10-2K09.1074.
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    2
  • Voltage Rated

    RATED voltage is the voltage on the nameplate - the "design point" for maximum power throughput and safe thermal operation.

    12V
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    10
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Color
    Yellow
  • Depth

    In electronic components, "Depth" typically refers to the measurement of the distance from the front to the back of the component. It is an important parameter to consider when designing or selecting components for a project, as it determines how much space the component will occupy within a circuit or device. The depth of a component can impact the overall size and layout of the circuit board or enclosure in which it will be installed. It is usually specified in millimeters or inches and is crucial for ensuring proper fit and functionality within the intended application.

    7.1mm
  • Optoelectronic Device Type

    Optoelectronic Device Type refers to the classification of electronic components that can both detect and emit light. These devices convert electrical signals into light or vice versa, making them essential for applications such as optical communication, sensing, and display technologies. Common types of optoelectronic devices include light-emitting diodes (LEDs), photodiodes, phototransistors, and laser diodes. Understanding the optoelectronic device type is crucial for selecting the appropriate component for a specific application based on factors such as wavelength, power output, and sensitivity.

    SINGLE COLOR LED
  • Forward Current

    Current which flows upon application of forward voltage.

    17mA
  • Luminous Intensity

    In photometry, luminous intensity is a measure of the wavelength-weighted power emitted by a light source in a particular direction per unit solid angle, based on the luminosity function, a standardized model of the sensitivity of the human eye.

    340 mcd
  • Length
    45mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining

Product Description

1. Description

The EAO 10-2K09.1074 is a configurable switch component designed for illumination purposes, featuring a yellow single-color LED. This component is part of the 10 series and is specifically engineered to provide reliable and efficient lighting solutions in various applications. With its compact dimensions and robust construction, it is ideal for use in both industrial and consumer electronics.

2. Features

  • Optoelectronic Device Type: The product is a single-color LED, ensuring consistent and clear illumination.
  • Color: Yellow, providing high visibility in a range of environments.
  • Luminous Intensity: 340 mcd, offering sufficient brightness for most applications.
  • Forward Current: 17mA, allowing for efficient operation within standard power constraints.
  • Depth and Length: 7.1mm and 45mm respectively, making it suitable for compact designs without compromising on functionality.
  • Number of Pins: 2, facilitating easy integration into various circuit configurations.
  • RoHS Status: ROHS3 Compliant, ensuring environmental sustainability and regulatory compliance.

3. Applications

The EAO 10-2K09.1074 is versatile and can be used in several primary and secondary applications:

Primary Applications: - Industrial Controls: For indicating status or providing visual cues in control panels and machinery. - Consumer Electronics: In devices such as remote controls, gaming controllers, and other user interfaces where clear illumination is required.

Secondary Applications: - Automotive Systems: As a backlight for buttons or indicators in automotive dashboards. - Medical Devices: For providing visual feedback in medical equipment interfaces.

4. Alternative Parts

While the EAO 10-2K09.1074 is a unique component due to its specific configuration and series, some alternative parts that might be considered include:

  • Other yellow single-color LEDs from different manufacturers like LITE-ON or OSRAM.
  • Configurable switch components from other series by EAO or similar manufacturers.

5. Embedded Modules

This component is commonly used in various embedded modules designed for specific applications:

  • Industrial Control Panels: Modules integrating multiple sensors and actuators often include this LED for visual feedback.
  • Automotive Infotainment Systems: Modules controlling dashboard displays may incorporate this LED for backlighting buttons.
  • Medical Device Interfaces: Modules managing user input in medical devices frequently use this LED for clear indication.

The EAO 10-2K09.1074 is a reliable and efficient illumination source designed to meet the needs of diverse applications across various industries. Its compact size, high luminosity, and compliance with environmental regulations make it an excellent choice for both new product designs and existing system upgrades.