EAO 10-2K09.1076
EAO 10-2K09.1076
feed

EAO 10-2K09.1076

Manufacturer No:

10-2K09.1076

Manufacturer:

EAO

Utmel No:

714-10-2K09.1076

Package:

-

ECAD Model:

Description:

LED;Single Color;Blue;Lumi Intensity 780 mcd;T6.8;9/17 mA;12V AC/DC

Quantity:

Unit Price: $14.069742

Ext Price: $14.07

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 17

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $14.069742

    $14.07

  • 10

    $13.273342

    $132.73

  • 100

    $12.522020

    $1,252.20

  • 500

    $11.813227

    $5,906.61

  • 1000

    $11.144553

    $11,144.55

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
10-2K09.1076 information

Specifications
Documents & Media
Product Details
EAO 10-2K09.1076 technical specifications, attributes, parameters and parts with similar specifications to EAO 10-2K09.1076.
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    2
  • Voltage Rated

    RATED voltage is the voltage on the nameplate - the "design point" for maximum power throughput and safe thermal operation.

    12V
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    10
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Color
    Blue
  • Depth

    In electronic components, "Depth" typically refers to the measurement of the distance from the front to the back of the component. It is an important parameter to consider when designing or selecting components for a project, as it determines how much space the component will occupy within a circuit or device. The depth of a component can impact the overall size and layout of the circuit board or enclosure in which it will be installed. It is usually specified in millimeters or inches and is crucial for ensuring proper fit and functionality within the intended application.

    7.1mm
  • Optoelectronic Device Type

    Optoelectronic Device Type refers to the classification of electronic components that can both detect and emit light. These devices convert electrical signals into light or vice versa, making them essential for applications such as optical communication, sensing, and display technologies. Common types of optoelectronic devices include light-emitting diodes (LEDs), photodiodes, phototransistors, and laser diodes. Understanding the optoelectronic device type is crucial for selecting the appropriate component for a specific application based on factors such as wavelength, power output, and sensitivity.

    SINGLE COLOR LED
  • Forward Current

    Current which flows upon application of forward voltage.

    17mA
  • Luminous Intensity

    In photometry, luminous intensity is a measure of the wavelength-weighted power emitted by a light source in a particular direction per unit solid angle, based on the luminosity function, a standardized model of the sensitivity of the human eye.

    780 mcd
  • Dominant Wavelength

    Dominant Wavelength is a parameter used to describe the color of light emitted by electronic components such as LEDs (Light Emitting Diodes). It refers to the specific wavelength of light that appears most prominent or dominant in the emitted spectrum. The dominant wavelength is typically measured in nanometers (nm) and is crucial for determining the perceived color of the light produced by the component. By analyzing the dominant wavelength, manufacturers and designers can ensure that the LED or other electronic component emits the desired color accurately and consistently.

    470 nm
  • Length
    45mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for EAO 10-2K09.1076.

Product Description

1. Description

The EAO 10-2K09.1076 is a configurable switch component designed with an illumination source, specifically a single-color LED in blue. This component is part of the 10 series, known for its reliability and versatility in various applications. The LED emits light at a dominant wavelength of 470 nm, providing a clear and consistent blue color. With dimensions of 45 mm in length and 7.1 mm in depth, this LED switch component is compact yet functional.

2. Features

  • Optoelectronic Device Type: The EAO 10-2K09.1076 features a single-color LED, which ensures consistent illumination.
  • Color: The LED emits a bright blue light, making it ideal for applications requiring high visibility.
  • Luminous Intensity: With a luminous intensity of 780 mcd, this LED provides sufficient brightness for various lighting needs.
  • Forward Current: The forward current rating is 17 mA, ensuring efficient operation within its specified range.
  • Voltage Rated: Compatible with 12V power supply, making it suitable for a wide range of electronic devices.
  • RoHS3 Compliant: Meets the requirements of RoHS3 (Restriction of Hazardous Substances), ensuring environmental sustainability.
  • Number of Pins: The component has 2 pins, facilitating easy integration into electronic circuits.

3. Applications

  • Primary Applications:
  • Indicators and Displays: Ideal for use as indicators or displays in control panels, dashboards, and other electronic devices where clear visibility is crucial.
  • Signaling Systems: Suitable for signaling systems in industrial settings or automotive applications where blue light is required.

  • Secondary Applications:

  • Aesthetic Lighting: Can be used in decorative lighting projects where a blue hue is desired.
  • Prototyping and Development: Useful in prototyping stages due to its compact size and ease of integration.

4. Alternative Parts

While the EAO 10-2K09.1076 is a unique component with specific features, some alternative parts that might serve similar purposes include:

  • Other Blue LEDs: Components like the 10-2K09.1075 (with a different part number) could offer similar functionality but may vary in specifications such as luminous intensity or forward current.
  • Red or Green LEDs: For applications requiring different colors, red or green LEDs from the same series could be considered alternatives.

5. Embedded Modules

The EAO 10-2K09.1076 is designed to be integrated into various electronic modules and systems:

  • Control Panels: Often embedded into control panels for indicators and displays.
  • Automotive Systems: Used in automotive systems for signaling and indicator lights.
  • Industrial Automation: Integrated into industrial automation systems for monitoring and control purposes.

In summary, the EAO 10-2K09.1076 is a versatile blue LED switch component suitable for a wide range of applications requiring clear visibility and efficient illumination at 12V power supply. Its compact size, high luminous intensity, and compliance with RoHS3 make it an excellent choice for various electronic devices and systems.