EAO 704.601.5
EAO 704.601.5
feed

EAO 704.601.5

Manufacturer No:

704.601.5

Manufacturer:

EAO

Utmel No:

714-704.601.5

Package:

Aluminum

ECAD Model:

Description:

Switch Access Push Button Switch Round Flat Lens

Quantity:

Unit Price: $5.805449

Ext Price: $5.81

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 114

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $5.805449

    $5.81

  • 10

    $5.476839

    $54.77

  • 100

    $5.166829

    $516.68

  • 500

    $4.874367

    $2,437.18

  • 1000

    $4.598459

    $4,598.46

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
704.601.5 information

Specifications
Documents & Media
Product Details
EAO 704.601.5 technical specifications, attributes, parameters and parts with similar specifications to EAO 704.601.5.
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    Aluminum
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    04
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for EAO 704.601.5.

Product Description

1. Description

The EAO 704.601.5 is a configurable switch component designed for use in various industrial and commercial applications. This lens-based switch is part of the 04 series, known for its reliability and versatility. Manufactured by EAO, a leading provider of high-quality switch components, this product offers a robust solution for demanding environments.

2. Features

  • Configurable Design: The 704.601.5 features a customizable lens that can be tailored to meet specific application requirements, ensuring optimal performance and visibility.
  • Aluminum Package: Constructed from durable aluminum, this switch component provides excellent mechanical strength and resistance to corrosion.
  • ROHS3 Compliant: Compliant with ROHS3 standards, this product adheres to environmental regulations, making it a sustainable choice for modern applications.
  • Active Part Status: The part is actively supported by the manufacturer, ensuring continuous availability and support.

3. Applications

Primary Applications: - Industrial Control Systems: Ideal for use in control panels, machinery, and other industrial settings where reliability and durability are crucial. - Automotive Systems: Suitable for automotive applications requiring high-quality switches that can withstand various environmental conditions. - Medical Devices: Used in medical equipment where precision and reliability are paramount.

Secondary Applications: - Aerospace Industry: Can be used in aerospace applications where high-performance switches are necessary. - Marine Electronics: Suitable for marine electronics due to its corrosion-resistant aluminum casing.

4. Alternative Parts

While the EAO 704.601.5 is a versatile product, there may be situations where alternative parts are needed or preferred. Some alternatives include: - EAO 704.601.3: A similar lens-based switch with slightly different configuration options. - EAO 704.601.7: An upgraded version with enhanced features such as improved illumination or additional customization options.

5. Embedded Modules

The EAO 704.601.5 is commonly used in various embedded modules designed for industrial control systems, automotive infotainment systems, and medical device interfaces. Some examples include: - Industrial Automation Controllers: Modules like those from Siemens or Allen-Bradley often incorporate this switch component for reliable user input. - Automotive Infotainment Systems: Modules from companies like Bosch or Continental may utilize this switch for user interface elements. - Medical Device Interfaces: Modules from companies like Philips or GE Healthcare might use this switch for patient interaction controls.

Additional Information

Factory Lead Time: 8 weeks

Moisture Sensitivity Level (MSL): Not Applicable

This comprehensive description highlights the key features, applications, and alternatives of the EAO 704.601.5 configurable switch component, making it easier for engineers and designers to integrate this product into their projects effectively.