Eaton 242180 PLSM-B16-MW
Eaton 242180 PLSM-B16-MW
feed

Eaton 242180 PLSM-B16-MW

Manufacturer No:

242180 PLSM-B16-MW

Manufacturer:

Eaton

Utmel No:

718-242180 PLSM-B16-MW

Package:

-

ECAD Model:

Description:

Eaton xPole MCB

Quantity:

Unit Price: $24.914903

Ext Price: $24.91

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 37

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $24.914903

    $24.91

  • 10

    $23.504625

    $235.05

  • 100

    $22.174175

    $2,217.42

  • 500

    $20.919033

    $10,459.52

  • 1000

    $19.734937

    $19,734.94

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
242180 PLSM-B16-MW information

Specifications
Eaton 242180 PLSM-B16-MW technical specifications, attributes, parameters and parts with similar specifications to Eaton 242180 PLSM-B16-MW.
  • Type
    Parameter
  • Manufacturer Part Number
    1SNK166051R0000
  • Manufacturer
    ABB
  • Mounting Styles
    DIN Rail Mount
  • Range
    xPole
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    Eaton Moeller
  • Depth

    In electronic components, "Depth" typically refers to the measurement of the distance from the front to the back of the component. It is an important parameter to consider when designing or selecting components for a project, as it determines how much space the component will occupy within a circuit or device. The depth of a component can impact the overall size and layout of the circuit board or enclosure in which it will be installed. It is usually specified in millimeters or inches and is crucial for ensuring proper fit and functionality within the intended application.

    75mm
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    16A
  • Number of Poles
    1P
  • Width
    80mm
  • Length
    17.5mm
0 Similar Products Remaining
242180 PLSM-B16-MW Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "242180 PLSM-B16-MW" in Eaton 242180 PLSM-B16-MW.
  • Part Number
  • Manufacturer
  • Package
  • Description