Eaton XCH626012-4XAFD
Eaton XCH626012-4XAFD
feed

Eaton XCH626012-4XAFD

Manufacturer No:

XCH626012-4XAFD

Manufacturer:

Eaton

Utmel No:

718-XCH626012-4XAFD

Package:

-

ECAD Model:

Description:

XCH626012-4XAFD datasheet pdf and Unclassified product details from Eaton stock available at Utmel
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
XCH626012-4XAFD information

Specifications
Eaton XCH626012-4XAFD technical specifications, attributes, parameters and parts with similar specifications to Eaton XCH626012-4XAFD.
  • Type
    Parameter
  • Power Rating

    The "Power Rating" of an electronic component refers to the maximum amount of power that the component can handle or dissipate without being damaged. It is typically measured in watts and is an important specification to consider when designing or selecting components for a circuit. Exceeding the power rating of a component can lead to overheating, malfunction, or even permanent damage. It is crucial to ensure that the power rating of each component in a circuit is sufficient to handle the power levels expected during normal operation to maintain the reliability and longevity of the electronic system.

    50VA
  • Outer Diameter

    The "Outer Diameter" parameter in electronic components refers to the measurement of the widest distance across the outer surface of the component. It is an important dimension that helps determine the physical size and compatibility of the component with other parts or devices. The outer diameter is typically specified in millimeters or inches and is crucial for ensuring proper fit and alignment within a circuit or system. Manufacturers provide this information to assist engineers and designers in selecting components that will work effectively within their intended applications.

    81mm
  • Height
    34mm
0 Similar Products Remaining