Eaton - Bussmann Electrical Division 15.52-OFNH3125G
Eaton - Bussmann Electrical Division 15.52-OFNH3125G
feed

Eaton - Bussmann Electrical Division 15.52-OFNH3125G

Manufacturer No:

15.52-OFNH3125G

Utmel No:

546-15.52-OFNH3125G

Package:

-

ECAD Model:

Description:

COOPER BUSSMANN15.52-OFNH3125G15.5KV 2 X 80A 3 OIL SEAL TWIN FUSE
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
15.52-OFNH3125G information

Specifications
Documents & Media
Eaton - Bussmann Electrical Division 15.52-OFNH3125G technical specifications, attributes, parameters and parts with similar specifications to Eaton - Bussmann Electrical Division 15.52-OFNH3125G.
  • Type
    Parameter
  • Factory Lead Time
    16 Weeks
  • Weight
    9.979032kg
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    Electrical
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    3.125kA
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Eaton - Bussmann Electrical Division 15.52-OFNH3125G.
15.52-OFNH3125G Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "15.52-OFNH3125G" in Eaton - Bussmann Electrical Division 15.52-OFNH3125G.
  • Part Number
  • Manufacturer
  • Package
  • Description