Eaton - Bussmann Electrical Division BSPM3600WYGR
Eaton - Bussmann Electrical Division BSPM3600WYGR
feed

Eaton - Bussmann Electrical Division BSPM3600WYGR

Manufacturer No:

BSPM3600WYGR

Utmel No:

546-BSPM3600WYGR

Package:

-

ECAD Model:

Description:

VARISTOR 600V 40KA MOD PLUG-IN

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
BSPM3600WYGR information

Specifications
Documents & Media
Eaton - Bussmann Electrical Division BSPM3600WYGR technical specifications, attributes, parameters and parts with similar specifications to Eaton - Bussmann Electrical Division BSPM3600WYGR.
  • Type
    Parameter
  • Factory Lead Time
    7 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    DIN Rail
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Bulk
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    BSPM
  • Published
    2015
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Obsolete
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    Type 2
  • Approval Agency

    The parameter "Approval Agency" in electronic components refers to the organization responsible for testing and certifying that a component meets specific safety, quality, and performance standards. These agencies evaluate products to ensure compliance with industry regulations and standards, providing assurance to manufacturers and consumers. Approval from recognized agencies can enhance a component's marketability and acceptance in various applications, particularly in sectors like automotive, aerospace, and healthcare. Common approval agencies include Underwriters Laboratories (UL), International Electrotechnical Commission (IEC), and the American National Standards Institute (ANSI).

    CE, cURus, UL
  • Number of Poles
    3
  • Form

    In electronic components, the parameter "Form" refers to the physical shape or configuration of the component. This includes the size, dimensions, and overall appearance of the component. The form factor of a component is important as it determines how it can be mounted, connected, and integrated into a circuit or system. Different components have different forms based on their intended use and function, and selecting the right form factor is crucial for ensuring compatibility and proper operation within a given application. Manufacturers often provide detailed specifications regarding the form factor of their components to help users choose the right ones for their projects.

    Base + Module
  • Voltage - Continuous Operating (Max) (MCOV)

    The parameter "Voltage - Continuous Operating (Max) (MCOV)" refers to the maximum voltage that an electronic component can safely operate at continuously without causing damage or failure. It is a critical specification for components such as capacitors, resistors, and other electrical devices that are subjected to varying voltage levels during operation. Exceeding the MCOV rating can lead to overheating, insulation breakdown, or other forms of electrical failure. Therefore, it is important to ensure that the operating voltage does not exceed the specified MCOV to maintain the reliability and longevity of the electronic component.

    1.2kVAC
  • Current - Discharge (Nom) (8/20μS)

    The parameter "Current - Discharge (Nom) (8/20μS)" in electronic components refers to the maximum surge current that a component can safely handle during a discharge event with a specific waveform characterized by an 8-microsecond rise time and a 20-microsecond decay time. This parameter is crucial for determining the component's ability to withstand sudden spikes in current without being damaged. Surge currents can occur due to various factors such as lightning strikes, power surges, or switching transients in a circuit. It is important to consider this parameter when designing or selecting components to ensure the reliability and longevity of the electronic system.

    20kA
  • Features

    In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.

    Remote Signaling Contacts, Thermally Protected
  • Current - Discharge (Max) (8/20μS)

    Current - Discharge (Max) (8/20μS) refers to the maximum allowable discharge current that an electronic component can safely withstand for a specified duration. The parameters 8μS and 20μS indicate the timing of the pulse width in microseconds, with 8μS typically representing the short-duration pulse and 20μS representing a longer duration. This specification is crucial for components exposed to transient overvoltage events or surges, ensuring they can absorb or dissipate high currents without damage. It is often relevant in applications such as surge protectors, capacitors, and other components where rapid discharge may occur.

    40kA
  • Current - Short Circuit Rating (SCRR)

    The Current Short-Circuit Rating (SCCR) of an electronic component refers to the maximum level of fault current that the component can safely withstand without sustaining damage or causing a hazard. It is an important parameter in electrical systems to ensure the safety and reliability of the equipment. The SCCR value is typically expressed in amperes and is determined based on the component's design, construction materials, and testing. It is crucial to select components with an appropriate SCCR to prevent electrical failures, fires, and other safety risks in the event of a short circuit.

    125kA
  • Voltage - Protection Rating (VPR)

    Voltage - Protection Rating (VPR) refers to the maximum voltage level that an electronic component can withstand before failing or being damaged by over-voltage conditions. It serves as a critical specification for determining the safe operational limits of components in electronic circuits. VPR is essential in protecting devices from transient voltage spikes, ensuring reliability and longevity in their application. This rating helps engineers select the appropriate components for their designs based on the expected voltage stress in the operating environment.

    4kV
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Eaton - Bussmann Electrical Division BSPM3600WYGR.