Eaton - Electronics Division BK/GMQ-3-2/10
Eaton - Electronics Division BK/GMQ-3-2/10
feed

Eaton - Electronics Division BK/GMQ-3-2/10

Manufacturer No:

BK/GMQ-3-2/10

Utmel No:

718-BK/GMQ-3-2/10

Package:

Cartridge, Non-Standard

ECAD Model:

Description:

FUSE CARTRIDGE 3.2A 300VAC

Quantity:

Unit Price: $20.354828

Ext Price: $20.35

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 267

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $20.354828

    $20.35

  • 10

    $19.202668

    $192.03

  • 100

    $18.115724

    $1,811.57

  • 500

    $17.090306

    $8,545.15

  • 1000

    $16.122930

    $16,122.93

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
BK/GMQ-3-2/10 information

Specifications
Documents & Media
Product Details
Eaton - Electronics Division BK/GMQ-3-2/10 technical specifications, attributes, parameters and parts with similar specifications to Eaton - Electronics Division BK/GMQ-3-2/10.
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Holder
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    Cartridge, Non-Standard
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Bulk
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    GMQ
  • Published
    2014
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Applications

    The parameter "Applications" in electronic components refers to the specific uses or functions for which a component is designed. It encompasses various fields such as consumer electronics, industrial automation, telecommunications, automotive, and medical devices. Understanding the applications helps in selecting the right components for a particular design based on performance, reliability, and compatibility requirements. This parameter also guides manufacturers in targeting their products to relevant markets and customer needs.

    Electrical, Industrial
  • Current Rating (Amps)

    The parameter "Current Rating (Amps)" in electronic components refers to the maximum amount of electrical current that the component can safely handle without being damaged. It is typically measured in amperes (A) and is an important specification to consider when designing or selecting components for a circuit. Exceeding the current rating of a component can lead to overheating, malfunction, or even failure of the component. It is crucial to ensure that the current rating of a component matches the requirements of the circuit to prevent any potential issues and ensure reliable operation.

    3.2A
  • Voltage - Rated AC

    Voltage - Rated AC is a parameter that specifies the maximum alternating current (AC) voltage that an electronic component can safely handle without being damaged. This rating is crucial for ensuring the proper functioning and longevity of the component within an electrical circuit. It is typically expressed in volts (V) and helps users determine the compatibility of the component with the voltage levels present in the circuit. Exceeding the rated AC voltage can lead to overheating, malfunction, or permanent damage to the component, so it is important to adhere to this specification when designing or using electronic systems.

    300V
  • Approval Agency

    The parameter "Approval Agency" in electronic components refers to the organization responsible for testing and certifying that a component meets specific safety, quality, and performance standards. These agencies evaluate products to ensure compliance with industry regulations and standards, providing assurance to manufacturers and consumers. Approval from recognized agencies can enhance a component's marketability and acceptance in various applications, particularly in sectors like automotive, aerospace, and healthcare. Common approval agencies include Underwriters Laboratories (UL), International Electrotechnical Commission (IEC), and the American National Standards Institute (ANSI).

    CE, CSA, UL
  • Response Time

    the time taken for a circuit or measuring device, when subjected to a change in input signal, to change its state by a specified fraction of its total response to that change.

    Slow Blow
  • Fuse Type

    In electronic components, the "Fuse Type" parameter refers to the type of fuse used in the component for overcurrent protection. Fuses are devices designed to interrupt the flow of current in a circuit when the current exceeds a certain threshold, thereby protecting the circuit from damage due to overcurrent conditions. The fuse type can vary based on factors such as the current rating, voltage rating, size, and construction of the fuse. Common fuse types include fast-acting, slow-blow, resettable (PTC), and thermal fuses, each with specific characteristics and applications. Selecting the appropriate fuse type is crucial to ensure the safety and reliability of the electronic circuit.

    Cartridge
  • Breaking Capacity @ Rated Voltage

    Breaking Capacity at Rated Voltage refers to the maximum fault current that an electrical device, such as a fuse or circuit breaker, can safely interrupt without damage. This parameter indicates the ability of the device to protect the electrical circuit by successfully breaking the circuit under short-circuit conditions. It is crucial for ensuring safety and reliability in electrical systems, as exceeding this capacity may result in catastrophic failure or fire hazards.

    10kA
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Eaton - Electronics Division BK/GMQ-3-2/10.

Product Description: BK/GMQ-3-2/10 Specialty Fuse by Eaton - Electronics Division

1. Description

The BK/GMQ-3-2/10 is a high-performance specialty fuse designed by Eaton's Electronics Division, specifically engineered for electrical and industrial applications. This cartridge fuse is part of the GMQ series and offers robust circuit protection with a breaking capacity of 10kA at its rated voltage of 300V AC. The fuse has a current rating of 3.2A, making it suitable for a wide range of applications where reliable overcurrent protection is essential.

2. Features

  • High Breaking Capacity: The BK/GMQ-3-2/10 boasts an impressive breaking capacity of 10kA, ensuring that it can handle high fault currents effectively.
  • Current Rating: With a current rating of 3.2A, this fuse is ideal for applications requiring moderate to high current protection.
  • Cartridge Type: The cartridge fuse design provides easy installation and replacement, minimizing downtime in industrial settings.
  • Slow Blow Response Time: The slow blow response time allows for some initial overcurrent conditions before tripping, reducing nuisance tripping and increasing overall system reliability.
  • RoHS Compliant: The BK/GMQ-3-2/10 is compliant with RoHS regulations, ensuring environmental sustainability and adherence to global standards.
  • CE, CSA, UL Approval: This product has been certified by leading approval agencies CE, CSA, and UL, guaranteeing its safety and performance in various electrical environments.

3. Applications

The primary applications for the BK/GMQ-3-2/10 specialty fuse include: - Electrical Systems: Protection of electrical panels, distribution boards, and other critical components in commercial and industrial settings. - Industrial Equipment: Safeguarding machinery such as motors, pumps, and conveyor belts from overcurrent conditions. - Secondary Applications: Additionally suitable for use in residential electrical systems where high current protection is required.

4. Alternative Parts

For users looking for alternative parts or similar specifications: - BK/GMQ-3-1/10: A variant with a lower current rating (3A) but similar breaking capacity and voltage rating. - BK/GMQ-4-2/10: A variant with a higher current rating (4A) but similar breaking capacity and voltage rating.

5. Embedded Modules

The BK/GMQ-3-2/10 specialty fuse is commonly used in various embedded modules designed for industrial automation systems: - PLC Systems: Programmable Logic Controllers often incorporate this fuse type for reliable overcurrent protection. - Motor Control Units: These units frequently utilize the BK/GMQ series fuses to safeguard against motor faults. - Industrial Automation Panels: The cartridge design makes it easy to integrate into panel assemblies where space efficiency is crucial.

In summary, the BK/GMQ-3-2/10 specialty fuse by Eaton's Electronics Division offers exceptional circuit protection capabilities while meeting stringent regulatory standards. Its versatility makes it an excellent choice for both primary and secondary applications across various industrial sectors.