Eaton - Electronics Division BK/HTB-54I-R
Eaton - Electronics Division BK/HTB-54I-R
feed

Eaton - Electronics Division BK/HTB-54I-R

Manufacturer No:

BK/HTB-54I-R

Utmel No:

718-BK/HTB-54I-R

Package:

-

Datasheet:

HTB Series

ECAD Model:

Description:

FUSE HLDR CART 250V 20A PNL MNT

Quantity:

Unit Price: $4.679458

Ext Price: $4.68

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 1133

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $4.679458

    $4.68

  • 10

    $4.414583

    $44.15

  • 100

    $4.164701

    $416.47

  • 500

    $3.928963

    $1,964.48

  • 1000

    $3.706569

    $3,706.57

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
BK/HTB-54I-R information

Specifications
Documents & Media
Product Details
Eaton - Electronics Division BK/HTB-54I-R technical specifications, attributes, parameters and parts with similar specifications to Eaton - Electronics Division BK/HTB-54I-R.
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Panel Mount
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    HTB
  • Published
    2009
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Current Rating (Amps)

    The parameter "Current Rating (Amps)" in electronic components refers to the maximum amount of electrical current that the component can safely handle without being damaged. It is typically measured in amperes (A) and is an important specification to consider when designing or selecting components for a circuit. Exceeding the current rating of a component can lead to overheating, malfunction, or even failure of the component. It is crucial to ensure that the current rating of a component matches the requirements of the circuit to prevent any potential issues and ensure reliable operation.

    20A
  • Termination Style

    "Termination style" in electronic components refers to the method used to connect the component to a circuit board or other electronic devices. It determines how the component's leads or terminals are designed for soldering or mounting onto the circuit board. Common termination styles include through-hole, surface mount, and wire lead terminations.Through-hole components have leads that are inserted through holes in the circuit board and soldered on the other side. Surface mount components have flat terminals that are soldered directly onto the surface of the circuit board. Wire lead terminations involve attaching wires to the component for connection.The choice of termination style depends on factors such as the type of component, the manufacturing process, and the space available on the circuit board. Different termination styles offer various advantages in terms of ease of assembly, reliability, and space efficiency in electronic designs.

    Quick Connect - 0.187 (4.7mm)
  • Voltage

    Voltage is a measure of the electric potential difference between two points in an electrical circuit. It is typically represented by the symbol "V" and is measured in volts. Voltage is a crucial parameter in electronic components as it determines the flow of electric current through a circuit. It is responsible for driving the movement of electrons from one point to another, providing the energy needed for electronic devices to function properly. In summary, voltage is a fundamental concept in electronics that plays a key role in the operation and performance of electronic components.

    250V
  • Number of Circuits
    1
  • Fuse Type

    In electronic components, the "Fuse Type" parameter refers to the type of fuse used in the component for overcurrent protection. Fuses are devices designed to interrupt the flow of current in a circuit when the current exceeds a certain threshold, thereby protecting the circuit from damage due to overcurrent conditions. The fuse type can vary based on factors such as the current rating, voltage rating, size, and construction of the fuse. Common fuse types include fast-acting, slow-blow, resettable (PTC), and thermal fuses, each with specific characteristics and applications. Selecting the appropriate fuse type is crucial to ensure the safety and reliability of the electronic circuit.

    Cartridge
  • Fuse Size

    In electronic components, "Fuse Size" refers to the physical dimensions and current rating of a fuse used to protect the circuit from overcurrent conditions. The fuse size is typically specified in terms of its physical dimensions, such as length, width, and diameter, as well as its current rating in amperes. Choosing the correct fuse size is crucial to ensure that it can safely interrupt the circuit in case of an overcurrent situation without causing damage to the components. It is important to select a fuse size that matches the maximum current that the circuit is expected to draw under normal operating conditions to provide effective protection.

    1/4Dia x 1 1/4L 6.35mmx32mm
  • Fuseholder Type

    A fuseholder type in electronic components refers to the specific design and configuration of the component that holds a fuse in place. It is a crucial part of the circuit protection system, as it securely houses the fuse and allows for easy replacement when needed. Fuseholder types can vary based on factors such as size, mounting style, voltage and current ratings, and the type of fuse they are compatible with. Choosing the right fuseholder type is important to ensure proper functioning and safety of the electronic device or circuit.

    Holder
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Eaton - Electronics Division BK/HTB-54I-R.

Product Description

Description

The Eaton BK/HTB-54I-R fuseholder is a reliable and efficient component designed for circuit protection in various electrical applications. Manufactured by Eaton's Electronics Division, this fuseholder is part of the HTB series, known for its high-quality and durable construction. With a current rating of 20A and a voltage rating of 250V, it provides robust protection against overcurrent conditions in electrical circuits.

Features

  • Current Rating (Amps): 20A - Ensures reliable overcurrent protection.
  • Fuse Size: 1/4Dia x 1 1/4L (6.35mm x 32mm) - Compatible with standard cartridge fuses.
  • Fuse Type: Cartridge - Supports easy replacement with standard fuses.
  • Fuseholder Type: Holder - Designed to securely hold and protect the fuse.
  • Mounting Type: Panel Mount - Easy installation on panels for various applications.
  • Number of Circuits: 1 - Suitable for single-circuit protection.
  • RoHS Status: RoHS Compliant - Meets environmental regulations for lead-free components.
  • Termination Style: Quick Connect - 0.187 (4.7mm) - Facilitates quick and secure connections.

Applications

  1. Primary Applications:
  2. Automotive Systems: Provides reliable overcurrent protection in automotive electrical systems.
  3. Industrial Control Panels: Ensures safe operation in industrial control panels by preventing short circuits and overloads.
  4. Home Appliances: Protects home appliances from electrical surges and faults.

  5. Secondary Applications:

  6. Medical Equipment: Used in medical devices to safeguard against electrical malfunctions.
  7. Telecommunications: Protects telecommunications equipment from power surges and overcurrent conditions.

Alternative Parts

If the BK/HTB-54I-R is not available, alternative fuseholders can be considered:

  • Eaton BK/HTB-50I-R: Similar specifications but with a lower current rating (15A).
  • Littelfuse 50A Cartridge Fuseholder: Offers similar functionality with slightly different dimensions.

Embedded Modules

The BK/HTB-54I-R fuseholder is commonly used in various embedded modules and systems:

  • Automotive Electronic Control Units (ECUs)
  • Industrial Automation Systems
  • Medical Device Enclosures

Summary

The Eaton BK/HTB-54I-R fuseholder is a versatile and reliable component designed for circuit protection in various electrical applications. Its robust construction, ease of installation, and compliance with environmental regulations make it an ideal choice for both primary and secondary applications across different industries.