ECS Inc. ECS-120-18-23B-JTM-TR
ECS Inc. ECS-120-18-23B-JTM-TR
feed

ECS Inc. ECS-120-18-23B-JTM-TR

Manufacturer No:

ECS-120-18-23B-JTM-TR

Manufacturer:

ECS Inc.

Utmel No:

724-ECS-120-18-23B-JTM-TR

Package:

4-SMD, No Lead

Usage Grade:

  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive

ECAD Model:

Description:

CRYSTAL 12.0000MHZ 18PF SMD

Quantity:

Unit Price: $0.503781

Ext Price: $0.50

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 6

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.503781

    $0.50

  • 10

    $0.475265

    $4.75

  • 100

    $0.448363

    $44.84

  • 500

    $0.422984

    $211.49

  • 1000

    $0.399042

    $399.04

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
ECS-120-18-23B-JTM-TR information

Specifications
Documents & Media
Product Details
ECS Inc. ECS-120-18-23B-JTM-TR technical specifications, attributes, parameters and parts with similar specifications to ECS Inc. ECS-120-18-23B-JTM-TR.
  • Type
    Parameter
  • Factory Lead Time
    9 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    4-SMD, No Lead
  • Usage Level
    Commercial grade
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -20°C~70°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    ECX-64
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    0.236Lx0.138W 6.00mmx3.50mm
  • JESD-609 Code

    The "JESD-609 Code" in electronic components refers to a standardized marking code that indicates the lead-free solder composition and finish of electronic components for compliance with environmental regulations.

    e4
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    MHz Crystal
  • Terminal Finish

    Terminal Finish refers to the surface treatment applied to the terminals or leads of electronic components to enhance their performance and longevity. It can improve solderability, corrosion resistance, and overall reliability of the connection in electronic assemblies. Common finishes include nickel, gold, and tin, each possessing distinct properties suitable for various applications. The choice of terminal finish can significantly impact the durability and effectiveness of electronic devices.

    Gold (Au)
  • Frequency

    In electronic components, the parameter "Frequency" refers to the rate at which a signal oscillates or cycles within a given period of time. It is typically measured in Hertz (Hz) and represents how many times a signal completes a full cycle in one second. Frequency is a crucial aspect in electronic components as it determines the behavior and performance of various devices such as oscillators, filters, and communication systems. Understanding the frequency characteristics of components is essential for designing and analyzing electronic circuits to ensure proper functionality and compatibility with other components in a system.

    12MHz
  • Frequency Stability

    the variation of output frequency of a crystal oscillator due to external conditions like temperature variation, voltage variation, output load variation, and frequency aging.

    ±20ppm
  • ESR (Equivalent Series Resistance)

    Equivalent Series Resistance (ESR) is a parameter that describes the internal resistance of a capacitor or an inductor in an electronic circuit. It represents the total resistance that is present in series with the ideal capacitance or inductance of the component. ESR is typically caused by factors such as the resistance of the conductive materials used in the component, the connections within the component, and the dielectric material used. A lower ESR value is desirable in electronic components as it indicates better performance and efficiency, especially in applications where high-frequency signals or rapid changes in voltage are involved. ESR is an important parameter to consider when selecting components for applications such as power supplies, filtering circuits, and signal processing.

    50Ohm
  • Load Capacitance

    the amount of capacitance measured or computed across the crystal terminals on the PCB. Frequency Tolerance. Frequency tolerance refers to the allowable deviation from nominal, in parts per million (PPM), at a specific temperature, usually +25°C.

    18pF
  • Operating Mode

    A phase of operation during the operation and maintenance stages of the life cycle of a facility.

    Fundamental
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    0.043 1.10mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for ECS Inc. ECS-120-18-23B-JTM-TR.

Product Description: ECS-120-18-23B-JTM-TR MHz Crystal Oscillator

Description

The ECS-120-18-23B-JTM-TR is a high-quality MHz crystal oscillator designed and manufactured by ECS Inc. This crystal oscillator is part of the ECX-64 series and is specifically engineered to provide reliable frequency generation in a variety of electronic applications. With its robust construction and precise frequency stability, this component is ideal for use in commercial-grade devices requiring stable timing signals.

Features

  • Frequency: The ECS-120-18-23B-JTM-TR operates at a frequency of 12 MHz, making it suitable for a wide range of applications that require precise timing.
  • ESR (Equivalent Series Resistance): The ESR value of 50 Ohms ensures efficient energy transfer and minimal signal degradation.
  • Type: This is a MHz crystal oscillator, designed to generate a fundamental frequency.
  • Terminal Finish: The terminals are finished with gold (Au), providing excellent conductivity and durability.
  • Size / Dimension: Measuring 6.00mm x 3.50mm in size, this crystal oscillator is compact enough for surface mount applications.
  • RoHS Status: Compliant with ROHS3 standards, ensuring environmental sustainability.
  • Part Status: Active and available for immediate use.
  • Packaging: Supplied on tape and reel (TR) for easy handling and integration into production lines.
  • Package / Case: 4-SMD, no lead package for surface mount compatibility.
  • Operating Temperature: The operating temperature range is from -20°C to 70°C, making it suitable for various environmental conditions.
  • Operating Mode: Fundamental mode operation ensures stable frequency generation.
  • Mounting Type: Designed for surface mount applications, facilitating easy integration into PCBs.
  • Moisture Sensitivity Level (MSL): MSL level 1 indicates unlimited storage and handling without moisture sensitivity issues.
  • Load Capacitance: The recommended load capacitance is 18 pF, optimizing performance in various circuit configurations.
  • JESD-609 Code: Compliant with JESD-609 code e4, ensuring compatibility with industry standards.
  • Height Seated (Max): The maximum seated height is 1.10 mm, allowing for efficient PCB layout optimization.
  • Frequency Stability: The frequency stability is ±20 ppm, ensuring reliable timing signals over a wide temperature range.
  • Usage Level: Commercial grade usage level indicates its suitability for industrial and commercial applications.

Applications

  1. Primary Applications:
  2. Timing circuits in microcontrollers and microprocessors
  3. Frequency control in communication systems (e.g., cellular networks)
  4. Clock generation in computer systems

  5. Secondary Applications:

  6. Medical devices requiring precise timing signals
  7. Industrial control systems needing stable frequency references
  8. Automotive electronics requiring reliable timing signals

Alternative Parts

For alternative parts or similar specifications, consider the following options from ECS Inc. or other manufacturers: - ECX-64 series crystals from ECS Inc. - Equivalent MHz crystals from other manufacturers like SiTime or NDK.

Embedded Modules

This MHz crystal oscillator is commonly used in various embedded modules such as: - Microcontroller boards (e.g., Arduino, Raspberry Pi) - System-on-Chip (SoC) modules - Communication module boards (e.g., cellular modem boards)

The ECS-120-18-23B-JTM-TR MHz crystal oscillator is a reliable and efficient component designed to meet the demands of modern electronic systems requiring precise timing signals. Its robust construction and precise frequency stability make it an ideal choice for a wide range of applications across various industries.

ECS-120-18-23B-JTM-TR Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "ECS-120-18-23B-JTM-TR" in ECS Inc. ECS-120-18-23B-JTM-TR.
  • Part Number
  • Manufacturer
  • Package
  • Description