Elna RJ4-160V331MK8#
Elna RJ4-160V331MK8#
feed

Elna RJ4-160V331MK8#

Manufacturer No:

RJ4-160V331MK8#

Manufacturer:

Elna

Utmel No:

757-RJ4-160V331MK8#

Package:

-

ECAD Model:

Description:

RJ4 Series 330 uF 160 V ±20% Through Hole Aluminum Electrolytic Capacitor
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
RJ4-160V331MK8# information

Specifications
Elna RJ4-160V331MK8# technical specifications, attributes, parameters and parts with similar specifications to Elna RJ4-160V331MK8#.
  • Type
    Parameter
  • Voltage, Rating
    160 V
  • RoHS
    Compliant
  • Capacitance

    Capacitance is a fundamental electrical property of electronic components that describes their ability to store electrical energy in the form of an electric field. It is measured in farads (F) and represents the ratio of the amount of electric charge stored on a component to the voltage across it. Capacitors are passive components that exhibit capacitance and are commonly used in electronic circuits for various purposes such as filtering, energy storage, timing, and coupling. Capacitance plays a crucial role in determining the behavior and performance of electronic systems by influencing factors like signal propagation, frequency response, and power consumption.

    330 µF
  • Lead Free

    Lead Free is a term used to describe electronic components that do not contain lead as part of their composition. Lead is a toxic material that can have harmful effects on human health and the environment, so the electronics industry has been moving towards lead-free components to reduce these risks. Lead-free components are typically made using alternative materials such as silver, copper, and tin. Manufacturers must comply with regulations such as the Restriction of Hazardous Substances (RoHS) directive to ensure that their products are lead-free and environmentally friendly.

    Lead Free
0 Similar Products Remaining