EPSON FA-20H 32.0000MF20X-K5
EPSON FA-20H 32.0000MF20X-K5
feed

EPSON FA-20H 32.0000MF20X-K5

Manufacturer No:

FA-20H 32.0000MF20X-K5

Manufacturer:

EPSON

Utmel No:

793-FA-20H 32.0000MF20X-K5

Package:

4-SMD, No Lead

ECAD Model:

Description:

CRYSTAL 32.0000MHZ 10PF SMD

Quantity:

Unit Price: $0.513988

Ext Price: $0.51

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 533

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.513988

    $0.51

  • 10

    $0.484894

    $4.85

  • 100

    $0.457447

    $45.74

  • 500

    $0.431554

    $215.78

  • 1000

    $0.407127

    $407.13

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
FA-20H 32.0000MF20X-K5 information

Specifications
Documents & Media
Product Details
EPSON FA-20H 32.0000MF20X-K5 technical specifications, attributes, parameters and parts with similar specifications to EPSON FA-20H 32.0000MF20X-K5.
  • Type
    Parameter
  • Factory Lead Time
    11 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    4-SMD, No Lead
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -20°C~85°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    FA-20H
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    0.098Lx0.079W 2.50mmx2.00mm
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    MHz Crystal
  • Frequency

    In electronic components, the parameter "Frequency" refers to the rate at which a signal oscillates or cycles within a given period of time. It is typically measured in Hertz (Hz) and represents how many times a signal completes a full cycle in one second. Frequency is a crucial aspect in electronic components as it determines the behavior and performance of various devices such as oscillators, filters, and communication systems. Understanding the frequency characteristics of components is essential for designing and analyzing electronic circuits to ensure proper functionality and compatibility with other components in a system.

    32MHz
  • Frequency Stability

    the variation of output frequency of a crystal oscillator due to external conditions like temperature variation, voltage variation, output load variation, and frequency aging.

    ±20ppm
  • ESR (Equivalent Series Resistance)

    Equivalent Series Resistance (ESR) is a parameter that describes the internal resistance of a capacitor or an inductor in an electronic circuit. It represents the total resistance that is present in series with the ideal capacitance or inductance of the component. ESR is typically caused by factors such as the resistance of the conductive materials used in the component, the connections within the component, and the dielectric material used. A lower ESR value is desirable in electronic components as it indicates better performance and efficiency, especially in applications where high-frequency signals or rapid changes in voltage are involved. ESR is an important parameter to consider when selecting components for applications such as power supplies, filtering circuits, and signal processing.

    50Ohms
  • Load Capacitance

    the amount of capacitance measured or computed across the crystal terminals on the PCB. Frequency Tolerance. Frequency tolerance refers to the allowable deviation from nominal, in parts per million (PPM), at a specific temperature, usually +25°C.

    10pF
  • Operating Mode

    A phase of operation during the operation and maintenance stages of the life cycle of a facility.

    Fundamental
  • Frequency Tolerance

    the maximum allowable deviation from the nominal crystal frequency at a specified temperature, usually 25℃. The recommended frequency tolerance of the crystal over the manufacturing process is ±50 ppm.

    ±10ppm
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    0.022 0.55mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for EPSON FA-20H 32.0000MF20X-K5.

Product Description

Description

The FA-20H 32.0000MF20X-K5 is a high-frequency crystal oscillator designed by EPSON, specifically tailored for applications requiring precise timing and stability. This MHz crystal is part of the FA-20H series, known for its reliability and performance in a variety of electronic systems.

Features

  • Frequency: The crystal operates at a frequency of 32 MHz, making it suitable for applications such as clock generation, timing circuits, and frequency synthesis.
  • Frequency Tolerance and Stability: With a frequency tolerance of ±10 ppm and stability of ±20 ppm, this crystal ensures consistent operation over a wide range of temperatures.
  • Operating Temperature: The operating temperature range is from -20°C to 85°C, allowing it to function effectively in various environmental conditions.
  • Mounting Type: Designed for surface mount applications, the FA-20H 32.0000MF20X-K5 can be easily integrated into modern PCB designs.
  • RoHS Compliance: The product is ROHS3 compliant, ensuring it meets the environmental standards set by the European Union.
  • Package and Packaging: The crystal is packaged in a 4-SMD, no-lead package and comes in tape and reel (TR) format for easy handling and assembly.

Applications

  1. Primary Applications:
  2. Clock Generation: The precise frequency of the FA-20H 32.0000MF20X-K5 makes it ideal for generating clock signals in digital systems.
  3. Timing Circuits: Its high stability ensures accurate timing in applications such as data transmission systems and synchronization circuits.
  4. Frequency Synthesis: The crystal can be used as a reference frequency source in frequency synthesizers.

  5. Secondary Applications:

  6. Microcontrollers: The crystal can be used in microcontroller-based systems where precise timing is crucial.
  7. Embedded Systems: Its reliability makes it suitable for use in embedded systems requiring stable clock signals.
  8. Communication Devices: It can be used in communication devices such as routers, switches, and modems where timing accuracy is essential.

Alternative Parts

While the FA-20H series is known for its performance and reliability, alternative parts may include: - Other MHz crystals from different manufacturers with similar specifications. - Higher or lower frequency crystals depending on the specific application requirements.

Embedded Modules

The FA-20H 32.0000MF20X-K5 is commonly used in various embedded modules including: - Microcontroller boards such as Arduino or Raspberry Pi. - System-on-Chip (SoC) modules like those used in IoT devices. - Communication modules like Wi-Fi or Ethernet modules where precise timing is necessary.

By combining these features with its robust design and reliable performance, the FA-20H 32.0000MF20X-K5 is an excellent choice for any application requiring high-frequency stability and precision timing.

FA-20H 32.0000MF20X-K5 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "FA-20H 32.0000MF20X-K5" in EPSON FA-20H 32.0000MF20X-K5.
  • Part Number
  • Manufacturer
  • Package
  • Description