Essentra Components 005468000014
Essentra Components 005468000014
feed

Essentra Components 005468000014

Manufacturer No:

005468000014

Manufacturer:

Essentra Components

Utmel No:

806-005468000014

Package:

-

ECAD Model:

Description:

RND SPACER #10 POLYSTYRENE 20MM

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
005468000014 information

Specifications
Product Details
Essentra Components 005468000014 technical specifications, attributes, parameters and parts with similar specifications to Essentra Components 005468000014.
  • Type
    Parameter
  • Factory Lead Time
    10 Weeks
  • Material

    In electronic components, the parameter "Material" refers to the substance or material used in the construction of the component. The choice of material is crucial as it directly impacts the component's performance, durability, and other characteristics. Different materials have varying properties such as conductivity, resistance to heat, corrosion resistance, and mechanical strength, which determine how the component functions in a circuit. Common materials used in electronic components include metals like copper and aluminum, semiconductors like silicon, insulators like ceramics and plastics, and various alloys. Selecting the appropriate material is essential for designing reliable and efficient electronic components.

    Polystyrene
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    Skiffy
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    Round Spacer
  • Color
    Natural
  • Gender

    In the context of electronic components, the parameter "Gender" typically refers to the physical characteristics of connectors or interfaces that determine how they can be mated together. Connectors are often designed with specific gender types, such as male or female, to ensure proper alignment and connection between devices. A male connector typically has protruding pins or plugs that fit into a corresponding female connector, which has receptacles or sockets to receive the pins. This design helps prevent incorrect connections and ensures a secure and reliable electrical connection. Understanding the gender of connectors is crucial when designing or assembling electronic systems to ensure compatibility and proper functionality. It is essential to match the gender of connectors correctly to avoid damage and ensure optimal performance of the electronic components.

    Female, Female
  • Screw Thread

    In electronic components, the parameter "Screw Thread" refers to the type of threading used on a component that allows it to be securely attached to a mating part using a screw or bolt. The screw thread parameter typically includes information such as the thread pitch, diameter, and type of thread (e.g., metric or imperial). This information is crucial for ensuring compatibility and proper assembly of electronic components within a system. Different components may have different screw thread specifications based on their intended use and design requirements. Understanding and correctly specifying the screw thread parameter is essential for successful installation and maintenance of electronic components.

    #10
  • Threaded/Unthreaded

    The parameter "Threaded/Unthreaded" in electronic components refers to the type of connection mechanism used for the component. Threaded components have threads on their exterior surface, allowing them to be screwed into place for a secure and stable connection. On the other hand, unthreaded components do not have threads and typically require a different type of connection method, such as soldering or press-fitting.The choice between threaded and unthreaded components depends on the specific application requirements, such as ease of installation, maintenance, and durability. Threaded components are often preferred in applications where frequent disassembly and reassembly are necessary, as they provide a more convenient and reliable connection. Unthreaded components, on the other hand, may be preferred for applications where space constraints or weight considerations are important, as they can offer a more compact and lightweight solution.Overall, understanding the threaded/unthreaded parameter is important for selecting the right electronic components that will best suit the needs of the application in terms of connection method, reliability, and performance.

    Unthreaded
  • Length
    19.9898mm
  • Length - Overall

    Length - Overall is a crucial parameter in electronic components that refers to the total length of a component from one end to the other. It encompasses any protruding features or attachments, providing a complete measurement of the component's size. This dimension is essential for determining compatibility with circuit boards, housing, and other components in an assembly. Accurate knowledge of the overall length helps ensure proper fit and function in electronic designs.

    0.787 20.00mm
  • Diameter - Outside

    The parameter "Diameter - Outside" in electronic components refers to the measurement of the outer diameter of a component. This measurement is crucial for determining the physical size and compatibility of the component with other parts or equipment. It is typically specified in millimeters or inches and helps in ensuring proper fit and alignment during assembly or installation. Understanding the "Diameter - Outside" parameter is important for selecting the right components for a specific application and ensuring optimal performance and functionality of the electronic system.

    0.394 (10.01mm)
  • Diameter - Inside

    The parameter "Diameter - Inside" in electronic components refers to the measurement of the inner diameter of a component, such as a connector, socket, or housing. This measurement is crucial for ensuring proper fit and compatibility with other components or devices. It helps determine the size of the opening or cavity within the component where other parts or components will be inserted or connected. Understanding the "Diameter - Inside" specification is important for selecting the right components for a specific application and ensuring seamless integration within an electronic system.

    0.205 (5.20mm)
  • Between Board Height

    The parameter "Between Board Height" in electronic components refers to the maximum allowable height between the top surface of the circuit board and the bottom surface of the component that can be mounted on the board. This parameter is crucial for ensuring proper clearance and preventing any interference or short circuits between the component and the board. Manufacturers specify this parameter to ensure that the component fits securely on the board without causing any electrical or mechanical issues. Designers must adhere to this specification during the PCB layout process to guarantee the reliability and functionality of the electronic assembly.

    0.787 20.00mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining

Product Description

1. Description

The Essentra Components Skiffy Series Round Spacer (Part Number: 005468000014) is a versatile and reliable component designed to provide precise spacing between electronic boards. Made from high-quality polystyrene, this unthreaded round spacer ensures a smooth and consistent fit, ideal for various applications in the electronics industry.

2. Features

  • Material: Constructed from durable polystyrene, known for its excellent insulating properties and resistance to moisture.
  • Dimensions: The spacer has an inside diameter of 5.20mm and an outside diameter of 10.01mm, with a length of 19.9898mm.
  • Between Board Height: Specifically designed to provide a consistent height of 20.00mm between boards.
  • Color: Available in natural color.
  • Threaded/Unthreaded: Unthreaded design for easy installation without the need for screws.
  • Screw Thread: Compatible with #10 screw threads.
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances (RoHS) directive, ensuring environmental sustainability.
  • Moisture Sensitivity Level (MSL): Classified as MSL 1, indicating unlimited exposure to moisture without affecting its performance.

3. Applications

  1. Primary Applications:
  2. Electronic board assembly: Provides precise spacing between boards, ensuring proper alignment and electrical integrity.
  3. PCB (Printed Circuit Board) construction: Essential for maintaining the structural integrity of PCBs during assembly and operation.

  4. Secondary Applications:

  5. Mechanical engineering projects: Can be used as spacers in mechanical assemblies where precise spacing is required.
  6. Industrial automation: Used in automation systems where consistent board spacing is crucial for efficient operation.

4. Alternative Parts

If the Skiffy Series Round Spacer is not available, alternative parts include: - Other unthreaded round spacers from various manufacturers with similar dimensions. - Threaded spacers that can be used with #10 screw threads, though they may require additional installation steps.

5. Embedded Modules

The Skiffy Series Round Spacer is commonly used in various embedded modules such as: - PCB assembly kits - Electronic enclosure systems - Industrial control systems

This product is an essential component for ensuring the reliability and efficiency of electronic systems by providing consistent spacing between boards. Its durability, precision, and compliance with environmental regulations make it a reliable choice for a wide range of applications in the electronics industry.

005468000014 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "005468000014" in Essentra Components 005468000014.
  • Part Number
  • Manufacturer
  • Package
  • Description