Essentra Components 0637516WN
Essentra Components 0637516WN
feed

Essentra Components 0637516WN

Manufacturer No:

0637516WN

Manufacturer:

Essentra Components

Utmel No:

806-0637516WN

Package:

-

ECAD Model:

Description:

WING NUT 3/8-16 THREAD .72 HEIGH

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
0637516WN information

Specifications
Product Details
Essentra Components 0637516WN technical specifications, attributes, parameters and parts with similar specifications to Essentra Components 0637516WN.
  • Type
    Parameter
  • Factory Lead Time
    7 Weeks
  • Material

    In electronic components, the parameter "Material" refers to the substance or material used in the construction of the component. The choice of material is crucial as it directly impacts the component's performance, durability, and other characteristics. Different materials have varying properties such as conductivity, resistance to heat, corrosion resistance, and mechanical strength, which determine how the component functions in a circuit. Common materials used in electronic components include metals like copper and aluminum, semiconductors like silicon, insulators like ceramics and plastics, and various alloys. Selecting the appropriate material is essential for designing reliable and efficient electronic components.

    Nylon
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    MicroPlastics
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Thread Size

    given in nominal sizes, not in the actual measurement.

    3/8-16
  • Width
    1.370 34.80mm
0 Similar Products Remaining

Product Description

1. Description

The 0637516WN nut, manufactured by Essentra Components, is a high-quality fastener designed to provide reliable and durable performance in various applications. This nut features a MicroPlastics series, known for its exceptional strength and resistance to wear and tear. Made from nylon, it offers excellent chemical resistance and is suitable for use in both indoor and outdoor environments.

2. Features

  • Material: The nut is constructed from nylon, which provides excellent chemical resistance, durability, and resistance to wear.
  • Thread Size: With a thread size of 3/8-16, this nut is versatile and can be used with a variety of bolts and screws.
  • Width: Measuring 1.370 inches (34.80mm) in width, it offers a substantial base for secure fastening.
  • Series: Part of the MicroPlastics series, these nuts are engineered for high-performance applications.
  • Moisture Sensitivity Level (MSL): Not applicable, making it suitable for use in environments with varying moisture levels.

3. Applications

  1. Primary Applications:
  2. The 0637516WN nut is ideal for use in mechanical engineering projects where high strength and durability are required. It is commonly used in industrial settings such as manufacturing plants, construction sites, and automotive workshops.
  3. It can also be used in aerospace applications where reliability and resistance to extreme conditions are crucial.

  4. Secondary Applications:

  5. The nylon material makes it suitable for use in marine environments where exposure to saltwater or other corrosive substances is a concern.
  6. It can also be used in agricultural equipment due to its resistance to chemicals and harsh weather conditions.

4. Alternative Parts

If you are looking for alternative parts with similar specifications, consider the following options: - 0637516WS: This nut has the same thread size but is made from stainless steel, offering additional corrosion resistance. - 0637516WP: This part has a slightly different width but maintains the same thread size and material properties.

5. Embedded Modules

The 0637516WN nut is commonly used in various embedded modules and systems requiring secure fastening solutions: - Machine Tool Systems: Used in CNC machines and other precision tools where high accuracy and reliability are essential. - Robotics: Integrated into robotic systems for secure fastening of mechanical components. - Automotive Systems: Utilized in automotive assembly lines for securing parts during manufacturing processes.

Summary

The 0637516WN nut from Essentra Components is a reliable and versatile fastener designed to meet the demands of various industrial applications. Its durable nylon construction, combined with its high thread strength, makes it an excellent choice for both primary and secondary applications across multiple industries.