Essentra Components 27PIF0021
Essentra Components 27PIF0021
feed

Essentra Components 27PIF0021

Manufacturer No:

27PIF0021

Manufacturer:

Essentra Components

Utmel No:

806-27PIF0021

Package:

-

ECAD Model:

Description:

PUSH IN FASTENER

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
27PIF0021 information

Specifications
Documents & Media
Product Details
Essentra Components 27PIF0021 technical specifications, attributes, parameters and parts with similar specifications to Essentra Components 27PIF0021.
  • Type
    Parameter
  • Factory Lead Time
    7 Weeks
  • Material

    In electronic components, the parameter "Material" refers to the substance or material used in the construction of the component. The choice of material is crucial as it directly impacts the component's performance, durability, and other characteristics. Different materials have varying properties such as conductivity, resistance to heat, corrosion resistance, and mechanical strength, which determine how the component functions in a circuit. Common materials used in electronic components include metals like copper and aluminum, semiconductors like silicon, insulators like ceramics and plastics, and various alloys. Selecting the appropriate material is essential for designing reliable and efficient electronic components.

    Nylon
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    MicroPlastics, PIF
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    Snap Lock Pin
  • Color
    Natural
  • Hole Diameter

    The "Hole Diameter" parameter in electronic components refers to the size of the hole that is designed to accommodate a lead or pin of another component for soldering or connection purposes. It is a critical dimension that ensures proper alignment and fit between components during assembly. The hole diameter is typically specified in millimeters or inches and plays a crucial role in determining the mechanical stability and electrical connectivity of the overall circuit or device. Manufacturers provide specific hole diameter requirements to ensure compatibility and reliability in electronic assemblies.

    0.080 (2.03mm)
  • Head Diameter

    The "Head Diameter" parameter in electronic components refers to the measurement of the diameter of the head or top portion of the component. This measurement is important for determining the physical size and compatibility of the component with other parts or equipment. The head diameter is typically specified in millimeters or inches and is used to ensure proper fit and alignment during installation or assembly. It is a critical dimension to consider when designing circuits or selecting components for a project to ensure proper functionality and mechanical compatibility.

    0.186 (4.72mm)
  • Rivet Length

    In electronic components, "Rivet Length" refers to the measurement of the length of a rivet used in the construction of the component. Rivets are often used to securely fasten different parts of electronic components together. The length of the rivet is an important parameter as it determines how securely the parts are joined and can impact the overall durability and reliability of the component. Manufacturers specify the rivet length based on the design requirements and the intended application of the electronic component. It is crucial to ensure that the rivet length meets the specifications to maintain the structural integrity and functionality of the component.

    0.265 6.73mm
  • Grip Range

    Grip Range in electronic components refers to the range of thicknesses or diameters of materials that can be securely held or gripped by a component such as a connector, clamp, or fastener. It is an important parameter to consider when selecting components for a specific application to ensure a proper and secure fit. The grip range typically specifies the minimum and maximum dimensions of the material that the component can effectively grip without causing damage or compromising the connection. Understanding the grip range of electronic components is crucial for ensuring reliable and stable connections in electronic assemblies.

    0.200 (5.08mm)
  • Rivet Diameter

    Rivet diameter in electronic components refers to the measurement of the cylindrical shaft of a rivet used in the assembly and connection of components. It is an important dimension that ensures proper fit and function within the design. The diameter affects the strength and stability of the joint, making it a critical factor in the overall reliability of the electronic assembly. Proper rivet diameter selection is essential for effective mechanical and electrical performance in various applications.

    0.104 (2.64mm)
  • Head Height

    Head Height refers to the vertical distance from the highest point of a surface-mounted electronic component to the substrate or circuit board it is mounted on. This parameter is crucial for ensuring proper clearance and compatibility with other components in a design, as well as for maintaining effective heat dissipation. A suitable head height helps prevent physical interferences and facilitates the assembly and soldering processes in surface mount technology.

    0.032 0.81mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Essentra Components 27PIF0021.

Product Description

27PIF0021 - MicroPlastics Snap Lock Pin Rivet

The 27PIF0021 is a high-quality snap lock pin rivet designed by Essentra Components, part of the MicroPlastics series. This rivet is engineered to provide reliable fastening solutions in various applications, particularly in the electronics and automotive industries.

Features

  • Material: Made from durable nylon, ensuring strength and resistance to wear.
  • Dimensions:
  • Head Diameter: 0.186 inches (4.72mm)
  • Head Height: 0.032 inches (0.81mm)
  • Hole Diameter: 0.080 inches (2.03mm)
  • Rivet Diameter: 0.104 inches (2.64mm)
  • Rivet Length: 0.265 inches (6.73mm)
  • Grip Range: 0.200 inches (5.08mm), suitable for a wide range of applications.
  • Color: Natural, providing a neutral aesthetic.
  • RoHS Compliance: Meets ROHS3 standards, ensuring environmental sustainability.
  • Moisture Sensitivity Level (MSL): MSL 1, indicating unlimited exposure to moisture without degradation.

Applications

  1. Primary Applications:
  2. Electronics: Ideal for securing components in electronic devices due to its strong grip and resistance to wear.
  3. Automotive: Used in automotive parts where reliability and durability are crucial.

  4. Secondary Applications:

  5. Aerospace: Can be used in aerospace applications where high-strength fasteners are required.
  6. Industrial Equipment: Suitable for securing parts in industrial machinery and equipment.

Alternative Parts

If you are looking for alternative parts with similar specifications, consider the following options:

  • 27PIF0019: A slightly shorter version with a rivet length of 0.245 inches (6.23mm).
  • 27PIF0033: A version with a slightly larger head diameter of 0.200 inches (5.08mm).

Embedded Modules

The 27PIF0021 snap lock pin rivet is commonly used in various embedded modules including:

  • PCBs (Printed Circuit Boards): For securing components such as ICs, capacitors, and resistors.
  • Mechanical Assemblies: In robotic arms, actuators, and other mechanical systems requiring precise fastening.

Conclusion

The 27PIF0021 MicroPlastics snap lock pin rivet offers a robust solution for fastening needs across multiple industries. Its durable nylon construction, precise dimensions, and compliance with environmental standards make it an excellent choice for both primary and secondary applications.

27PIF0021 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "27PIF0021" in Essentra Components 27PIF0021.
  • Part Number
  • Manufacturer
  • Package
  • Description