Essentra Components LEDS1E-3-01
Essentra Components LEDS1E-3-01
feed

Essentra Components LEDS1E-3-01

Manufacturer No:

LEDS1E-3-01

Manufacturer:

Essentra Components

Utmel No:

806-LEDS1E-3-01

Package:

Molded

Datasheet:

LEDS1E Series

ECAD Model:

Description:

RICHCO LEDS1E-3-01 LED Spacer

Quantity:

Unit Price: $0.540505

Ext Price: $0.54

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 6271

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.540505

    $0.54

  • 10

    $0.509910

    $5.10

  • 100

    $0.481048

    $48.10

  • 500

    $0.453818

    $226.91

  • 1000

    $0.428131

    $428.13

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
LEDS1E-3-01 information

Specifications
Documents & Media
Product Details
Essentra Components LEDS1E-3-01 technical specifications, attributes, parameters and parts with similar specifications to Essentra Components LEDS1E-3-01.
  • Type
    Parameter
  • Factory Lead Time
    10 Weeks
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    Molded
  • Material

    In electronic components, the parameter "Material" refers to the substance or material used in the construction of the component. The choice of material is crucial as it directly impacts the component's performance, durability, and other characteristics. Different materials have varying properties such as conductivity, resistance to heat, corrosion resistance, and mechanical strength, which determine how the component functions in a circuit. Common materials used in electronic components include metals like copper and aluminum, semiconductors like silicon, insulators like ceramics and plastics, and various alloys. Selecting the appropriate material is essential for designing reliable and efficient electronic components.

    Nylon
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    Richco, LEDS1E
  • Published
    2004
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Color
    Natural
  • Reach Compliance Code

    Reach Compliance Code refers to a designation indicating that electronic components meet the requirements set by the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation in the European Union. It signifies that the manufacturer has assessed and managed the chemical substances within the components to ensure safety and environmental protection. This code is vital for compliance with regulations aimed at minimizing risks associated with hazardous substances in electronic products.

    unknown
  • Optoelectronic Device Type

    Optoelectronic Device Type refers to the classification of electronic components that can both detect and emit light. These devices convert electrical signals into light or vice versa, making them essential for applications such as optical communication, sensing, and display technologies. Common types of optoelectronic devices include light-emitting diodes (LEDs), photodiodes, phototransistors, and laser diodes. Understanding the optoelectronic device type is crucial for selecting the appropriate component for a specific application based on factors such as wavelength, power output, and sensitivity.

    LED MOUNTING HARDWARE
  • Outside Diameter

    The outer diameter (OD) of a hollow circular pipe is the measurement of the outside edges of the pipe passing through its center.

    3.6 mm
  • LED

    In electronic components, "LED" stands for Light Emitting Diode. It is a semiconductor device that emits light when an electric current passes through it. LEDs are commonly used in various applications such as indicator lights, displays, and lighting fixtures due to their energy efficiency, long lifespan, and compact size. They come in different colors and can be found in a wide range of electronic devices, from smartphones and TVs to automotive lighting and decorative lighting. LEDs have become increasingly popular as a lighting solution in recent years due to their low power consumption and environmentally friendly characteristics.

    T1
  • Diameter

    In electronic components, the parameter "Diameter" typically refers to the measurement of the width of a circular component, such as a resistor, capacitor, or inductor. It is a crucial dimension that helps determine the physical size and fit of the component within a circuit or on a circuit board. The diameter is usually measured in millimeters (mm) or inches (in) and is important for ensuring proper placement and soldering of the component during assembly. Understanding the diameter of electronic components is essential for selecting the right size for a specific application and ensuring compatibility with other components and the overall design of the circuit.

    1.016mm
  • Height
    4.8mm
  • Length
    0.187 4.75mm
  • REACH SVHC

    The parameter "REACH SVHC" in electronic components refers to the compliance with the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation regarding Substances of Very High Concern (SVHC). SVHCs are substances that may have serious effects on human health or the environment, and their use is regulated under REACH to ensure their safe handling and minimize their impact.Manufacturers of electronic components need to declare if their products contain any SVHCs above a certain threshold concentration and provide information on the safe use of these substances. This information allows customers to make informed decisions about the potential risks associated with using the components and take appropriate measures to mitigate any hazards.Ensuring compliance with REACH SVHC requirements is essential for electronics manufacturers to meet regulatory standards, protect human health and the environment, and maintain transparency in their supply chain. It also demonstrates a commitment to sustainability and responsible manufacturing practices in the electronics industry.

    No SVHC
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
  • Lead Free

    Lead Free is a term used to describe electronic components that do not contain lead as part of their composition. Lead is a toxic material that can have harmful effects on human health and the environment, so the electronics industry has been moving towards lead-free components to reduce these risks. Lead-free components are typically made using alternative materials such as silver, copper, and tin. Manufacturers must comply with regulations such as the Restriction of Hazardous Substances (RoHS) directive to ensure that their products are lead-free and environmentally friendly.

    Lead Free
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Essentra Components LEDS1E-3-01.

Product Description: LEDS1E-3-01 LED Mounting Hardware

1. Description

The LEDS1E-3-01 is a high-quality LED mounting hardware designed by Essentra Components, specifically tailored for use in optoelectronic applications. This product is part of the Richco series and is made from durable nylon material. With a diameter of 1.016mm and an outside diameter of 3.6mm, it provides a secure and reliable mounting solution for T1 LEDs.

2. Features

  • Material: Made from lead-free nylon, ensuring compliance with environmental regulations.
  • Dimensions: The LED mounting hardware has a height of 4.8mm and a length that varies between 0.187mm and 4.75mm, providing flexibility in installation.
  • Optoelectronic Device Type: Specifically designed as LED mounting hardware, making it ideal for securing T1 LEDs in place.
  • RoHS Compliance: Compliant with RoHS regulations, indicating that it does not contain hazardous substances.
  • Lead-Free: Ensures that the product meets the latest standards for lead-free components.

3. Applications

The LEDS1E-3-01 is primarily used in: - General Lighting: For mounting T1 LEDs in various lighting applications such as residential, commercial, or industrial settings. - Automotive Lighting: In automotive systems where secure and reliable LED mounting is crucial. - Industrial Automation: In industrial automation systems where precise control over lighting is necessary.

Secondary applications include: - Medical Devices: In medical devices where precise lighting control is required. - Consumer Electronics: In consumer electronics products where small but reliable LED mounting solutions are needed.

4. Alternative Parts

If you are looking for alternative parts to the LEDS1E-3-01, consider the following options: - LEDS1E-2-01: A similar product with slightly different dimensions but still compatible with T1 LEDs. - LEDS1E-4-01: A variant with different length specifications but maintains the same material quality and lead-free status.

5. Embedded Modules

The LEDS1E-3-01 is commonly used in various embedded modules such as: - Smart Lighting Systems: Integrated into smart lighting systems for precise control over LED placement and illumination levels. - Automotive Control Units: Embedded in automotive control units to ensure secure mounting of T1 LEDs. - Industrial Control Panels: Used in industrial control panels where reliable LED mounting hardware is essential.

Conclusion

The LEDS1E-3-01 from Essentra Components offers a robust solution for mounting T1 LEDs in various applications. Its lead-free material, precise dimensions, and RoHS compliance make it an ideal choice for both general lighting and specialized industries requiring high-quality optoelectronic hardware.

LEDS1E-3-01 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "LEDS1E-3-01" in Essentra Components LEDS1E-3-01.
  • Part Number
  • Manufacturer
  • Package
  • Description