Essentra Components MCCG-1N
Essentra Components MCCG-1N
feed

Essentra Components MCCG-1N

Manufacturer No:

MCCG-1N

Manufacturer:

Essentra Components

Utmel No:

806-MCCG-1N

Package:

Metal

ECAD Model:

Description:

Metal Grmt, Cushion, Black, 100Ft Roll

Quantity:

Unit Price: $560.551053

Ext Price: $560.55

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 719

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $560.551053

    $560.55

  • 10

    $528.821748

    $5,288.22

  • 100

    $498.888442

    $49,888.84

  • 500

    $470.649473

    $235,324.74

  • 1000

    $444.008937

    $444,008.94

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
MCCG-1N information

Specifications
Documents & Media
Product Details
Essentra Components MCCG-1N technical specifications, attributes, parameters and parts with similar specifications to Essentra Components MCCG-1N.
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    Metal
  • Material

    In electronic components, the parameter "Material" refers to the substance or material used in the construction of the component. The choice of material is crucial as it directly impacts the component's performance, durability, and other characteristics. Different materials have varying properties such as conductivity, resistance to heat, corrosion resistance, and mechanical strength, which determine how the component functions in a circuit. Common materials used in electronic components include metals like copper and aluminum, semiconductors like silicon, insulators like ceramics and plastics, and various alloys. Selecting the appropriate material is essential for designing reliable and efficient electronic components.

    Stainless Steel (SS)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    Richco, MCCG
  • Published
    2007
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Color
    Black
  • Panel Cutout Dimensions

    Panel Cutout Dimensions refer to the specific measurements and shape required to accommodate an electronic component within a panel or enclosure. These dimensions are crucial for ensuring a proper fit and secure installation of the component. They typically include details such as the width, height, and shape of the cutout needed in the panel to mount the component securely. Manufacturers provide these specifications to help users accurately prepare the panel or enclosure for the installation of the electronic component. It is important to follow these dimensions closely to avoid any issues with fitment or functionality.

    Edging - 100' L (30.48m)
  • Bushing, Grommet Type

    A bushing, grommet type parameter in electronic components refers to a type of protective covering or insulating component used to secure and protect wires, cables, or other components passing through a panel or enclosure. These bushings are typically made of rubber, plastic, or other flexible materials and are designed to provide a cushioning effect, prevent abrasion, and reduce vibration or noise. They also help to seal out dust, moisture, and other contaminants, thereby enhancing the overall durability and reliability of the electronic device or system. Bushing, grommet type components are commonly used in various applications such as automotive, aerospace, industrial machinery, and consumer electronics to ensure proper cable management and protection.

    Grommet - Edging, Slotted
  • Features

    In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.

    Cushion
  • Panel Thickness

    Panel thickness in electronic components refers to the measurement of the thickness of the material used in the construction of a panel, such as a printed circuit board or housing enclosure. This parameter is crucial as it influences the mechanical stability, thermal conductivity, and overall durability of the component. Thicker panels can provide enhanced structural integrity and resistance to bending or warping, while thinner panels might be preferred for lightweight applications. The specific thickness needed often depends on the intended application and design requirements.

    0.029 ~ 0.045 0.74mm ~ 1.14mm
  • Material Flammability Rating

    The Material Flammability Rating is a parameter used to indicate the flammability characteristics of materials used in electronic components. It is typically measured according to standards such as UL94, which classifies materials into different categories based on their flammability properties. The rating helps in assessing the fire safety of electronic devices and components, as materials with higher flammability ratings are more resistant to ignition and combustion. Manufacturers often specify the Material Flammability Rating of their components to ensure compliance with safety regulations and standards. It is important to consider this parameter when designing and selecting electronic components to minimize fire hazards and ensure the overall safety of the end product.

    UL94 V-0
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
  • Flammability Rating

    The Flammability Rating of electronic components refers to the material's ability to resist catching fire or burning when exposed to heat or flames. It is an important safety consideration in electronic design and manufacturing, especially for components that may be used in environments where fire hazards are a concern. The rating is typically expressed using a standardized scale, such as UL94, which classifies materials based on their flammability characteristics. Components with higher flammability ratings are more resistant to ignition and contribute to overall fire safety in electronic devices. It is crucial to select components with appropriate flammability ratings to ensure the reliability and safety of electronic products.

    UL94 V-0
  • Lead Free

    Lead Free is a term used to describe electronic components that do not contain lead as part of their composition. Lead is a toxic material that can have harmful effects on human health and the environment, so the electronics industry has been moving towards lead-free components to reduce these risks. Lead-free components are typically made using alternative materials such as silver, copper, and tin. Manufacturers must comply with regulations such as the Restriction of Hazardous Substances (RoHS) directive to ensure that their products are lead-free and environmentally friendly.

    Lead Free
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Essentra Components MCCG-1N.

Product Description: Richco MCCG-1N Grommet

1. Description

The Richco MCCG-1N Grommet is a high-quality, lead-free grommet designed to provide excellent cushioning and protection for cables and wires in various industrial applications. Manufactured by Essentra Components, this grommet features a stainless steel construction with a black color, ensuring durability and resistance to corrosion. The MCCG-1N is part of the Richco series, known for its reliability and performance in managing cables and wires.

2. Features

  • Cushioning: The MCCG-1N grommet offers superior cushioning to prevent damage to cables and wires during installation or movement.
  • Lead-Free: Compliant with lead-free regulations, this grommet ensures environmental safety.
  • Flammability Rating: Meets the UL94 V-0 flammability standard, indicating low fire hazard.
  • Material: Constructed from high-quality stainless steel (SS), providing excellent strength and corrosion resistance.
  • Color: Available in black for easy identification in various settings.

3. Applications

The Richco MCCG-1N Grommet is primarily used in: - Industrial Automation: Protecting cables in machinery and equipment to ensure smooth operation. - Electrical Panels: Sealing and cushioning cables in electrical panels to prevent damage and improve safety. - Automotive Systems: Used in automotive applications where durability and resistance to harsh conditions are crucial. - Medical Equipment: Ensuring the protection of cables in medical devices where reliability is paramount.

Secondary applications include: - Marine Equipment: Providing protection against moisture and corrosion in marine environments. - Aerospace Systems: Meeting stringent requirements for reliability and durability in aerospace applications.

4. Alternative Parts

Alternative parts to the Richco MCCG-1N Grommet include: - Richco MCCG-2N: Similar in design but with slightly different dimensions or material properties. - Other Grommet Types: Bushings or grommets from other manufacturers that offer similar cushioning and protection features.

5. Embedded Modules

The Richco MCCG-1N Grommet is commonly used in various embedded modules such as: - Panel Mount Enclosures: To seal and protect cables entering or exiting enclosures. - Cable Management Systems: As part of comprehensive cable management solutions. - Electrical Connectors: Integrated into connectors to ensure secure and protected cable connections.

For more information or specific inquiries about the Richco MCCG-1N Grommet, please refer to the datasheet or contact Essentra Components directly.