Essentra Components PGSB-20
Essentra Components PGSB-20
feed

Essentra Components PGSB-20

Manufacturer No:

PGSB-20

Manufacturer:

Essentra Components

Utmel No:

806-PGSB-20

Package:

-

ECAD Model:

Description:

BUSHING 0.500" NYLON BLACK

Quantity:

Unit Price: $0.168402

Ext Price: $0.17

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 1932

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.168402

    $0.17

  • 10

    $0.158870

    $1.59

  • 100

    $0.149877

    $14.99

  • 500

    $0.141394

    $70.70

  • 1000

    $0.133390

    $133.39

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
PGSB-20 information

Specifications
Documents & Media
Product Details
Essentra Components PGSB-20 technical specifications, attributes, parameters and parts with similar specifications to Essentra Components PGSB-20.
  • Type
    Parameter
  • Factory Lead Time
    11 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Bushing
  • Material

    In electronic components, the parameter "Material" refers to the substance or material used in the construction of the component. The choice of material is crucial as it directly impacts the component's performance, durability, and other characteristics. Different materials have varying properties such as conductivity, resistance to heat, corrosion resistance, and mechanical strength, which determine how the component functions in a circuit. Common materials used in electronic components include metals like copper and aluminum, semiconductors like silicon, insulators like ceramics and plastics, and various alloys. Selecting the appropriate material is essential for designing reliable and efficient electronic components.

    Polyamide (PA66), Nylon 6/6
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    Richco, PGSB
  • Published
    2012
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Color
    Black
  • Panel Cutout Dimensions

    Panel Cutout Dimensions refer to the specific measurements and shape required to accommodate an electronic component within a panel or enclosure. These dimensions are crucial for ensuring a proper fit and secure installation of the component. They typically include details such as the width, height, and shape of the cutout needed in the panel to mount the component securely. Manufacturers provide these specifications to help users accurately prepare the panel or enclosure for the installation of the electronic component. It is important to follow these dimensions closely to avoid any issues with fitment or functionality.

    Circular - 0.687 (17.45mm)
  • Bushing, Grommet Type

    A bushing, grommet type parameter in electronic components refers to a type of protective covering or insulating component used to secure and protect wires, cables, or other components passing through a panel or enclosure. These bushings are typically made of rubber, plastic, or other flexible materials and are designed to provide a cushioning effect, prevent abrasion, and reduce vibration or noise. They also help to seal out dust, moisture, and other contaminants, thereby enhancing the overall durability and reliability of the electronic device or system. Bushing, grommet type components are commonly used in various applications such as automotive, aerospace, industrial machinery, and consumer electronics to ensure proper cable management and protection.

    Bushing
  • Features

    In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.

    Snap-Mount
  • Diameter - Inside

    The parameter "Diameter - Inside" in electronic components refers to the measurement of the inner diameter of a component, such as a connector, socket, or housing. This measurement is crucial for ensuring proper fit and compatibility with other components or devices. It helps determine the size of the opening or cavity within the component where other parts or components will be inserted or connected. Understanding the "Diameter - Inside" specification is important for selecting the right components for a specific application and ensuring seamless integration within an electronic system.

    0.500 (12.70mm)
  • Panel Thickness

    Panel thickness in electronic components refers to the measurement of the thickness of the material used in the construction of a panel, such as a printed circuit board or housing enclosure. This parameter is crucial as it influences the mechanical stability, thermal conductivity, and overall durability of the component. Thicker panels can provide enhanced structural integrity and resistance to bending or warping, while thinner panels might be preferred for lightweight applications. The specific thickness needed often depends on the intended application and design requirements.

    0.031 ~ 0.125 0.79mm ~ 3.18mm
  • Material Flammability Rating

    The Material Flammability Rating is a parameter used to indicate the flammability characteristics of materials used in electronic components. It is typically measured according to standards such as UL94, which classifies materials into different categories based on their flammability properties. The rating helps in assessing the fire safety of electronic devices and components, as materials with higher flammability ratings are more resistant to ignition and combustion. Manufacturers often specify the Material Flammability Rating of their components to ensure compliance with safety regulations and standards. It is important to consider this parameter when designing and selecting electronic components to minimize fire hazards and ensure the overall safety of the end product.

    UL94 V-2
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
  • Flammability Rating

    The Flammability Rating of electronic components refers to the material's ability to resist catching fire or burning when exposed to heat or flames. It is an important safety consideration in electronic design and manufacturing, especially for components that may be used in environments where fire hazards are a concern. The rating is typically expressed using a standardized scale, such as UL94, which classifies materials based on their flammability characteristics. Components with higher flammability ratings are more resistant to ignition and contribute to overall fire safety in electronic devices. It is crucial to select components with appropriate flammability ratings to ensure the reliability and safety of electronic products.

    UL94 V-2
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Essentra Components PGSB-20.

Product Description: PGSB-20 Bushing from Essentra Components

1. Description

The PGSB-20 bushing, manufactured by Essentra Components, is a high-quality, snap-mount bushing designed to provide reliable cable management solutions. Made from durable polyamide (PA66) or nylon 6/6, this bushing is engineered to withstand various environmental conditions while ensuring secure cable passage through panels of different thicknesses.

2. Features

  • Snap-Mount Design: The PGSB-20 features a snap-mount mechanism that allows for easy installation and removal without the need for tools.
  • Material: Constructed from flame-resistant polyamide (PA66) or nylon 6/6, which meets the UL94 V-2 flammability rating.
  • Moisture Sensitivity Level (MSL): Classified as MSL 1, indicating unlimited exposure to moisture without compromising performance.
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances (RoHS) directive, ensuring environmental safety.

3. Applications

The PGSB-20 bushing is primarily used in applications where reliable cable management is crucial:

  • Primary Applications:
  • Industrial automation systems
  • Medical equipment
  • Aerospace and defense systems

  • Secondary Applications:

  • Telecommunications infrastructure
  • Automotive electronics
  • Consumer electronics

4. Alternative Parts

If you are looking for alternative parts with similar specifications, consider the following options:

  • Richco PGSB Series: Other bushings within the Richco PGSB series may offer slightly different dimensions or features but share the same high-quality construction and snap-mount design.
  • Other Polyamide Bushings: Bushings from other manufacturers made from similar materials like PA66 or nylon 6/6 could serve as alternatives depending on specific requirements.

5. Embedded Modules

The PGSB-20 bushing is commonly used in various embedded modules and systems requiring secure cable management:

  • Embedded Computing Systems: Used in embedded computing systems where reliable cable routing is essential.
  • Industrial Control Systems: Integrated into industrial control systems for maintaining efficient cable management.
  • Automotive Electronics Modules: Employed in automotive electronics modules to ensure secure cable passage through vehicle panels.

Summary

The PGSB-20 bushing from Essentra Components offers a robust solution for cable management needs across various industries. Its snap-mount design, flame-resistant material, and compliance with environmental regulations make it an ideal choice for applications requiring reliable and durable cable passage solutions.