Essentra Components R906-7
Essentra Components R906-7
feed

Essentra Components R906-7

Manufacturer No:

R906-7

Manufacturer:

Essentra Components

Utmel No:

806-R906-7

Package:

-

ECAD Model:

Description:

ROUND SPACER 0.085 NYLON 7/16

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
R906-7 information

Specifications
Documents & Media
Product Details
Product Comparison
Essentra Components R906-7 technical specifications, attributes, parameters and parts with similar specifications to Essentra Components R906-7.
  • Type
    Parameter
  • Factory Lead Time
    10 Weeks
  • Material

    In electronic components, the parameter "Material" refers to the substance or material used in the construction of the component. The choice of material is crucial as it directly impacts the component's performance, durability, and other characteristics. Different materials have varying properties such as conductivity, resistance to heat, corrosion resistance, and mechanical strength, which determine how the component functions in a circuit. Common materials used in electronic components include metals like copper and aluminum, semiconductors like silicon, insulators like ceramics and plastics, and various alloys. Selecting the appropriate material is essential for designing reliable and efficient electronic components.

    Nylon
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    Richco, R900
  • Published
    2012
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Type
    Round Spacer
  • Color
    White
  • Gender

    In the context of electronic components, the parameter "Gender" typically refers to the physical characteristics of connectors or interfaces that determine how they can be mated together. Connectors are often designed with specific gender types, such as male or female, to ensure proper alignment and connection between devices. A male connector typically has protruding pins or plugs that fit into a corresponding female connector, which has receptacles or sockets to receive the pins. This design helps prevent incorrect connections and ensures a secure and reliable electrical connection. Understanding the gender of connectors is crucial when designing or assembling electronic systems to ensure compatibility and proper functionality. It is essential to match the gender of connectors correctly to avoid damage and ensure optimal performance of the electronic components.

    Female, Female
  • Threaded/Unthreaded

    The parameter "Threaded/Unthreaded" in electronic components refers to the type of connection mechanism used for the component. Threaded components have threads on their exterior surface, allowing them to be screwed into place for a secure and stable connection. On the other hand, unthreaded components do not have threads and typically require a different type of connection method, such as soldering or press-fitting.The choice between threaded and unthreaded components depends on the specific application requirements, such as ease of installation, maintenance, and durability. Threaded components are often preferred in applications where frequent disassembly and reassembly are necessary, as they provide a more convenient and reliable connection. Unthreaded components, on the other hand, may be preferred for applications where space constraints or weight considerations are important, as they can offer a more compact and lightweight solution.Overall, understanding the threaded/unthreaded parameter is important for selecting the right electronic components that will best suit the needs of the application in terms of connection method, reliability, and performance.

    Unthreaded
  • Length
    11.0998mm
  • Length - Overall

    Length - Overall is a crucial parameter in electronic components that refers to the total length of a component from one end to the other. It encompasses any protruding features or attachments, providing a complete measurement of the component's size. This dimension is essential for determining compatibility with circuit boards, housing, and other components in an assembly. Accurate knowledge of the overall length helps ensure proper fit and function in electronic designs.

    0.438 11.13mm 7/16
  • Diameter - Outside

    The parameter "Diameter - Outside" in electronic components refers to the measurement of the outer diameter of a component. This measurement is crucial for determining the physical size and compatibility of the component with other parts or equipment. It is typically specified in millimeters or inches and helps in ensuring proper fit and alignment during assembly or installation. Understanding the "Diameter - Outside" parameter is important for selecting the right components for a specific application and ensuring optimal performance and functionality of the electronic system.

    0.148 (3.76mm)
  • Diameter - Inside

    The parameter "Diameter - Inside" in electronic components refers to the measurement of the inner diameter of a component, such as a connector, socket, or housing. This measurement is crucial for ensuring proper fit and compatibility with other components or devices. It helps determine the size of the opening or cavity within the component where other parts or components will be inserted or connected. Understanding the "Diameter - Inside" specification is important for selecting the right components for a specific application and ensuring seamless integration within an electronic system.

    0.085 (2.16mm)
  • Between Board Height

    The parameter "Between Board Height" in electronic components refers to the maximum allowable height between the top surface of the circuit board and the bottom surface of the component that can be mounted on the board. This parameter is crucial for ensuring proper clearance and preventing any interference or short circuits between the component and the board. Manufacturers specify this parameter to ensure that the component fits securely on the board without causing any electrical or mechanical issues. Designers must adhere to this specification during the PCB layout process to guarantee the reliability and functionality of the electronic assembly.

    0.438 11.13mm 7/16
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Essentra Components R906-7.

Product Description

Description

The R906-7 is a high-quality, unthreaded round spacer designed by Essentra Components, part of the Richco R900 series. This product is engineered to provide precise spacing between electronic boards, ensuring optimal alignment and stability in various applications. Made from durable nylon, it offers excellent mechanical properties and resistance to moisture, making it suitable for use in a wide range of environments.

Features

  • Material: Constructed from robust nylon, providing excellent mechanical strength and durability.
  • Dimensions: The spacer has an inside diameter of 2.16mm and an outside diameter of 3.76mm, with a length of 11.0998mm.
  • Color: Available in white for easy identification and visibility.
  • Threaded/Unthreaded: Unthreaded design ensures smooth insertion and removal without the risk of thread damage.
  • Moisture Sensitivity Level (MSL): Not applicable, indicating that this component is not sensitive to moisture levels.
  • RoHS Compliant: Meets the requirements for Restriction of Hazardous Substances (RoHS), ensuring environmental sustainability.
  • Lead Time: Factory lead time is approximately 10 weeks, allowing for efficient planning and production management.

Applications

The R906-7 round spacer is primarily used in: - Electronics Assembly: For spacing and aligning electronic components on printed circuit boards (PCBs). - Mechanical Engineering: In mechanical systems where precise spacing is crucial, such as in robotics or automation.

Secondary applications include: - Industrial Automation: Where reliable and durable spacers are required for maintaining equipment alignment. - Medical Devices: In medical device manufacturing where precision and cleanliness are paramount.

Alternative Parts

Alternative parts to consider include: - Richco R900 Series: Other spacers within the same series offering different dimensions or features. - Other Nylon Spacers: From various manufacturers offering similar specifications but potentially different materials or designs.

Embedded Modules

The R906-7 round spacer is commonly used in embedded modules such as: - PCB Assemblies: Integrated into PCB designs to ensure proper component spacing. - Mechanical Mounts: Used in mechanical mounts for securing electronic components in place.

By choosing the R906-7 from Essentra Components, users can ensure reliable performance and long-lasting durability in their applications.

The three parts on the right have similar specifications to Essentra Components & R906-7.
R906-7 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products