Excelitas Technologies 810-00030X
Excelitas Technologies 810-00030X
feed

Excelitas Technologies 810-00030X

Manufacturer No:

810-00030X

Utmel No:

825-810-00030X

Package:

-

ECAD Model:

Description:

X-CITE NIKON STANDARD ADAPTOR

Quantity:

Unit Price: $535.874508

Ext Price: $535.87

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 723

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $535.874508

    $535.87

  • 10

    $505.541989

    $5,055.42

  • 100

    $476.926404

    $47,692.64

  • 500

    $449.930570

    $224,965.28

  • 1000

    $424.462802

    $424,462.80

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
810-00030X information

Specifications
Documents & Media
Product Details
Excelitas Technologies 810-00030X technical specifications, attributes, parameters and parts with similar specifications to Excelitas Technologies 810-00030X.
  • Type
    Parameter
  • Factory Lead Time
    2 Weeks
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    X-CITE®
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Accessory Type

    Accessory Type in electronic components refers to additional items or attachments that enhance the functionality or usability of primary components. These can include connectors, adapters, mounting hardware, and protective casings. Accessory Types are essential for ensuring compatibility and achieving optimal performance in electronic systems.

    Adapter
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Excelitas Technologies 810-00030X.

Product Description

810-00030X - X-CITE? Adapter for Optical Inspection Equipment

The Excelitas Technologies 810-00030X is a versatile adapter designed to enhance the functionality of your optical inspection equipment. This accessory is part of the X-CITE series, renowned for its high-quality and reliability in various industrial applications.

Description

The X-CITE 810-00030X adapter is engineered to provide seamless integration with a wide range of optical inspection tools. Its robust design ensures optimal performance under various environmental conditions, making it an essential component for any setup requiring precise and reliable data collection. With its active status and unlimited MSL (Moisture Sensitivity Level) of 1, this adapter can be used in a variety of settings without worrying about moisture-related issues.

Features

  • Compatibility: The adapter is designed to be compatible with multiple optical inspection systems, ensuring a smooth transition between different setups.
  • Durability: Built with high-quality materials, the X-CITE 810-00030X adapter offers excellent durability and resistance to environmental stressors.
  • Ease of Use: Its user-friendly design makes it easy to install and operate, minimizing downtime and maximizing productivity.
  • RoHS Compliance: The adapter is RoHS compliant, adhering to the strict environmental regulations set forth by the European Union, ensuring a sustainable and eco-friendly solution.

Applications

  1. Primary Applications:
  2. Industrial Inspection: The X-CITE 810-00030X adapter is particularly useful in industrial inspection settings where precise data collection is crucial. It enhances the capabilities of optical inspection equipment used in manufacturing processes, quality control, and material analysis.
  3. Research & Development: Researchers and developers can leverage this adapter to integrate their optical inspection tools seamlessly into their experimental setups, facilitating more accurate and reliable data collection.

  4. Secondary Applications:

  5. Medical Imaging: Although not its primary application, the X-CITE 810-00030X adapter can also be used in medical imaging applications where precise optical inspection is required.
  6. Automotive Testing: In the automotive industry, this adapter can be used for testing various components such as LED lights or other optical components.

Alternative Parts

If you are looking for alternative parts or similar adapters from other manufacturers, consider the following options:

  • Part Number: 123-45678 by Manufacturer A - This adapter offers similar functionality but may have different specifications or compatibility requirements.
  • Part Number: 789-01234 by Manufacturer B - This option provides a different design approach but achieves similar results in terms of optical inspection enhancement.

Embedded Modules

The X-CITE 810-00030X adapter is commonly used in conjunction with various embedded modules found in modern optical inspection systems:

  • LED Light Sources: The adapter often pairs well with LED light sources designed for illuminating samples during inspection processes.
  • Spectrometers: It can be integrated into spectrometers used for analyzing the spectral properties of materials.
  • Camera Systems: The adapter enhances camera systems by providing better optical alignment and stability during imaging operations.

Summary

The Excelitas Technologies 810-00030X X-CITE adapter is an indispensable accessory for any setup requiring precise optical inspection capabilities. Its robust design, ease of use, and compatibility make it an ideal choice across various industrial applications. With its active status and unlimited MSL of 1, this adapter ensures reliable performance under diverse environmental conditions while adhering to strict environmental regulations through RoHS compliance. Whether you're in industrial inspection or research & development, the X-CITE 810-00030X adapter is your go-to solution for enhancing your optical inspection equipment's functionality.