Excelitas Technologies G061214000
Excelitas Technologies G061214000
feed

Excelitas Technologies G061214000

Manufacturer No:

G061214000

Utmel No:

825-G061214000

Package:

-

ECAD Model:

Description:

SET OF RODS 75MM 10PCS

Quantity:

Unit Price: $91.735287

Ext Price: $91.74

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 19

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $91.735287

    $91.74

  • 10

    $86.542724

    $865.43

  • 100

    $81.644079

    $8,164.41

  • 500

    $77.022716

    $38,511.36

  • 1000

    $72.662940

    $72,662.94

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
G061214000 information

Specifications
Excelitas Technologies G061214000 technical specifications, attributes, parameters and parts with similar specifications to Excelitas Technologies G061214000.
  • Type
    Parameter
  • Module Size - W x H x T
    134.5 mm x 117 mm x 14 mm
  • Backlighting
    LED
  • Factory Pack QuantityFactory Pack Quantity
    500
  • Manufacturer
    Hantronix
  • Brand
    Hantronix
  • Touch Panel
    Without Touch Panel
  • Viewing Area - W x H
    103 mm x 79 mm
  • RoHS
    Details
  • Package
    Bulk
  • Inner Diameter
    -
  • Mfr
    Excelitas Technologies
  • Product Status
    Active
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    LINOS Microbench
  • Type
    Rod
  • Subcategory
    Displays
  • Style

    In the context of electronic components, the parameter "Style" typically refers to the physical design or form factor of the component. This includes the shape, size, and layout of the component, as well as any specific features that distinguish it from other components. Different styles of components are often designed to fit specific applications or requirements, such as surface mount components for compact circuit board designs or through-hole components for more robust connections. Understanding the style of a component is important for selecting the right part for a particular electronic design and ensuring compatibility with other components and the overall system.

    LCD Graphic Display
  • Resolution

    Resolution in electronic components refers to the smallest increment of measurement or change that can be detected or represented by the component. It is a crucial specification in devices such as sensors, displays, and converters, as it determines the level of detail or accuracy that can be achieved. For example, in a digital camera, resolution refers to the number of pixels that make up an image, with higher resolution indicating a greater level of detail. In analog-to-digital converters, resolution is the number of discrete values that can be represented in the digital output, determining the precision of the conversion process. Overall, resolution plays a significant role in determining the performance and capabilities of electronic components in various applications.

    320 x 240
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    LCD Graphic Displays
  • Operating Temperature Range

    An operating temperature is the allowable temperature range of the local ambient environment at which an electrical or mechanical device operates. The device will operate effectively within a specified temperature range which varies based on the device function and application context, and ranges from the minimum operating temperature to the maximum operating temperature (or peak operating temperature).

    0 C to + 50 C
  • Display Mode

    Display Mode in electronic components refers to the specific way in which information or data is presented on a display screen or panel. This parameter determines how the content is shown to the user, such as through text, graphics, images, or a combination of these elements. The display mode can also include characteristics like resolution, color depth, refresh rate, and aspect ratio, which all contribute to the overall visual experience. Different electronic devices and components may offer various display modes to cater to different user preferences and requirements.

    Transflective
  • Background Color

    in most cases, displayed in the form of an?RGB triplet?or a hexadecimal code.?

    Yellow
  • Outer Diameter

    The "Outer Diameter" parameter in electronic components refers to the measurement of the widest distance across the outer surface of the component. It is an important dimension that helps determine the physical size and compatibility of the component with other parts or devices. The outer diameter is typically specified in millimeters or inches and is crucial for ensuring proper fit and alignment within a circuit or system. Manufacturers provide this information to assist engineers and designers in selecting components that will work effectively within their intended applications.

    6mm
  • Product

    In the context of electronic components, the parameter "Product" typically refers to the specific item or device being discussed or analyzed. It can refer to a physical electronic component such as a resistor, capacitor, transistor, or integrated circuit. The product parameter may also encompass more complex electronic devices like sensors, displays, microcontrollers, or communication modules.Understanding the product parameter is crucial in electronics as it helps identify the characteristics, specifications, and functionality of the component or device in question. This information is essential for selecting the right components for a circuit design, troubleshooting issues, or comparing different products for a particular application. Manufacturers often provide detailed product datasheets that outline key specifications, performance characteristics, and application guidelines to assist engineers and designers in utilizing the component effectively.

    Graphic LCD Modules
  • Fluid Type

    Fluid Type in electronic components refers to the specific characteristics of the fluid used in cooling systems, such as liquid cooling or heat exchangers. It determines the thermal conductivity, viscosity, and specific heat capacity of the fluid. Different fluid types can affect the efficiency of heat transfer, the material compatibility with components, and the overall performance of the electronic device. Common fluid types include water, dielectric fluids, and refrigerants, each selected based on the application's requirements.

    STN
  • Product Category

    a particular group of related products.

    LCD Graphic Display Modules & Accessories
  • Length
    75mm
0 Similar Products Remaining