Excelitas Technologies G063155329
Excelitas Technologies G063155329
feed

Excelitas Technologies G063155329

Manufacturer No:

G063155329

Utmel No:

825-G063155329

Package:

-

ECAD Model:

Description:

BICONVEX LENS; N-BK 7; D=31.5; F

Quantity:

Unit Price: $114.059267

Ext Price: $114.06

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2812

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $114.059267

    $114.06

  • 10

    $107.603082

    $1,076.03

  • 100

    $101.512342

    $10,151.23

  • 500

    $95.766360

    $47,883.18

  • 1000

    $90.345623

    $90,345.62

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
G063155329 information

Specifications
Excelitas Technologies G063155329 technical specifications, attributes, parameters and parts with similar specifications to Excelitas Technologies G063155329.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    35mm
  • Package
    Box
  • Mfr
    Excelitas Technologies
  • Product Status
    Active
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    LINOS Singlets
  • Type
    Biconvex Singlet
  • Wavelength

    In electronic components, "wavelength" refers to the distance between two consecutive points of a wave, typically measured from peak to peak or trough to trough. It is a crucial parameter in understanding the behavior of electromagnetic waves and signals in various electronic devices. The wavelength of a signal is inversely proportional to its frequency, meaning that higher frequencies have shorter wavelengths and vice versa. Understanding the wavelength of signals is important for designing and optimizing electronic circuits, antennas, and communication systems.

    1064nm
  • Focal Length

    In electronic components, the focal length refers to the distance between the optical center of a lens and the focal point where light rays converge or diverge. It is a crucial parameter in optical systems as it determines the magnification and field of view of the lens. The focal length is typically measured in millimeters and is used to calculate the optical power of a lens. In cameras, for example, a shorter focal length results in a wider field of view, while a longer focal length provides greater magnification for distant objects.

    130mm
0 Similar Products Remaining