Festo VABF-B10-20-P1A4-G18
Festo VABF-B10-20-P1A4-G18
feed

Festo VABF-B10-20-P1A4-G18

Manufacturer No:

VABF-B10-20-P1A4-G18

Manufacturer:

Festo

Utmel No:

3091-VABF-B10-20-P1A4-G18

Package:

-

ECAD Model:

Description:

Festo VABF series 3 station G 1/8 Manifold Base
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
VABF-B10-20-P1A4-G18 information

Specifications
Festo VABF-B10-20-P1A4-G18 technical specifications, attributes, parameters and parts with similar specifications to Festo VABF-B10-20-P1A4-G18.
  • Type
    Parameter
  • Body Material

    The parameter "Body Material" in electronic components refers to the material used to construct the physical body or casing of the component. This material plays a crucial role in determining the component's durability, thermal conductivity, electrical insulation properties, and resistance to environmental factors such as moisture, heat, and mechanical stress. Common body materials for electronic components include plastics, ceramics, metals, and composites. Selecting the appropriate body material is essential to ensure the reliable performance and longevity of the electronic component in various operating conditions.

    Aluminium
  • Manufacturer Series
    VABF
  • Type
    Manifold Base
  • Thread Size

    given in nominal sizes, not in the actual measurement.

    1/8in
0 Similar Products Remaining