Finder Relays, Inc. 38.21.0.012.0060
Finder Relays, Inc. 38.21.0.012.0060
feed

Finder Relays, Inc. 38.21.0.012.0060

Manufacturer No:

38.21.0.012.0060

Manufacturer:

Finder Relays, Inc.

Utmel No:

862-38.21.0.012.0060

Package:

-

ECAD Model:

Description:

FINDER 38.21.0.012.0060 General Purpose Relay, 38 Series, Interface, SPDT, 12 V, 6 A

Quantity:

Unit Price: $31.533224

Ext Price: $31.53

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 88

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $31.533224

    $31.53

  • 10

    $29.748325

    $297.48

  • 100

    $28.064457

    $2,806.45

  • 500

    $26.475903

    $13,237.95

  • 1000

    $24.977267

    $24,977.27

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
38.21.0.012.0060 information

Specifications
Product Details
Finder Relays, Inc. 38.21.0.012.0060 technical specifications, attributes, parameters and parts with similar specifications to Finder Relays, Inc. 38.21.0.012.0060.
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    DIN Rail
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    DIN Rail
  • Coil Voltage AC
    12V
  • Contact Materials
    Silver
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    38
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Termination

    Termination in electronic components refers to the practice of matching the impedance of a circuit to prevent signal reflections and ensure maximum power transfer. It involves the use of resistors or other components at the end of transmission lines or connections. Proper termination is crucial in high-frequency applications to maintain signal integrity and reduce noise.

    Screw
  • Max Operating Temperature

    The Maximum Operating Temperature is the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    70°C
  • Min Operating Temperature

    The "Min Operating Temperature" parameter in electronic components refers to the lowest temperature at which the component is designed to operate effectively and reliably. This parameter is crucial for ensuring the proper functioning and longevity of the component, as operating below this temperature may lead to performance issues or even damage. Manufacturers specify the minimum operating temperature to provide guidance to users on the environmental conditions in which the component can safely operate. It is important to adhere to this parameter to prevent malfunctions and ensure the overall reliability of the electronic system.

    -40°C
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    12VAC/DC
  • Depth

    In electronic components, "Depth" typically refers to the measurement of the distance from the front to the back of the component. It is an important parameter to consider when designing or selecting components for a project, as it determines how much space the component will occupy within a circuit or device. The depth of a component can impact the overall size and layout of the circuit board or enclosure in which it will be installed. It is usually specified in millimeters or inches and is crucial for ensuring proper fit and functionality within the intended application.

    75.6mm
  • Termination Style

    "Termination style" in electronic components refers to the method used to connect the component to a circuit board or other electronic devices. It determines how the component's leads or terminals are designed for soldering or mounting onto the circuit board. Common termination styles include through-hole, surface mount, and wire lead terminations.Through-hole components have leads that are inserted through holes in the circuit board and soldered on the other side. Surface mount components have flat terminals that are soldered directly onto the surface of the circuit board. Wire lead terminations involve attaching wires to the component for connection.The choice of termination style depends on factors such as the type of component, the manufacturing process, and the space available on the circuit board. Different termination styles offer various advantages in terms of ease of assembly, reliability, and space efficiency in electronic designs.

    Screw Terminal
  • Function

    The parameter "Function" in electronic components refers to the specific role or purpose that the component serves within an electronic circuit. It defines how the component interacts with other elements, influences the flow of electrical signals, and contributes to the overall behavior of the system. Functions can include amplification, signal processing, switching, filtering, and energy storage, among others. Understanding the function of each component is essential for designing effective and efficient electronic systems.

    Programmable (Multi-Function)
  • Operating Supply Voltage

    The voltage level by which an electrical system is designated and to which certain operating characteristics of the system are related.

    12V
  • Circuit

    The parameter "Circuit" in electronic components refers to the interconnected arrangement of various electronic elements such as resistors, capacitors, inductors, and active devices like transistors. It defines the path through which electric current flows and establishes the operational behavior of the components within that system. Circuits can be classified as analog or digital, depending on the type of signals they handle, and can vary in complexity from simple series or parallel configurations to intricate designs used in advanced applications.

    SPDT (1 Form C)
  • Max Current Rating

    The "Max Current Rating" parameter in electronic components refers to the maximum amount of electrical current that the component can safely handle without being damaged. It is an important specification to consider when designing or selecting components for a circuit, as exceeding the maximum current rating can lead to overheating, malfunction, or even permanent damage to the component. The max current rating is typically provided in amperes (A) and is determined by the component's internal construction, materials used, and thermal characteristics. It is crucial to ensure that the current flowing through the component does not exceed this specified limit to maintain the component's reliability and longevity.

    10A
  • Number of Poles
    1
  • Throw Configuration

    "Throw Configuration" is a term commonly used in the context of switches and relays in electronic components. It refers to the number of positions or states that the switch or relay can be set to. For example, a single-throw (ST) configuration means the switch has only one position, while a double-throw (DT) configuration means the switch has two positions.The throw configuration is important because it determines the versatility and functionality of the switch or relay. Different applications may require different throw configurations to control the flow of current or signals effectively. Understanding the throw configuration of a component is crucial for proper installation and operation within an electronic circuit.

    SPDT
  • Contact Current Rating

    The current rating of a contact is defined as the current level that creates a certain temperature rise of the contact spring — usually 20°C or 30°C. Both electrical and thermal factors govern the heat created by the current.

    6A
  • Relay Type

    In electronic components, the parameter "Relay Type" refers to the specific classification or categorization of a relay based on its design, functionality, and application. Relays are electromechanical devices that are used to control the switching of circuits by opening or closing contacts in response to an electrical signal. The relay type typically indicates the specific characteristics of the relay, such as its switching mechanism (e.g., electromagnetic, solid-state), contact configuration (e.g., SPST, DPDT), operating voltage, current rating, and intended use (e.g., power relays, signal relays, automotive relays). Understanding the relay type is important for selecting the right relay for a particular application to ensure proper functionality and reliability.

    Mechanical Relay
  • Nominal Input Voltage

    The actual voltage at which a circuit operates can vary from the nominal voltage within a range that permits satisfactory operation of equipment. The word “nominal” means “named”.

    12V
  • Contact Rating @ Voltage

    Contact Rating @ Voltage refers to the maximum electrical load that a switch or relay can handle at a specified voltage without risking damage or failure. It defines both the current and voltage levels at which the device can operate safely and reliably under specified conditions. This rating is crucial for selecting appropriate components in electronic circuits to ensure long-lasting performance and prevent system malfunctions.

    6A @ 250VAC
  • Coil Voltage (DC)

    The parameter "Coil Voltage (DC)" in electronic components refers to the voltage required to energize the coil of an electromagnetic device, such as a relay or a solenoid, when using direct current (DC) power. This voltage is necessary to create a magnetic field within the coil, which in turn activates the component to perform its intended function. The specified coil voltage must match the power supply voltage to ensure proper operation of the component. It is important to carefully select a component with the correct coil voltage rating to prevent damage and ensure reliable performance in electronic circuits.

    12V
  • Delay Time

    The amount of time by which the arrival of a signal is retarded after transmission through physical equipment or systems.

    0.1 Sec ~ 6 Hrs
  • Timing Adjustment Method

    Timing Adjustment Method in electronic components refers to techniques used to modify the timing characteristics of a circuit or system to achieve desired performance. It involves adjusting parameters such as delays, pulse widths, or synchronization in digital systems to ensure proper operation and signal integrity. This method is critical in applications where precise timing is necessary, such as in clock distribution, data transmission, and signal processing. By optimizing timing parameters, designers can improve overall system efficiency, reduce errors, and enhance reliability.

    Screwdriver Slot
  • Timing Initiate Method

    The initiation time (also known as release time) is the time at which the process goes from the waiting to the ready state. An aperiodic process is by definition initiated by an event, such as external data arriving or data computed by another process.

    Input Voltage
  • Length
    6.2mm
  • Width
    6.2mm
  • REACH SVHC

    The parameter "REACH SVHC" in electronic components refers to the compliance with the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation regarding Substances of Very High Concern (SVHC). SVHCs are substances that may have serious effects on human health or the environment, and their use is regulated under REACH to ensure their safe handling and minimize their impact.Manufacturers of electronic components need to declare if their products contain any SVHCs above a certain threshold concentration and provide information on the safe use of these substances. This information allows customers to make informed decisions about the potential risks associated with using the components and take appropriate measures to mitigate any hazards.Ensuring compliance with REACH SVHC requirements is essential for electronics manufacturers to meet regulatory standards, protect human health and the environment, and maintain transparency in their supply chain. It also demonstrates a commitment to sustainability and responsible manufacturing practices in the electronics industry.

    No SVHC
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining

Product Description

Finder Relays, Inc. - Time Delay Relay (Part Number: 38.21.0.012.0060)

The Finder Relays, Inc. Time Delay Relay (Part Number: 38.21.0.012.0060) is a programmable, multi-function relay designed for industrial automation and control applications. This compact relay offers a wide range of delay times from 0.1 seconds to 6 hours, making it an ideal solution for various timing control needs in industrial settings.

Features

  • Programmable Delay Time: The relay features a programmable delay time that can be adjusted using a screwdriver slot, allowing users to set the exact timing required for their applications.
  • Multi-Function Capability: With its programmable functionality, this relay can perform multiple tasks, enhancing its versatility in industrial automation.
  • DIN Rail Mounting: The relay is designed for easy mounting on DIN rail, simplifying installation and space management in control panels.
  • High Current Rating: The relay supports a maximum current rating of 10A, making it suitable for applications requiring high power handling.
  • Reliable Contacts: The relay uses silver contacts with a contact rating of 6A @ 250VAC, ensuring reliable and consistent performance.
  • Wide Operating Temperature Range: The relay operates between -40°C and 70°C, providing flexibility in various environmental conditions.
  • Compliance with Regulations: The product is RoHS compliant and does not contain any SVHC substances, ensuring compliance with environmental regulations.

Applications

Primary Applications: 1. Industrial Automation: The time delay relay is commonly used in industrial automation systems to control machinery and equipment based on specific timing requirements. 2. Process Control: It is used in process control systems to manage the timing of processes such as heating, cooling, or chemical reactions. 3. Power Distribution: The relay can be used in power distribution systems to regulate the flow of power based on predefined timing schedules.

Secondary Applications: 1. Building Automation: The relay can be used in building automation systems for controlling lighting, HVAC systems, and security systems. 2. Medical Equipment: It is used in medical equipment to control the timing of various medical procedures and devices. 3. Test and Measurement: The relay is also used in test and measurement equipment for simulating real-world conditions during testing phases.

Alternative Parts

If you are looking for alternative parts with similar specifications, consider the following options from Finder Relays, Inc.: 1. 38.21.0.012.0050 - This part has a slightly different delay time range but shares many other specifications with the 38.21.0.012.0060 model. 2. 38.21.0.012.0070 - This part offers an extended delay time range but maintains the same mounting and operating characteristics as the 38.21.0.012.0060 model.

Embedded Modules

The Finder Relays, Inc. Time Delay Relay (Part Number: 38.21.0.012.0060) is commonly used in various embedded modules and control systems due to its reliability and programmable nature: 1. PLC Systems: It is often integrated into Programmable Logic Controller (PLC) systems for precise timing control. 2. Embedded Control Systems: The relay is used in embedded control systems for managing complex industrial processes efficiently. 3. Automation Panels: It is frequently used in automation panels where multiple functions need to be controlled based on specific timing requirements.

In summary, the Finder Relays, Inc. Time Delay Relay (Part Number: 38.21.0.012.0060) is a versatile and reliable component designed for industrial automation and control applications, offering a wide range of features that make it an essential component in various embedded modules and control systems.