Finder Relays, Inc. 86.30.8.240.0000
Finder Relays, Inc. 86.30.8.240.0000
feed

Finder Relays, Inc. 86.30.8.240.0000

Manufacturer No:

86.30.8.240.0000

Manufacturer:

Finder Relays, Inc.

Utmel No:

862-86.30.8.240.0000

Package:

Module

ECAD Model:

Description:

TIMER MODULE 240 AC

Quantity:

Unit Price: $34.573904

Ext Price: $34.57

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 52

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $34.573904

    $34.57

  • 10

    $32.616891

    $326.17

  • 100

    $30.770651

    $3,077.07

  • 500

    $29.028916

    $14,514.46

  • 1000

    $27.385770

    $27,385.77

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
86.30.8.240.0000 information

Specifications
Product Details
Finder Relays, Inc. 86.30.8.240.0000 technical specifications, attributes, parameters and parts with similar specifications to Finder Relays, Inc. 86.30.8.240.0000.
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Plug-In
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Socketable
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    Module
  • Coil Voltage AC
    240V
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    86
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Resistance

    Resistance is a fundamental property of electronic components that measures their opposition to the flow of electric current. It is denoted by the symbol "R" and is measured in ohms (Ω). Resistance is caused by the collisions of electrons with atoms in a material, which generates heat and reduces the flow of current. Components with higher resistance will impede the flow of current more than those with lower resistance. Resistance plays a crucial role in determining the behavior and functionality of electronic circuits, such as limiting current flow, voltage division, and controlling power dissipation.

    31.5kOhm
  • Max Operating Temperature

    The Maximum Operating Temperature is the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    50°C
  • Min Operating Temperature

    The "Min Operating Temperature" parameter in electronic components refers to the lowest temperature at which the component is designed to operate effectively and reliably. This parameter is crucial for ensuring the proper functioning and longevity of the component, as operating below this temperature may lead to performance issues or even damage. Manufacturers specify the minimum operating temperature to provide guidance to users on the environmental conditions in which the component can safely operate. It is important to adhere to this parameter to prevent malfunctions and ensure the overall reliability of the electronic system.

    -20°C
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    230V~240VAC
  • Depth

    In electronic components, "Depth" typically refers to the measurement of the distance from the front to the back of the component. It is an important parameter to consider when designing or selecting components for a project, as it determines how much space the component will occupy within a circuit or device. The depth of a component can impact the overall size and layout of the circuit board or enclosure in which it will be installed. It is usually specified in millimeters or inches and is crucial for ensuring proper fit and functionality within the intended application.

    15.5mm
  • Termination Style

    "Termination style" in electronic components refers to the method used to connect the component to a circuit board or other electronic devices. It determines how the component's leads or terminals are designed for soldering or mounting onto the circuit board. Common termination styles include through-hole, surface mount, and wire lead terminations.Through-hole components have leads that are inserted through holes in the circuit board and soldered on the other side. Surface mount components have flat terminals that are soldered directly onto the surface of the circuit board. Wire lead terminations involve attaching wires to the component for connection.The choice of termination style depends on factors such as the type of component, the manufacturing process, and the space available on the circuit board. Different termination styles offer various advantages in terms of ease of assembly, reliability, and space efficiency in electronic designs.

    Plug In
  • Function

    The parameter "Function" in electronic components refers to the specific role or purpose that the component serves within an electronic circuit. It defines how the component interacts with other elements, influences the flow of electrical signals, and contributes to the overall behavior of the system. Functions can include amplification, signal processing, switching, filtering, and energy storage, among others. Understanding the function of each component is essential for designing effective and efficient electronic systems.

    Interval, On-Delay
  • Throw Configuration

    "Throw Configuration" is a term commonly used in the context of switches and relays in electronic components. It refers to the number of positions or states that the switch or relay can be set to. For example, a single-throw (ST) configuration means the switch has only one position, while a double-throw (DT) configuration means the switch has two positions.The throw configuration is important because it determines the versatility and functionality of the switch or relay. Different applications may require different throw configurations to control the flow of current or signals effectively. Understanding the throw configuration of a component is crucial for proper installation and operation within an electronic circuit.

    SPST
  • Min Input Voltage

    The parameter "Min Input Voltage" in electronic components refers to the minimum voltage level that must be applied to the component for it to operate within its specified parameters. This value is crucial as providing a voltage below this minimum threshold may result in the component malfunctioning or not functioning at all. It is important to adhere to the specified minimum input voltage to ensure the proper operation and longevity of the electronic component. Failure to meet this requirement may lead to potential damage to the component or the overall system in which it is used.

    192V
  • Max Input Voltage

    Max Input Voltage refers to the maximum voltage level that an electronic component can safely handle without getting damaged. This parameter is crucial for ensuring the proper functioning and longevity of the component. Exceeding the specified maximum input voltage can lead to overheating, electrical breakdown, or permanent damage to the component. It is important to carefully adhere to the manufacturer's guidelines regarding the maximum input voltage to prevent any potential issues and maintain the reliability of the electronic device.

    264V
  • Relay Type

    In electronic components, the parameter "Relay Type" refers to the specific classification or categorization of a relay based on its design, functionality, and application. Relays are electromechanical devices that are used to control the switching of circuits by opening or closing contacts in response to an electrical signal. The relay type typically indicates the specific characteristics of the relay, such as its switching mechanism (e.g., electromagnetic, solid-state), contact configuration (e.g., SPST, DPDT), operating voltage, current rating, and intended use (e.g., power relays, signal relays, automotive relays). Understanding the relay type is important for selecting the right relay for a particular application to ensure proper functionality and reliability.

    Timer Only, Relay Not Included
  • Nominal Input Voltage

    The actual voltage at which a circuit operates can vary from the nominal voltage within a range that permits satisfactory operation of equipment. The word “nominal” means “named”.

    240V
  • Delay Time

    The amount of time by which the arrival of a signal is retarded after transmission through physical equipment or systems.

    0.05 Sec ~ 100 Hrs
  • Timing Adjustment Method

    Timing Adjustment Method in electronic components refers to techniques used to modify the timing characteristics of a circuit or system to achieve desired performance. It involves adjusting parameters such as delays, pulse widths, or synchronization in digital systems to ensure proper operation and signal integrity. This method is critical in applications where precise timing is necessary, such as in clock distribution, data transmission, and signal processing. By optimizing timing parameters, designers can improve overall system efficiency, reduce errors, and enhance reliability.

    Screwdriver Slot
  • Timing Initiate Method

    The initiation time (also known as release time) is the time at which the process goes from the waiting to the ready state. An aperiodic process is by definition initiated by an event, such as external data arriving or data computed by another process.

    Input Voltage
  • Height
    31mm
  • Length
    11.3mm
  • Width
    38mm
  • REACH SVHC

    The parameter "REACH SVHC" in electronic components refers to the compliance with the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation regarding Substances of Very High Concern (SVHC). SVHCs are substances that may have serious effects on human health or the environment, and their use is regulated under REACH to ensure their safe handling and minimize their impact.Manufacturers of electronic components need to declare if their products contain any SVHCs above a certain threshold concentration and provide information on the safe use of these substances. This information allows customers to make informed decisions about the potential risks associated with using the components and take appropriate measures to mitigate any hazards.Ensuring compliance with REACH SVHC requirements is essential for electronics manufacturers to meet regulatory standards, protect human health and the environment, and maintain transparency in their supply chain. It also demonstrates a commitment to sustainability and responsible manufacturing practices in the electronics industry.

    No SVHC
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining

Product Description

1. Description

The Finder Relays, Inc. Time Delay Relay with part number 86.30.8.240.0000 is a versatile and reliable component designed for industrial automation and control systems. This relay is specifically engineered to provide precise timing functions, making it an essential component in various applications where delayed operations are required.

2. Features

  • Timing Functionality: The relay offers both interval and on-delay functions, allowing users to set specific timing intervals ranging from 0.05 seconds to 100 hours.
  • Voltage Compatibility: It operates within a wide voltage range of 230V to 240V AC, ensuring compatibility with standard industrial power supplies.
  • Physical Dimensions: The compact design measures 31mm in height, 38mm in width, and 11.3mm in length, making it suitable for space-constrained applications.
  • Mounting Flexibility: The plug-in design with socketable mounting type provides easy installation and flexibility in system integration.
  • Temperature Range: The relay operates within a temperature range of -20°C to 50°C, ensuring reliable performance under various environmental conditions.
  • RoHS Compliance: The product is RoHS compliant, adhering to environmental regulations and ensuring sustainability.
  • Resistance and Coil Voltage: The nominal input voltage is 240V AC, with a maximum input voltage of 264V AC and a resistance of 31.5kOhm.

3. Applications

Primary Applications: 1. Industrial Automation: The time delay relay is ideal for controlling machinery operations, ensuring that processes are executed at the right time. 2. Process Control: It is used in various process control systems where precise timing is crucial for maintaining efficiency and quality. 3. Machine Safety: The relay can be used in safety circuits to delay shutdowns or initiate actions after a set period.

Secondary Applications: 1. Home Automation: Can be used in smart home systems for delayed lighting or appliance control. 2. Medical Equipment: In medical devices where precise timing is necessary for diagnostic or therapeutic procedures.

4. Alternative Parts

For users who may need alternative parts or similar functionalities, the following options can be considered: 1. Finder Relays, Inc. - Series 86: Other relays from the same series might offer similar features with slight variations in specifications. 2. Other Time Delay Relays: Products from other manufacturers like Omron or Schneider Electric could provide similar functionality with different design parameters.

5. Embedded Modules

This time delay relay is commonly used in embedded systems requiring precise timing functions: 1. Industrial Control Systems: Integrated into PLCs (Programmable Logic Controllers) for controlling industrial processes. 2. Embedded Controllers: Used in single-board computers like Raspberry Pi for IoT applications requiring delayed actions. 3. Automated Manufacturing Lines: Embedded into control panels managing production workflows with timed operations.

By combining its robust design with versatile timing capabilities, the Finder Relays, Inc. Time Delay Relay (Part Number: 86.30.8.240.0000) is an essential component for any industrial automation project requiring precise timing functions.