FLUKE FLUKE-17XX IFLEXI 6000A 36 IN
FLUKE FLUKE-17XX IFLEXI 6000A 36 IN
feed

FLUKE FLUKE-17XX IFLEXI 6000A 36 IN

Manufacturer No:

FLUKE-17XX IFLEXI 6000A 36 IN

Manufacturer:

FLUKE

Utmel No:

885-FLUKE-17XX IFLEXI 6000A 36 IN

Package:

-

ECAD Model:

Description:

FLUKE-17XX IFLEXI 6000A 36 IN datasheet pdf and Accessories product details from FLUKE stock available at Utmel

Quantity:

Unit Price: $294.740808

Ext Price: $294.74

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2593

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $294.740808

    $294.74

  • 10

    $278.057366

    $2,780.57

  • 100

    $262.318270

    $26,231.83

  • 500

    $247.470066

    $123,735.03

  • 1000

    $233.462326

    $233,462.33

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
FLUKE-17XX IFLEXI 6000A 36 IN information

Specifications
Product Details
FLUKE FLUKE-17XX IFLEXI 6000A 36 IN technical specifications, attributes, parameters and parts with similar specifications to FLUKE FLUKE-17XX IFLEXI 6000A 36 IN.
  • Type
    Parameter
  • RoHS
    Non-Compliant
  • For Use With
    Fluke 1730 Energy Logger
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Manufacturer
    Fluke
  • Brand
    Fluke
  • Subcategory
    Test Equipment
  • Accessory Type

    Accessory Type in electronic components refers to additional items or attachments that enhance the functionality or usability of primary components. These can include connectors, adapters, mounting hardware, and protective casings. Accessory Types are essential for ensuring compatibility and achieving optimal performance in electronic systems.

    Rogowski Coil
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    Multimeters
  • Product Category

    a particular group of related products.

    Digital Multimeters
0 Similar Products Remaining

FLUKE-17XX IFLEXI 6000A 36 IN Overview

This device belongs to the subcategory of Test Equipment.

FLUKE-17XX IFLEXI 6000A 36 IN Features


FLUKE-17XX IFLEXI 6000A 36 IN Applications

There are a lot of FLUKE
FLUKE-17XX IFLEXI 6000A 36 IN Microcontroller applications.
FLUKE-17XX IFLEXI 6000A 36 IN MCU is usually applied for Measurement and control field, Consumer electronics products, Network communication, mobile communication, Office automation equipment and computer peripherals, Industrial control Instrumentation and process control, Agriculture, transportation, Navigation control, Network application, Metering & measurement, Day to day life, Safety, Medical instruments and Automobile industry.


  • Computer motherboards
  • Server motherboards
  • Signal decoupling & power bypass
  • To reduce power noise & signal noise
  • To enhance power efficiency
  • Coupling or blocking
  • Smoothing
  • Decoupling or bypassing
  • Noise filtering
  • DC/DC, DC/AC, and AC/AC converters