Fluke TL75-1
Fluke TL75-1
feed

Fluke TL75-1

Manufacturer No:

TL75-1

Manufacturer:

Fluke

Utmel No:

885-TL75-1

Package:

-

ECAD Model:

Description:

TL75-1 datasheet pdf and Equipment - Multimeters product details from Fluke stock available at Utmel

Quantity:

Unit Price: $36.158159

Ext Price: $36.16

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 168

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $36.158159

    $36.16

  • 10

    $34.111471

    $341.11

  • 100

    $32.180633

    $3,218.06

  • 500

    $30.359088

    $15,179.54

  • 1000

    $28.640649

    $28,640.65

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
TL75-1 information

Specifications
Fluke TL75-1 technical specifications, attributes, parameters and parts with similar specifications to Fluke TL75-1.
  • Type
    Parameter
  • Voltage, Rating
    1 kV
  • Voltage Rating (DC)
    1 kV
  • RoHS
    Compliant
  • Connector Type

    Connector Type in electronic components refers to the specific design and configuration of the connector used to establish electrical connections between different devices or components. This parameter describes the physical shape, size, and layout of the connector, as well as the number and arrangement of pins or contacts. Common connector types include USB, HDMI, RJ45, and D-sub connectors, each serving different purposes and applications. Understanding the connector type is crucial for ensuring compatibility and proper functionality when connecting electronic devices together.

    Banana Plug
  • Color
    Black, Red
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    10A
  • Lead Length

    Lead length refers to the distance from the body of an electronic component to the end of its leads or terminals. It is an important specification in component design and packaging, as it affects the ease of soldering, the overall fit within a circuit board, and the electrical performance. Longer leads can facilitate easier connections but may also introduce increased resistance or inductance in high-frequency applications. Proper lead length is crucial for ensuring reliable connections and optimal performance in electronic circuits.

    1.22m
  • Cable Length

    A nautical unit of measure equal to one tenth of a nautical mile or approximately 1 fathoms.

    1.4 m
  • Connector Type B

    Connector Type B refers to the specific type of connector used in electronic components to establish a connection between two devices or components. This parameter typically describes the physical shape, size, and configuration of the connector, as well as the method of attachment or mating with another connector. Connector Type B can vary widely depending on the application and industry, with different standards and specifications defining the characteristics of the connector. It is important to match Connector Type B correctly to ensure compatibility and proper functionality in electronic systems.

    Plug
  • Safety Category

    The parameter "Safety Category" in electronic components refers to a classification that indicates the level of safety measures implemented to protect users and equipment from electrical hazards. It typically assesses risks related to electrical shock, fire, and explosion, as well as the component's ability to withstand fault conditions. Different safety categories help manufacturers ensure compliance with regulatory standards and provide assurance to end-users regarding the reliability and safety of the components in various applications.

    CAT III 1000 V, CAT IV 600V
  • REACH SVHC

    The parameter "REACH SVHC" in electronic components refers to the compliance with the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation regarding Substances of Very High Concern (SVHC). SVHCs are substances that may have serious effects on human health or the environment, and their use is regulated under REACH to ensure their safe handling and minimize their impact.Manufacturers of electronic components need to declare if their products contain any SVHCs above a certain threshold concentration and provide information on the safe use of these substances. This information allows customers to make informed decisions about the potential risks associated with using the components and take appropriate measures to mitigate any hazards.Ensuring compliance with REACH SVHC requirements is essential for electronics manufacturers to meet regulatory standards, protect human health and the environment, and maintain transparency in their supply chain. It also demonstrates a commitment to sustainability and responsible manufacturing practices in the electronics industry.

    No SVHC
0 Similar Products Remaining