General Cable 16065-35
General Cable 16065-35
feed

General Cable 16065-35

Manufacturer No:

16065-35

Manufacturer:

General Cable

Utmel No:

956-16065-35

Package:

-

ECAD Model:

Description:

Unshld Flex Cable
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
16065-35 information

Specifications
General Cable 16065-35 technical specifications, attributes, parameters and parts with similar specifications to General Cable 16065-35.
  • Type
    Parameter
  • RoHS
    Compliant
  • Voltage Rating (DC)
    600 V
  • Wire/Cable Gauge

    Wire/Cable Gauge refers to the standardized measurement that defines the diameter of the wire or cable. It is typically measured using the American Wire Gauge (AWG) system, where a lower gauge number indicates a thicker wire. The gauge affects the wire's current-carrying capacity, resistance, and flexibility, making it an essential factor in electrical and electronic applications. Choosing the appropriate wire gauge is crucial for ensuring safety and performance in electrical systems.

    8 AWG
0 Similar Products Remaining