Grayhill Inc. 71E30-02-1-12N-C
Grayhill Inc. 71E30-02-1-12N-C
feed

Grayhill Inc. 71E30-02-1-12N-C

Manufacturer No:

71E30-02-1-12N-C

Manufacturer:

Grayhill Inc.

Utmel No:

999-71E30-02-1-12N-C

Package:

-

ECAD Model:

Description:

SWITCH ROTARY 12POS 250MA 115V

Quantity:

Unit Price: $34.545598

Ext Price: $34.55

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 8

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $34.545598

    $34.55

  • 10

    $32.590187

    $325.90

  • 100

    $30.745459

    $3,074.55

  • 500

    $29.005150

    $14,502.58

  • 1000

    $27.363349

    $27,363.35

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
71E30-02-1-12N-C information

Specifications
Grayhill Inc. 71E30-02-1-12N-C technical specifications, attributes, parameters and parts with similar specifications to Grayhill Inc. 71E30-02-1-12N-C.
  • Type
    Parameter
  • Factory Lead Time
    16 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Panel
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Panel Mount
  • Contact Materials
    Silver Alloy
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    71
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Termination

    Termination in electronic components refers to the practice of matching the impedance of a circuit to prevent signal reflections and ensure maximum power transfer. It involves the use of resistors or other components at the end of transmission lines or connections. Proper termination is crucial in high-frequency applications to maintain signal integrity and reduce noise.

    Solder
  • Number of Positions
    12
  • Voltage - Rated DC

    Voltage - Rated DC is a parameter that specifies the maximum direct current (DC) voltage that an electronic component can safely handle without being damaged. This rating is crucial for ensuring the proper functioning and longevity of the component in a circuit. Exceeding the rated DC voltage can lead to overheating, breakdown, or even permanent damage to the component. It is important to carefully consider this parameter when designing or selecting components for a circuit to prevent any potential issues related to voltage overload.

    30V
  • Current Rating (Amps)

    The parameter "Current Rating (Amps)" in electronic components refers to the maximum amount of electrical current that the component can safely handle without being damaged. It is typically measured in amperes (A) and is an important specification to consider when designing or selecting components for a circuit. Exceeding the current rating of a component can lead to overheating, malfunction, or even failure of the component. It is crucial to ensure that the current rating of a component matches the requirements of the circuit to prevent any potential issues and ensure reliable operation.

    250mA AC/DC
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    250mA
  • Termination Style

    "Termination style" in electronic components refers to the method used to connect the component to a circuit board or other electronic devices. It determines how the component's leads or terminals are designed for soldering or mounting onto the circuit board. Common termination styles include through-hole, surface mount, and wire lead terminations.Through-hole components have leads that are inserted through holes in the circuit board and soldered on the other side. Surface mount components have flat terminals that are soldered directly onto the surface of the circuit board. Wire lead terminations involve attaching wires to the component for connection.The choice of termination style depends on factors such as the type of component, the manufacturing process, and the space available on the circuit board. Different termination styles offer various advantages in terms of ease of assembly, reliability, and space efficiency in electronic designs.

    Solder Lug
  • Voltage - Rated AC

    Voltage - Rated AC is a parameter that specifies the maximum alternating current (AC) voltage that an electronic component can safely handle without being damaged. This rating is crucial for ensuring the proper functioning and longevity of the component within an electrical circuit. It is typically expressed in volts (V) and helps users determine the compatibility of the component with the voltage levels present in the circuit. Exceeding the rated AC voltage can lead to overheating, malfunction, or permanent damage to the component, so it is important to adhere to this specification when designing or using electronic systems.

    115V
  • Actuator Type

    The actuator type in electronic components refers to the specific mechanism or technology used to convert electrical energy into physical motion or action. Common actuator types include electric motors, solenoids, piezoelectric actuators, and hydraulic or pneumatic cylinders. Each type has its unique characteristics, advantages, and applications, allowing them to be utilized in diverse systems such as robotics, automation, and control processes. The choice of actuator type often influences the performance, efficiency, and functionality of the overall system.

    Round (4mm Dia)
  • Contact Style

    The parameter "Contact Style" in electronic components refers to the specific design and arrangement of the contact points that enable electrical connection in various devices. It dictates how components interface with each other, affecting factors such as reliability, durability, and performance. Different contact styles can include configurations like pin, socket, blade, or surface mount, each designed to cater to specific applications and requirements in circuit assembly.

    Non-Shorting
  • Max Voltage Rating (AC)

    The parameter "Max Voltage Rating (AC)" in electronic components refers to the maximum alternating current (AC) voltage that the component can safely handle without being damaged. This rating is important for ensuring the component's longevity and reliability in a circuit. Exceeding the maximum voltage rating can lead to overheating, breakdown, or even permanent damage to the component. It is crucial to select components with voltage ratings that are suitable for the intended application to prevent malfunctions or safety hazards in the circuit.

    115V
  • Throw Configuration

    "Throw Configuration" is a term commonly used in the context of switches and relays in electronic components. It refers to the number of positions or states that the switch or relay can be set to. For example, a single-throw (ST) configuration means the switch has only one position, while a double-throw (DT) configuration means the switch has two positions.The throw configuration is important because it determines the versatility and functionality of the switch or relay. Different applications may require different throw configurations to control the flow of current or signals effectively. Understanding the throw configuration of a component is crucial for proper installation and operation within an electronic circuit.

    SP12T
  • Max Voltage Rating (DC)

    The parameter "Max Voltage Rating (DC)" in electronic components refers to the maximum direct current (DC) voltage that the component can safely handle without being damaged. This rating is crucial for ensuring the proper functioning and longevity of the component within an electrical circuit. Exceeding the maximum voltage rating can lead to breakdown or failure of the component, potentially causing damage to the entire circuit. It is important to carefully consider and adhere to the specified max voltage rating when designing or working with electronic circuits to prevent any potential risks or malfunctions.

    30V
  • Number of Decks
    2
  • Operating Force

    Operating force is a key parameter in electronic components, particularly in devices such as switches and buttons. It refers to the amount of force required to actuate or trigger the component, typically measured in units like grams or newtons. The operating force determines the tactile feedback and feel of the component when it is pressed or activated. It is important for ensuring user comfort and usability, as components with too high or too low operating force may lead to user fatigue or accidental activations. Manufacturers specify the operating force of components to help designers select the right components for their applications based on the desired user experience and functionality.

    2.880 ~ 23gfm
  • Contact Timing

    Contact Timing in electronic components refers to the specific moment when electrical contacts make or break during operation, impacting the overall performance and efficiency of a device. It is crucial for ensuring the proper synchronization of signals in circuits, particularly in relays and switches. Accurate contact timing minimizes signal distortion and reduces wear on components, thereby enhancing the reliability and longevity of electronic systems.

    Non-Shorting (BBM)
  • Index Stops

    Index Stops are design features in electronic components that enable precise positioning and alignment during assembly or operation. They serve as reference points to limit movement or provide tactile feedback, ensuring consistency in the placement of components. These stops can be found in various devices, facilitating ease of use and improving overall functionality.

    Continuous
  • Circuit per Deck

    The number of poles per deck is the number of separate circuits that can be activated through a rotary switch per deck. The output connections are usually called ways instead of throws.

    SP12T
  • Depth Behind Panel

    Depth Behind Panel is a parameter that refers to the distance between the back of an electronic component and the surface of the panel it is mounted on. This measurement is important for ensuring that the component fits properly within the device or system it is being installed in. It helps determine how much space is needed behind the panel to accommodate the component and any necessary connections or wiring. Manufacturers provide this specification to assist designers and engineers in planning and designing the layout of electronic components within a system.

    24.87mm
  • Index Angle

    The "Index Angle" in electronic components refers to the angle at which a specific feature or marking is positioned on the component. This angle is typically measured in degrees and is used as a reference point for aligning the component correctly during installation or assembly. The index angle helps ensure that the component is oriented in the right direction for proper functionality within a circuit or system. It is an important parameter to consider to avoid errors or misalignments that could impact the performance or reliability of the electronic device.

    30 °
  • Number of Poles per Deck

    The number of poles per deck is the number of separate circuits that can be activated through a rotary switch per deck. The output connections are usually called ways instead of throws.

    1
  • Angle of Throw
    30°
  • Actuator Length

    Actuator Length in electronic components refers to the physical length of the actuator, which is the part of the component responsible for initiating or controlling a mechanical action. The actuator length is an important parameter as it determines the range of motion or force that can be exerted by the component. In devices such as switches, valves, and motors, the actuator length directly impacts the efficiency and effectiveness of the component's operation. Designers and engineers consider the actuator length carefully to ensure that the component meets the required specifications and functions properly within the intended system.

    17.00mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
71E30-02-1-12N-C Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "71E30-02-1-12N-C" in Grayhill Inc. 71E30-02-1-12N-C.
  • Part Number
  • Manufacturer
  • Package
  • Description