HellermannTyton 172-02021 PVC30-PVC-GNYE
HellermannTyton 172-02021 PVC30-PVC-GNYE
feed

HellermannTyton 172-02021 PVC30-PVC-GNYE

Manufacturer No:

172-02021 PVC30-PVC-GNYE

Manufacturer:

HellermannTyton

Utmel No:

1075-172-02021 PVC30-PVC-GNYE

Package:

-

ECAD Model:

Description:

HellermannTyton PVC Green
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
172-02021 PVC30-PVC-GNYE information

Specifications
HellermannTyton 172-02021 PVC30-PVC-GNYE technical specifications, attributes, parameters and parts with similar specifications to HellermannTyton 172-02021 PVC30-PVC-GNYE.
  • Type
    Parameter
  • Material

    In electronic components, the parameter "Material" refers to the substance or material used in the construction of the component. The choice of material is crucial as it directly impacts the component's performance, durability, and other characteristics. Different materials have varying properties such as conductivity, resistance to heat, corrosion resistance, and mechanical strength, which determine how the component functions in a circuit. Common materials used in electronic components include metals like copper and aluminum, semiconductors like silicon, insulators like ceramics and plastics, and various alloys. Selecting the appropriate material is essential for designing reliable and efficient electronic components.

    PVC
  • Maximum Operating Temperature

    the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    +85°C
  • Minimum Operating Temperature
    -30°C
  • Wall Thickness

    the distance between one surface of the 3D model and its opposite surface.

    0.5mm
0 Similar Products Remaining