Honeywell MS24658-30F
Honeywell MS24658-30F
feed

Honeywell MS24658-30F

Manufacturer No:

MS24658-30F

Manufacturer:

Honeywell

Utmel No:

1114-MS24658-30F

Package:

-

ECAD Model:

Description:

MS24658-30F datasheet pdf and Toggle Switches product details from Honeywell stock available at Utmel

Quantity:

Unit Price: $10.889578

Ext Price: $10.89

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 187

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $10.889578

    $10.89

  • 10

    $10.273187

    $102.73

  • 100

    $9.691686

    $969.17

  • 500

    $9.143100

    $4,571.55

  • 1000

    $8.625566

    $8,625.57

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
MS24658-30F information

Specifications
Honeywell MS24658-30F technical specifications, attributes, parameters and parts with similar specifications to Honeywell MS24658-30F.
  • Type
    Parameter
  • Number of Terminals
    2
  • Operating Temperature Max Deg. C
    71C
  • Switch Configuration
    ON OFF
  • Body Orientation
    Straight
  • Product Depth (mm)
    15.7(mm)
  • Actuator Length (mm)
    26.7(mm)
  • Operating Temp Range
    -65C to 71C
  • Seal Location
    N/A/N/A/PANEL/BODY
  • Actuator Style
    LOCKING LEVER
  • Contact Materials
    Silver Cadmium Oxide
  • Operating Temperature Min Deg. C
    -65C
  • AC Voltage Rating (Max)
    277@(CSA/UL)
  • Pole Throw Configuration
    SPST
  • DC Voltage Rating (Max)
    250
  • Illuminated
    Non-Illuminated
  • Subcategory
    Switches
  • Termination Style

    "Termination style" in electronic components refers to the method used to connect the component to a circuit board or other electronic devices. It determines how the component's leads or terminals are designed for soldering or mounting onto the circuit board. Common termination styles include through-hole, surface mount, and wire lead terminations.Through-hole components have leads that are inserted through holes in the circuit board and soldered on the other side. Surface mount components have flat terminals that are soldered directly onto the surface of the circuit board. Wire lead terminations involve attaching wires to the component for connection.The choice of termination style depends on factors such as the type of component, the manufacturing process, and the space available on the circuit board. Different termination styles offer various advantages in terms of ease of assembly, reliability, and space efficiency in electronic designs.

    Screw
  • Thread Size

    given in nominal sizes, not in the actual measurement.

    15/32-32
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    Toggle Switches
  • Current Rating (Max)

    The parameter "Current Rating (Max)" in electronic components specifies the maximum amount of electric current that the component can safely handle without overheating or being damaged. It is a crucial specification that ensures reliable operation in a circuit, as exceeding this limit can lead to failure or reduced lifespan of the component. This rating is typically expressed in amperes (A) and varies depending on the type of component, its design, and its intended application. Knowing the current rating is essential for designers to ensure that components are adequately rated for their specific use cases.

    15(A)
  • Bushing Type

    In electronic components, the term "Bushing Type" refers to the design and structure of the bushing used in the component. A bushing is a type of insulating component that is used to provide mechanical support and electrical insulation in various electronic devices. The bushing type can vary based on factors such as material, shape, size, and mounting method.The bushing type is important in determining the overall performance and functionality of the electronic component. Different bushing types may be used depending on the specific requirements of the application, such as voltage rating, current capacity, environmental conditions, and space constraints. Common bushing types include threaded bushings, flanged bushings, and press-fit bushings.Overall, the bushing type plays a crucial role in ensuring the reliability, safety, and efficiency of electronic components by providing proper insulation and support for electrical connections. It is essential to consider the bushing type carefully when designing or selecting electronic components to meet the desired specifications and performance criteria.

    THREADED
  • Product Length (mm)

    The parameter "Product Length (mm)" in electronic components refers to the physical length of the component, typically measured in millimeters. This measurement is important for determining the size and dimensions of the component, which is crucial for fitting it into a circuit board or enclosure. It helps in ensuring proper alignment and spacing within the overall design of the electronic system. Manufacturers provide this specification to assist engineers and designers in selecting components that will fit and function correctly within their intended application.

    28.4(mm)
  • Product Height (mm)

    Product Height (mm) in electronic components refers to the measurement of the component's vertical dimension. It indicates how tall the component is when installed in a circuit or system. This parameter is crucial for determining compatibility with enclosures, ensuring adequate space for components on printed circuit boards, and facilitating proper airflow and cooling in electronic designs.

    72.9(mm)
0 Similar Products Remaining
MS24658-30F Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "MS24658-30F" in Honeywell MS24658-30F.
  • Part Number
  • Manufacturer
  • Package
  • Description
  • MS24658-21DHoneywell

    -

    Switch Toggle ON OFF ON SPDT Locking Lever Screw 20A 277VAC 250VDC 745.7VA Panel Mount with Threads

  • MS24658-24EHoneywell

    -

    Switch Toggle None OFF ON SPST Locking Lever Screw 20A 277VAC 250VDC 745.7VA Panel Mount with Threads

  • MS24658-23DHoneywell

    -

    Switch Toggle ON ON SPDT Locking Lever Screw 20A 277VAC 250VDC 745.7VA Panel Mount with Threads

  • MS24658-21AHoneywell

    -

    MS24658-21A datasheet pdf and Toggle Switches product details from Honeywell stock available at Utmel.

  • MS24658-21LHoneywell

    -

    MS24658-21L datasheet pdf and Toggle Switches product details from Honeywell stock available at Utmel.

  • MS24658-28EHoneywell

    -

    Switch Toggle (ON) OFF SPST Locking Lever Screw 15A 277VAC 250VDC 372.85VA Panel Mount with Threads

  • MS24658-31NHoneywell

    -

    Toggle Switches MS24658-31N

  • MS24658-22DHoneywell

    -

    MS24658-22D datasheet pdf and Toggle Switches product details from Honeywell stock available at Utmel.

  • MS24658-23GHoneywell

    -

    MS24658-23G datasheet pdf and Toggle Switches product details from Honeywell stock available at Utmel.

  • MS24658-27EHoneywell

    -

    MS24658-27E datasheet pdf and Toggle Switches product details from Honeywell stock available at Utmel.