Idec AL6M-LK2-MY
Idec AL6M-LK2-MY
feed

Idec AL6M-LK2-MY

Manufacturer No:

AL6M-LK2-MY

Manufacturer:

Idec

Utmel No:

1178-AL6M-LK2-MY

Package:

-

ECAD Model:

Description:

AL6M-LK2-MY datasheet pdf and Pushbutton Switches product details from Idec stock available at Utmel

Quantity:

Unit Price: $9.058313

Ext Price: $9.06

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 49

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $9.058313

    $9.06

  • 10

    $8.545578

    $85.46

  • 100

    $8.061866

    $806.19

  • 500

    $7.605534

    $3,802.77

  • 1000

    $7.175032

    $7,175.03

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
AL6M-LK2-MY information

Specifications
Idec AL6M-LK2-MY technical specifications, attributes, parameters and parts with similar specifications to Idec AL6M-LK2-MY.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Snap In
  • Voltage, Rating
    -
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Mounting Styles
    Panel Mount
  • Mounting Hole Size
    16 mm
  • Manufacturer
    IDEC
  • Illuminated
    Non-Illuminated
  • Brand
    IDEC
  • For Use With
    Pilot Lights/Buzzers
  • Designed for
    A Series
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    A6
  • Type
    Lens
  • Color
    Yellow
  • Subcategory
    Switch Accessories
  • Termination Style

    "Termination style" in electronic components refers to the method used to connect the component to a circuit board or other electronic devices. It determines how the component's leads or terminals are designed for soldering or mounting onto the circuit board. Common termination styles include through-hole, surface mount, and wire lead terminations.Through-hole components have leads that are inserted through holes in the circuit board and soldered on the other side. Surface mount components have flat terminals that are soldered directly onto the surface of the circuit board. Wire lead terminations involve attaching wires to the component for connection.The choice of termination style depends on factors such as the type of component, the manufacturing process, and the space available on the circuit board. Different termination styles offer various advantages in terms of ease of assembly, reliability, and space efficiency in electronic designs.

    -
  • Illumination

    Illumination in electronic components refers to the amount of light or brightness that is emitted by a device or component. It is a measure of how well the component can produce or emit light, typically in the form of LEDs or displays. The illumination parameter is important in determining the visibility and clarity of the information displayed by the component, as well as its overall performance in low-light conditions. Higher illumination levels generally result in better visibility and readability of the displayed information, making it a crucial factor in the design and functionality of electronic devices.

    Illuminated
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    Lens
  • Illumination Color

    Illumination Color refers to the specific color of light emitted by an LED or display component when it is activated. It is an important parameter as it affects the visibility and aesthetics of the electronic device. Common illumination colors include red, green, blue, yellow, and white, among others. The chosen illumination color can influence user experience and product design, making it a critical consideration in electronics engineering.

    Yellow
  • Product

    In the context of electronic components, the parameter "Product" typically refers to the specific item or device being discussed or analyzed. It can refer to a physical electronic component such as a resistor, capacitor, transistor, or integrated circuit. The product parameter may also encompass more complex electronic devices like sensors, displays, microcontrollers, or communication modules.Understanding the product parameter is crucial in electronics as it helps identify the characteristics, specifications, and functionality of the component or device in question. This information is essential for selecting the right components for a circuit design, troubleshooting issues, or comparing different products for a particular application. Manufacturers often provide detailed product datasheets that outline key specifications, performance characteristics, and application guidelines to assist engineers and designers in utilizing the component effectively.

    Indicators
  • Lamp Type

    The different types of lamps include:Incandescent Lamps,Tungsten Halogen Lamps,Fluorescent Lamps,Compact Fluorescent Lamps,Mercury Vapour Lamps,Metal Halide Lamps,High Pressure Sodium Vapour Lamps,Low Pressure Sodium Vapour Lamps.

    -
  • Features

    In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.

    Round
  • Product Category

    a particular group of related products.

    Industrial Panel Mount Indicators / Switch Indicators
  • IP Rating

    IP (or "Ingress Protection") ratings are defined in international standard EN 6529 (British BS EN 6529:1992, European IEC 659:1989). They are?used to define levels of sealing effectiveness of electrical enclosures against intrusion from foreign bodies?(tools, dirt etc) and moisture.

    IP65
  • Width
    16 mm
0 Similar Products Remaining
AL6M-LK2-MY Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "AL6M-LK2-MY" in Idec AL6M-LK2-MY.
  • Part Number
  • Manufacturer
  • Package
  • Description
  • AL6M-WIdec

    -

    AL6M-W datasheet pdf and Pushbutton Switches product details from Idec stock available at Utmel.

  • AL6M-L-YIdec

    -

    AL6M-L-Y datasheet pdf and Pushbutton Switches product details from Idec stock available at Utmel.

  • AL6M-L-RIdec

    -

    AL6M-L-R datasheet pdf and Pushbutton Switches product details from Idec stock available at Utmel.

  • AL6M-MWIdec

    -

    AL6M-MW datasheet pdf and Pushbutton Switches product details from Idec stock available at Utmel.

  • AL6M-L-SIdec

    -

    AL6M-L-S datasheet pdf and Pushbutton Switches product details from Idec stock available at Utmel.

  • AL6M-L-WIdec

    -

    AL6M-L-W datasheet pdf and Pushbutton Switches product details from Idec stock available at Utmel.

  • AL6M-L-AIdec

    -

    AL6M-L-A datasheet pdf and Pushbutton Switches product details from Idec stock available at Utmel.

  • AL6M-P4-WIdec

    -

    AL6M-P4-W datasheet pdf and Pushbutton Switches product details from Idec stock available at Utmel.

  • AL6M-P4-AIdec

    -

    AL6M-P4-A datasheet pdf and Pushbutton Switches product details from Idec stock available at Utmel.

  • AL6M-P2-RIdec

    -

    AL6M-P2-R datasheet pdf and Pushbutton Switches product details from Idec stock available at Utmel.