Idec CW1S-21E12
Idec CW1S-21E12
feed

Idec CW1S-21E12

Manufacturer No:

CW1S-21E12

Manufacturer:

Idec

Utmel No:

1178-CW1S-21E12

Package:

-

ECAD Model:

Description:

CW1S-21E12 datasheet pdf and Pushbutton Switches product details from Idec stock available at Utmel

Quantity:

Unit Price: $47.688755

Ext Price: $47.69

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 36

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $47.688755

    $47.69

  • 10

    $44.989392

    $449.89

  • 100

    $42.442822

    $4,244.28

  • 500

    $40.040398

    $20,020.20

  • 1000

    $37.773961

    $37,773.96

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
CW1S-21E12 information

Specifications
Idec CW1S-21E12 technical specifications, attributes, parameters and parts with similar specifications to Idec CW1S-21E12.
  • Type
    Parameter
  • Shape

    In electronic components, the parameter "Shape" refers to the physical form or outline of the component. It describes the external appearance of the component, including its dimensions, size, and overall structure. The shape of an electronic component can vary widely depending on its function and design requirements. Common shapes include rectangular, cylindrical, square, and circular, among others. The shape of a component is an important consideration in the design and layout of electronic circuits, as it can impact factors such as space utilization, heat dissipation, and ease of assembly.

    Round
  • Manufacturer Part Number
    CW1S-21E12
  • Approvals
    CE, CSA, UL
  • Manufacturer
    IDEC
  • RoHS
    Yes
  • Mounting Hole Size
    22mm
  • Contact Rating
    10A
  • Maximum Operating Temperature

    the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    + 60 C
  • Minimum Operating Temperature
    - 25 C
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Mounting Styles
    Panel Mount
  • Illuminated
    Non-Illuminated
  • Brand
    IDEC
  • Actuator
    Knob
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    CW
  • Number of Positions
    2
  • Subcategory
    Switches
  • Termination Style

    "Termination style" in electronic components refers to the method used to connect the component to a circuit board or other electronic devices. It determines how the component's leads or terminals are designed for soldering or mounting onto the circuit board. Common termination styles include through-hole, surface mount, and wire lead terminations.Through-hole components have leads that are inserted through holes in the circuit board and soldered on the other side. Surface mount components have flat terminals that are soldered directly onto the surface of the circuit board. Wire lead terminations involve attaching wires to the component for connection.The choice of termination style depends on factors such as the type of component, the manufacturing process, and the space available on the circuit board. Different termination styles offer various advantages in terms of ease of assembly, reliability, and space efficiency in electronic designs.

    Screw
  • Terminal Type

    Terminal type or emulation specifies how your computer and the host computer to which you are connected exchange information.

    Fingersafe Screw
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    Selector Switch
  • Depth Behind Panel

    Depth Behind Panel is a parameter that refers to the distance between the back of an electronic component and the surface of the panel it is mounted on. This measurement is important for ensuring that the component fits properly within the device or system it is being installed in. It helps determine how much space is needed behind the panel to accommodate the component and any necessary connections or wiring. Manufacturers provide this specification to assist designers and engineers in planning and designing the layout of electronic components within a system.

    1.57
  • Control Type

    Control Type in electronic components refers to the method used to regulate or manipulate an electronic system's behavior or output. It can indicate whether the component operates in an analog or digital manner, and may include types such as on/off, proportional, or pulse-width modulation. Understanding the control type is crucial for determining how components interact with each other and the overall system's functionality.

    Selector
  • Product Category

    a particular group of related products.

    Control Switches
  • Contacts

    In electronic components, the parameter "Contacts" refers to the physical points of connection on a device where electrical signals are transmitted or received. Contacts are typically metal components that come into direct contact with other conductive materials to establish an electrical connection. The quality of contacts, including their material, design, and cleanliness, can significantly impact the performance and reliability of the electronic component. Proper maintenance and care of contacts are essential to ensure optimal electrical conductivity and prevent issues such as signal loss, interference, or malfunction.

    1NO, 2NC
  • IP Rating

    IP (or "Ingress Protection") ratings are defined in international standard EN 6529 (British BS EN 6529:1992, European IEC 659:1989). They are?used to define levels of sealing effectiveness of electrical enclosures against intrusion from foreign bodies?(tools, dirt etc) and moisture.

    IP65
0 Similar Products Remaining
CW1S-21E12 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "CW1S-21E12" in Idec CW1S-21E12.
  • Part Number
  • Manufacturer
  • Package
  • Description
  • CW1S-3Idec

    -

    CW1S-3 datasheet pdf and Pushbutton Switches product details from Idec stock available at Utmel.

  • CW1S-2Idec

    -

    CW1S-2 datasheet pdf and Pushbutton Switches product details from Idec stock available at Utmel.

  • CW1S-2LIdec

    -

    CW1S-2L datasheet pdf and Pushbutton Switches product details from Idec stock available at Utmel.

  • CW1S-31Idec

    -

    CW1S-31 datasheet pdf and Pushbutton Switches product details from Idec stock available at Utmel.

  • CW1S-32Idec

    -

    CW1S-32 datasheet pdf and Pushbutton Switches product details from Idec stock available at Utmel.

  • CW1S-21Idec

    -

    CW1S-21 datasheet pdf and Pushbutton Switches product details from Idec stock available at Utmel.

  • CW1S-33Idec

    -

    CW1S-33 datasheet pdf and Pushbutton Switches product details from Idec stock available at Utmel.

  • CW1S-3LIdec

    -

    CW1S-3L datasheet pdf and Pushbutton Switches product details from Idec stock available at Utmel.

  • CW1S-32LIdec

    -

    CW1S-32L datasheet pdf and Pushbutton Switches product details from Idec stock available at Utmel.

  • CW1S-31LIdec

    -

    CW1S-31L datasheet pdf and Pushbutton Switches product details from Idec stock available at Utmel.